Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ STMicroelectronics VN340SPTR-33-E
VN340SPTR-33-E
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Manufacturer:
STMicroelectronics
Datasheet:
VN340SPTR-33-E Datasheet
History Price: $6.74000
In Stock: 32160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
VN340SPTR-33-E Specification
Specification
Part No
VN340SPTR-33-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
4
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
10V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
1A
Rds On (Typ)
200mOhm (Max)
Input Type
Non-Inverting
Features
Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
10-PowerSO
Package / Case
PowerSO-10 Exposed Bottom Pad
VN340SPTR-33-E PDF Datasheet
VN340SPTR-33-E Datasheet
Click and Download: VN340SPTR-33-E Datasheet
VN340SPTR-33-E Related Parts
VN31(011Y)
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VN31(012Y)
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VN31-11-E
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VN31-12-E
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VN31SP
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VN31SP-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VN31SP13TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VN31SPTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VN330SP
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VN330SP-32-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VN330SP-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VN330SPTR-32-E
STMicroelectronics
IC PWR SSR HIGHSIDE QUAD PWRSO10
VN340SPTR-33-E Compare Parts
VN340SPTR-33-E vs VN380SP13TR
VN340SPTR-33-E vs VN380SP-E
VN340SPTR-33-E vs VN340SPTR-E
VN340SPTR-33-E vs VN340SP-E
VN340SPTR-33-E vs VN340SP-33-E
VN340SPTR-33-E vs VN340SP
VN340SPTR-33-E vs VN330SPTR-E
VN340SPTR-33-E vs VN330SPTR-32-E
VN340SPTR-33-E vs VN330SP-E
VN340SPTR-33-E vs VN330SP-32-E
VN340SPTR-33-E vs VN330SP
VN340SPTR-33-E vs VN31SPTR-E
VN340SPTR-33-E vs VN31SP13TR
VN340SPTR-33-E vs VN31SP-E
VN340SPTR-33-E vs VN31SP
VN340SPTR-33-E vs VN31-12-E
VN340SPTR-33-E vs VN31-11-E
VN340SPTR-33-E vs VN31(012Y)
VN340SPTR-33-E vs VN31(011Y)
Customer Reviews
4.95 out of 5.00 stars from 143 customer reviews from all over the world
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!