☰
VN5025AJ-E
VN5025AJ-E
Obsolete
Description:  IC PWR DRVR N-CHAN 1:1 PWRSSO12
Manufacturer:  STMicroelectronics
Datasheet:   VN5025AJ-E Datasheet
History Price: Obsolete
In Stock: 42480
VN5025AJ-E Specification
Specification
Part No
VN5025AJ-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
VIPower
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
4.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
28A
Rds On (Typ)
25mOhm (Max)
Input Type
Non-Inverting
Features
Auto Restart
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
PowerSSO-12?
Package / Case
PowerSSO-12
VN5025AJ-E PDF Datasheet
VN5025AJ-E Related Parts
VN5010AK-E
VN5010AK-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VN5010AKTR-E
VN5010AKTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VN5012AK-E
VN5012AK-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VN5012AKTR-E
VN5012AKTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VN5012SAK-E
VN5012SAK-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VN5012SAKTR-E
VN5012SAKTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VN5016AJ-E
VN5016AJ-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VN5016AJTR-E
VN5016AJTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VN5025AJTR-E
VN5025AJTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VN5050AJ-E
VN5050AJ-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VN5050AJTR-E
VN5050AJTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VN5050J-E
VN5050J-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VN5025AJ-E Description
The STMicroelectronics VN5025AJ-E is a high-performance, dual-channel high-side switch designed for automotive and industrial applications. This device is part of STMicroelectronics%27 extensive portfolio of power management solutions, providing efficient control of various loads while ensuring safety and reliability. Below is a detailed introduction to the VN5025AJ-E, including its specifications and features.

## Overview of STMicroelectronics VN5025AJ-E

The VN5025AJ-E is designed to drive resistive, inductive, and capacitive loads with high efficiency. It is particularly suitable for applications in automotive environments, where it can be used to control lighting, motors, and other electronic components. The device features integrated protection mechanisms, making it a reliable choice for demanding applications.

## Key Specifications

1. Device Type:
- The VN5025AJ-E is a dual high-side switch, allowing for the independent control of two separate loads.

2. Operating Voltage:
- The device operates within a voltage range of 4.5 V to 36 V, making it versatile for various applications, including automotive systems.

3. Output Current:
- Each channel can handle a continuous output current of up to 5 A, providing sufficient power for most automotive and industrial loads.

4. On-Resistance (R_on):
- The on-resistance is typically around 30 mΩ at 25°C, which minimizes power loss and heat generation during operation.

5. Thermal Protection:
- The VN5025AJ-E includes built-in thermal shutdown protection, which automatically disables the output if the junction temperature exceeds safe limits, ensuring the device operates within its thermal specifications.

6. Short-Circuit Protection:
- The device features short-circuit protection, which helps prevent damage to the switch and the load in the event of a fault condition.

7. Reverse Polarity Protection:
- The VN5025AJ-E is designed to withstand reverse polarity conditions, enhancing its reliability in automotive applications where battery connections may be reversed.

8. Control Interface:
- The device is controlled via a logic-level input, allowing for easy integration with microcontrollers and other digital logic devices. The input voltage range is compatible with standard logic levels (typically 2.5 V to 5 V).

9. Package Type:
- The VN5025AJ-E is available in a compact 8-pin SOIC package, which facilitates easy mounting on PCBs and helps save space in electronic designs.

10. Operating Temperature Range:
- The device is rated for operation in a temperature range of -40°C to +125°C, making it suitable for harsh automotive and industrial environments.

## Applications

The STMicroelectronics VN5025AJ-E is ideal for a variety of applications, including:

- Automotive Lighting: Control of headlights, taillights, and interior lighting systems.
- Motor Control: Driving small motors in automotive applications, such as window lifts and seat adjustments.
- Industrial Automation: Used in control systems for machinery and equipment where reliable load switching is required.
- Consumer Electronics: Suitable for applications requiring efficient power management and load control.

## Conclusion

The STMicroelectronics VN5025AJ-E is a robust and efficient dual high-side switch that meets the demands of modern automotive and industrial applications. With its impressive specifications, including high output current capability, low on-resistance, and integrated protection features, it is an excellent choice for engineers and designers looking for reliable power management solutions. The VN5025AJ-E stands out as a high-quality component that enhances the performance and safety of electronic systems in various applications.
VN5025AJ-E Compare Parts
  • VN5025AJ-E vs VN5T006ASPTR-E
  • VN5025AJ-E vs VN5R003HTR-E
  • VN5025AJ-E vs VN5R003H-E
  • VN5025AJ-E vs VN5E160STR-E
  • VN5025AJ-E vs VN5E160S-E
  • VN5025AJ-E vs VN5E160MSTR-E
  • VN5025AJ-E vs VN5E160MS-E
  • VN5025AJ-E vs VN5E160ASTR-E
  • VN5025AJ-E vs VN5E160ASOTR-E
  • VN5025AJ-E vs VN5E160AS-E
  • VN5025AJ-E vs VN5E050MJTR-E
  • VN5025AJ-E vs VN5E050MJ-E
  • VN5025AJ-E vs VN5E050JTR-E
  • VN5025AJ-E vs VN5E050J-E
  • VN5025AJ-E vs VN5E050ASOTR-E
  • VN5025AJ-E vs VN5E050AJTR-E
  • VN5025AJ-E vs VN5E050AJ-E
  • VN5025AJ-E vs VN5E025MJTR-E
  • VN5025AJ-E vs VN5E025MJ-E
  • VN5025AJ-E vs VN5E025ASOTR-E
  • VN5025AJ-E vs VN5E025AJTR-E
  • VN5025AJ-E vs VN5E025AJ-E
  • VN5025AJ-E vs VN5E016MHTR-E
  • VN5025AJ-E vs VN5E016MH-E
  • VN5025AJ-E vs VN5E016AHTR-E
  • VN5025AJ-E vs VN5E016AH-E
  • VN5025AJ-E vs VN5E016AFHTR-E
  • VN5025AJ-E vs VN5E010MHTR-E
  • VN5025AJ-E vs VN5E010MH-E
  • VN5025AJ-E vs VN5E010AHTR-E
  • VN5025AJ-E vs VN5E010AH-E
  • VN5025AJ-E vs VN5E006ASPTR-E
  • VN5025AJ-E vs VN575SPTR-E
  • VN5025AJ-E vs VN540SPTR-E
  • VN5025AJ-E vs VN540SP-E
  • VN5025AJ-E vs VN540-12-E
  • VN5025AJ-E vs VN5160STR-E
  • VN5025AJ-E vs VN5160S-E
  • VN5025AJ-E vs VN5050JTR-E
  • VN5025AJ-E vs VN5050JJTR-E
  • Customer Reviews
    4.95 out of 5.00 stars from 182 customer reviews from all over the world
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected