Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ STMicroelectronics VN5050AJ-E
VN5050AJ-E
Obsolete
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR DRVR N-CHAN 1:1 PWRSSO12
Manufacturer:
STMicroelectronics
Datasheet:
VN5050AJ-E Datasheet
History Price: Obsolete
In Stock: 25280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
VN5050AJ-E Specification
Specification
Part No
VN5050AJ-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
VIPower
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
4.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
12A
Rds On (Typ)
50mOhm (Max)
Input Type
Non-Inverting
Features
Auto Restart
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
PowerSSO-12?
Package / Case
PowerSSO-12
VN5050AJ-E PDF Datasheet
VN5050AJ-E Datasheet
Click and Download: VN5050AJ-E Datasheet
VN5050AJ-E Related Parts
VN5010AK-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VN5010AKTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VN5012AK-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VN5012AKTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VN5012SAK-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VN5012SAKTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VN5016AJ-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VN5016AJTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VN5025AJ-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VN5025AJTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VN5050AJTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VN5050J-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VN5050AJ-E Compare Parts
VN5050AJ-E vs VN5T006ASPTR-E
VN5050AJ-E vs VN5R003HTR-E
VN5050AJ-E vs VN5R003H-E
VN5050AJ-E vs VN5E160STR-E
VN5050AJ-E vs VN5E160S-E
VN5050AJ-E vs VN5E160MSTR-E
VN5050AJ-E vs VN5E160MS-E
VN5050AJ-E vs VN5E160ASTR-E
VN5050AJ-E vs VN5E160ASOTR-E
VN5050AJ-E vs VN5E160AS-E
VN5050AJ-E vs VN5E050MJTR-E
VN5050AJ-E vs VN5E050MJ-E
VN5050AJ-E vs VN5E050JTR-E
VN5050AJ-E vs VN5E050J-E
VN5050AJ-E vs VN5E050ASOTR-E
VN5050AJ-E vs VN5E050AJTR-E
VN5050AJ-E vs VN5E050AJ-E
VN5050AJ-E vs VN5E025MJTR-E
VN5050AJ-E vs VN5E025MJ-E
VN5050AJ-E vs VN5E025ASOTR-E
VN5050AJ-E vs VN5E025AJTR-E
VN5050AJ-E vs VN5E025AJ-E
VN5050AJ-E vs VN5E016MHTR-E
VN5050AJ-E vs VN5E016MH-E
VN5050AJ-E vs VN5E016AHTR-E
VN5050AJ-E vs VN5E016AH-E
VN5050AJ-E vs VN5E016AFHTR-E
VN5050AJ-E vs VN5E010MHTR-E
VN5050AJ-E vs VN5E010MH-E
VN5050AJ-E vs VN5E010AHTR-E
VN5050AJ-E vs VN5E010AH-E
VN5050AJ-E vs VN5E006ASPTR-E
VN5050AJ-E vs VN575SPTR-E
VN5050AJ-E vs VN540SPTR-E
VN5050AJ-E vs VN540SP-E
VN5050AJ-E vs VN540-12-E
VN5050AJ-E vs VN5160STR-E
VN5050AJ-E vs VN5160S-E
VN5050AJ-E vs VN5050JTR-E
VN5050AJ-E vs VN5050JJTR-E
Customer Reviews
4.95 out of 5.00 stars from 110 customer reviews from all over the world
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected