☰
VN7016AJ-E
VN7016AJ-E
Discontinued
Description:  IC PWR DRVR N-CHAN 1:1 PWRSSO16
Manufacturer:  STMicroelectronics
Datasheet:   VN7016AJ-E Datasheet
History Price: Discontinued at Digi-Key
In Stock: 37400
VN7016AJ-E Specification
Specification
Part No
VN7016AJ-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
VIPower
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
4V ~ 28V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
55A
Rds On (Typ)
16mOhm
Input Type
Non-Inverting
Features
Auto Restart, Status Flag
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
PowerSSO-16
Package / Case
16-PowerLFSOP (0.154", 3.90mm Width)
VN7016AJ-E PDF Datasheet
VN7016AJ-E Related Parts
VN7003AHTR
VN7003AHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7003ALHTR
VN7003ALHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7004CHTR
VN7004CHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7004CLHTR
VN7004CLHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7007AHTR
VN7007AHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7007ALHTR
VN7007ALHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7008AJTR
VN7008AJTR
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7010AJTR
VN7010AJTR
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7010AJTR-E
VN7010AJTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7016AJTR
VN7016AJTR
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7016AJTR-E
VN7016AJTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7020AJTR
VN7020AJTR
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7016AJ-E Description
Overview of STMicroelectronics VN7016AJ-E

The STMicroelectronics VN7016AJ-E is a versatile and highly integrated smart power switch designed for automotive and industrial applications. Its features enable efficient control of various loads such as motors, lamps, and other electrical devices. This switch is characterized by its robustness, compact size, and exceptional reliability, making it an ideal choice for a wide spectrum of electronic applications.

Key Specifications

- Device Type: The VN7016AJ-E is a high-side switch. This configuration allows it to control the load on the high side of the power supply, providing enhanced safety and operational efficiency.

- Maximum Load Current: The switch can handle a continuous load current of up to 16 A, making it suitable for various demanding applications, from automotive lighting to industrial automation systems.

- Operating Voltage: The device operates within a voltage range of 5.5 V to 36 V, accommodating a variety of power supply standards, particularly in automotive environments.

- Thermal Protection: The VN7016AJ-E features integrated thermal protection, which helps prevent overheating during continuous operation by shutting down the output if it exceeds safe temperature thresholds.

Performance Characteristics

RDS(on): The on-state resistance (RDS(on)) is typically around 30 mΩ at 25°C, which ensures minimal power loss and efficient operation when conducting high currents.

Switching Times: The VN7016AJ-E exhibits fast switching times, with typical turn-on delays of around 30 µs and turn-off delays of about 60 µs. This quick response enhances overall system performance and enables the control of rapidly changing loads.

Protection Features: Beyond thermal protection, the device offers various safety features, including:
1. Overvoltage Protection: Protects the device and load from voltage spikes.
2. Short-Circuit Protection: Prevents damage to the switch under overload conditions.
3. Reverse Polarity Protection: Safeguards against accidental reverse connection, further enhancing system reliability.

Power Supply Rejection Ratio (PSRR): The VN7016AJ-E offers a high PSRR, typically over 30 dB, ensuring stable operation despite variations in supply voltage
VN7016AJ-E Compare Parts
  • VN7016AJ-E vs VN751STR
  • VN7016AJ-E vs VN751S
  • VN7016AJ-E vs VN751PT13TR
  • VN7016AJ-E vs VN751PT
  • VN7016AJ-E vs VN750STR-E
  • VN7016AJ-E vs VN750SMTR-E
  • VN7016AJ-E vs VN750SMPTR-E
  • VN7016AJ-E vs VN750SM-E
  • VN7016AJ-E vs VN750SM
  • VN7016AJ-E vs VN750S-E
  • VN7016AJ-E vs VN750S
  • VN7016AJ-E vs VN750PTTR-E
  • VN7016AJ-E vs VN750PT13TR
  • VN7016AJ-E vs VN750PT-E
  • VN7016AJ-E vs VN750PT
  • VN7016AJ-E vs VN750PSTR-E
  • VN7016AJ-E vs VN750PS-E
  • VN7016AJ-E vs VN750PEPTR-E
  • VN7016AJ-E vs VN750PEP-E
  • VN7016AJ-E vs VN750LS13TR
  • VN7016AJ-E vs VN750LS
  • VN7016AJ-E vs VN750-12-E
  • VN7016AJ-E vs VN750(012Y)
  • VN7016AJ-E vs VN7140ASTR-E
  • VN7016AJ-E vs VN7140ASTR
  • VN7016AJ-E vs VN7140AS12TR
  • VN7016AJ-E vs VN7140AS-E
  • VN7016AJ-E vs VN7140AJTR-E
  • VN7016AJ-E vs VN7140AJTR
  • VN7016AJ-E vs VN7050ASTR-E
  • VN7016AJ-E vs VN7050ASTR
  • VN7016AJ-E vs VN7050AS-E
  • VN7016AJ-E vs VN7050AJTR-E
  • VN7016AJ-E vs VN7050AJTR
  • VN7016AJ-E vs VN7040ASTR-E
  • VN7016AJ-E vs VN7040ASTR
  • VN7016AJ-E vs VN7040AS-E
  • VN7016AJ-E vs VN7040AJTR-E
  • VN7016AJ-E vs VN7040AJTR
  • VN7016AJ-E vs VN7020AJTR-E
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.