☰
VN7050AS-E
VN7050AS-E
Discontinued
Description:  IC PWR DRIVER N-CHAN 1:1 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   VN7050AS-E Datasheet
History Price: Discontinued at Digi-Key
In Stock: 7320
VN7050AS-E Specification
Specification
Part No
VN7050AS-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
VIPower
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
4V ~ 28V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
21A
Rds On (Typ)
50mOhm
Input Type
Non-Inverting
Features
Auto Restart, Status Flag
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
8-SOIC
Package / Case
8-SOIC (0.154", 3.90mm Width)
VN7050AS-E PDF Datasheet
VN7050AS-E Related Parts
VN7003AHTR
VN7003AHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7003ALHTR
VN7003ALHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7004CHTR
VN7004CHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7004CLHTR
VN7004CLHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7007AHTR
VN7007AHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7007ALHTR
VN7007ALHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7008AJTR
VN7008AJTR
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7010AJTR
VN7010AJTR
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7010AJTR-E
VN7010AJTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7016AJTR
VN7016AJTR
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7016AJTR-E
VN7016AJTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7020AJTR
VN7020AJTR
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7050AS-E Compare Parts
  • VN7050AS-E vs VN751STR
  • VN7050AS-E vs VN751S
  • VN7050AS-E vs VN751PT13TR
  • VN7050AS-E vs VN751PT
  • VN7050AS-E vs VN750STR-E
  • VN7050AS-E vs VN750SMTR-E
  • VN7050AS-E vs VN750SMPTR-E
  • VN7050AS-E vs VN750SM-E
  • VN7050AS-E vs VN750SM
  • VN7050AS-E vs VN750S-E
  • VN7050AS-E vs VN750S
  • VN7050AS-E vs VN750PTTR-E
  • VN7050AS-E vs VN750PT13TR
  • VN7050AS-E vs VN750PT-E
  • VN7050AS-E vs VN750PT
  • VN7050AS-E vs VN750PSTR-E
  • VN7050AS-E vs VN750PS-E
  • VN7050AS-E vs VN750PEPTR-E
  • VN7050AS-E vs VN750PEP-E
  • VN7050AS-E vs VN750LS13TR
  • VN7050AS-E vs VN750LS
  • VN7050AS-E vs VN750-12-E
  • VN7050AS-E vs VN750(012Y)
  • VN7050AS-E vs VN7140ASTR-E
  • VN7050AS-E vs VN7140ASTR
  • VN7050AS-E vs VN7140AS12TR
  • VN7050AS-E vs VN7140AS-E
  • VN7050AS-E vs VN7140AJTR-E
  • VN7050AS-E vs VN7140AJTR
  • VN7050AS-E vs VN7050ASTR-E
  • VN7050AS-E vs VN7050ASTR
  • VN7050AS-E vs VN7050AJTR-E
  • VN7050AS-E vs VN7050AJTR
  • VN7050AS-E vs VN7040ASTR-E
  • VN7050AS-E vs VN7040ASTR
  • VN7050AS-E vs VN7040AS-E
  • VN7050AS-E vs VN7040AJTR-E
  • VN7050AS-E vs VN7040AJTR
  • VN7050AS-E vs VN7020AJTR-E
  • VN7050AS-E vs VN7020AJTR
  • Customer Reviews
    4.95 out of 5.00 stars from 150 customer reviews from all over the world
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious