☰
VN750PTTR-E
VN750PTTR-E
Active
Description:  IC PWR DRIVER N-CHANNEL 1:1 PPAK
Manufacturer:  STMicroelectronics
Datasheet:   VN750PTTR-E Datasheet
History Price: $2.94000
In Stock: 35040
VN750PTTR-E Specification
Specification
Part No
VN750PTTR-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
VIPower
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
5.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
6A
Rds On (Typ)
60mOhm (Max)
Input Type
Non-Inverting
Features
Auto Restart, Status Flag
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
PPAK
Package / Case
TO-252-5, DPak (4 Leads + Tab), TO-252AD
VN750PTTR-E PDF Datasheet
VN750PTTR-E Related Parts
VN7003AHTR
VN7003AHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7003ALHTR
VN7003ALHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7004CHTR
VN7004CHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7004CLHTR
VN7004CLHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7007AHTR
VN7007AHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7007ALHTR
VN7007ALHTR
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 OCTAPAK
VN7008AJTR
VN7008AJTR
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7010AJTR
VN7010AJTR
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7010AJTR-E
VN7010AJTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7016AJTR
VN7016AJTR
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7016AJTR-E
VN7016AJTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN7020AJTR
VN7020AJTR
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO16
VN750PTTR-E Description
The STMicroelectronics VN750PTTR-E is a high-performance, automotive-grade high-side switch designed for various applications, particularly in automotive and industrial environments. This device is part of STMicroelectronics%27 extensive portfolio of power management solutions, which are recognized for their reliability, efficiency, and advanced features.

## Overview

The VN750PTTR-E is a monolithic high-side switch that provides efficient control of loads while ensuring robust protection features. It is particularly suitable for applications that require high current handling and reliable operation under varying conditions. The device is designed to meet the stringent requirements of automotive applications, making it a preferred choice for engineers in the automotive sector.

## Key Features

1. High-Side Switching: The VN750PTTR-E operates as a high-side switch, allowing it to control the power supply to various loads while maintaining a common ground reference.

2. Current Rating: This device can handle continuous load currents up to 75A, making it suitable for driving high-power loads in automotive and industrial applications.

3. Wide Operating Voltage Range: The VN750PTTR-E operates within a voltage range of 5V to 36V, accommodating the typical voltage levels found in automotive systems.

4. Low On-Resistance: The device features a low on-resistance (Rds(on)), typically around 10 mΩ at 25°C, which minimizes power loss and heat generation during operation, enhancing overall efficiency.

5. Thermal Protection: The VN750PTTR-E includes built-in thermal shutdown protection, which prevents the device from overheating and ensures reliable operation under high load conditions.

6. Short-Circuit Protection: This feature safeguards both the switch and the load in the event of a fault condition, enhancing the reliability of the system.

7. Reverse Polarity Protection: The device is designed to protect against damage due to incorrect wiring, a common issue in automotive applications.

8. Diagnostic Feedback: The VN750PTTR-E provides diagnostic feedback through a fault flag output, allowing for easy monitoring of the switch status and any fault conditions.

9. Automotive Qualification: The device is designed and qualified according to automotive standards, ensuring it meets the rigorous requirements for reliability and performance in automotive applications.

## Specifications

- Part Number: VN750PTTR-E
- Type: High-Side Switch
- Max Continuous Current: 75A
- Operating Voltage Range: 5V to 36V
- On-Resistance (Rds(on)): Typically around 10 mΩ at 25°C
- Thermal Shutdown: Yes
- Short-Circuit Protection: Yes
- Reverse Polarity Protection: Yes
- Fault Flag Output: Yes
- Package Type: PowerSO-10
- Operating Temperature Range: -40°C to +150°C

## Applications

The VN750PTTR-E is suitable for a variety of applications, including:

- Automotive lighting systems (e.g., headlights, taillights)
- Motor control for automotive and industrial applications
- Power distribution in automotive electronics
- General-purpose high-side switching applications

## Conclusion

The STMicroelectronics VN750PTTR-E is a versatile and reliable high-side switch designed for demanding automotive and industrial applications. With its robust protection features, high current handling capability, and efficient operation, it is an excellent choice for engineers looking to implement power management solutions in their designs. Its automotive-grade qualification ensures that it can withstand the harsh conditions typically found in vehicle environments, making it a trusted component in modern automotive and industrial systems.
VN750PTTR-E Compare Parts
  • VN750PTTR-E vs VN751STR
  • VN750PTTR-E vs VN751S
  • VN750PTTR-E vs VN751PT13TR
  • VN750PTTR-E vs VN751PT
  • VN750PTTR-E vs VN750STR-E
  • VN750PTTR-E vs VN750SMTR-E
  • VN750PTTR-E vs VN750SMPTR-E
  • VN750PTTR-E vs VN750SM-E
  • VN750PTTR-E vs VN750SM
  • VN750PTTR-E vs VN750S-E
  • VN750PTTR-E vs VN750S
  • VN750PTTR-E vs VN750PT13TR
  • VN750PTTR-E vs VN750PT-E
  • VN750PTTR-E vs VN750PT
  • VN750PTTR-E vs VN750PSTR-E
  • VN750PTTR-E vs VN750PS-E
  • VN750PTTR-E vs VN750PEPTR-E
  • VN750PTTR-E vs VN750PEP-E
  • VN750PTTR-E vs VN750LS13TR
  • VN750PTTR-E vs VN750LS
  • VN750PTTR-E vs VN750-12-E
  • VN750PTTR-E vs VN750(012Y)
  • VN750PTTR-E vs VN7140ASTR-E
  • VN750PTTR-E vs VN7140ASTR
  • VN750PTTR-E vs VN7140AS12TR
  • VN750PTTR-E vs VN7140AS-E
  • VN750PTTR-E vs VN7140AJTR-E
  • VN750PTTR-E vs VN7140AJTR
  • VN750PTTR-E vs VN7050ASTR-E
  • VN750PTTR-E vs VN7050ASTR
  • VN750PTTR-E vs VN7050AS-E
  • VN750PTTR-E vs VN7050AJTR-E
  • VN750PTTR-E vs VN7050AJTR
  • VN750PTTR-E vs VN7040ASTR-E
  • VN750PTTR-E vs VN7040ASTR
  • VN750PTTR-E vs VN7040AS-E
  • VN750PTTR-E vs VN7040AJTR-E
  • VN750PTTR-E vs VN7040AJTR
  • VN750PTTR-E vs VN7020AJTR-E
  • VN750PTTR-E vs VN7020AJTR
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious