Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ STMicroelectronics VN920B5HTR-E
VN920B5HTR-E
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR DRIVER N-CHAN 1:1 P2PAK
Manufacturer:
STMicroelectronics
Datasheet:
VN920B5HTR-E Datasheet
History Price: $3.38000
In Stock: 12920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
VN920B5HTR-E Specification
Specification
Part No
VN920B5HTR-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
VIPower
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
5.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
30A
Rds On (Typ)
18mOhm (Max)
Input Type
Non-Inverting
Features
Auto Restart
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
P2PAK
Package / Case
P2PAK (4 Leads + Tab)
VN920B5HTR-E PDF Datasheet
VN920B5HTR-E Datasheet
Click and Download: VN920B5HTR-E Datasheet
VN920B5HTR-E Related Parts
VN9004AJTR
STMicroelectronics
SINGLE CHANNEL HIGH-SIDE DRIVER
VN9008AJTR
STMicroelectronics
SINGLE CHANNEL HIGH-SIDE DRIVER
VN920(012Y)
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VN920-12-E
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VN920DSP13TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VN920DSPTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VN920PEP-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VN920PEPTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VN920SO
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 16SO
VN920SO-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 16SO
VN920SO13TR
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 16SO
VN920SOTR-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 16SO
VN920B5HTR-E Compare Parts
VN920B5HTR-E vs VN9D30Q100FTR
VN920B5HTR-E vs VN920SPTR-E
VN920B5HTR-E vs VN920SP13TR
VN920B5HTR-E vs VN920SP-E
VN920B5HTR-E vs VN920SP
VN920B5HTR-E vs VN920SOTR-E
VN920B5HTR-E vs VN920SO13TR
VN920B5HTR-E vs VN920SO-E
VN920B5HTR-E vs VN920SO
VN920B5HTR-E vs VN920PEPTR-E
VN920B5HTR-E vs VN920PEP-E
VN920B5HTR-E vs VN920DSPTR-E
VN920B5HTR-E vs VN920DSP13TR
VN920B5HTR-E vs VN920-12-E
VN920B5HTR-E vs VN920(012Y)
VN920B5HTR-E vs VN9008AJTR
VN920B5HTR-E vs VN9004AJTR
VN920B5HTR-E vs VN9D5D20FTR
VN920B5HTR-E vs VN9006AJTR
Customer Reviews
4.95 out of 5.00 stars from 170 customer reviews from all over the world
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!