☰
VN920DSPTR-E
VN920DSPTR-E
Obsolete
Description:  IC PWR DRIVER N-CHAN 1:1 PWRSO10
Manufacturer:  STMicroelectronics
History Price: Obsolete
In Stock: 42140
VN920DSPTR-E Specification
Specification
Part No
VN920DSPTR-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
VIPower
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
5.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
30A
Rds On (Typ)
16mOhm (Max)
Input Type
Non-Inverting
Features
Auto Restart
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
10-PowerSO
Package / Case
PowerSO-10 Exposed Bottom Pad
VN920DSPTR-E PDF Datasheet
VN920DSPTR-E Related Parts
VN9004AJTR
VN9004AJTR
STMicroelectronics
SINGLE CHANNEL HIGH-SIDE DRIVER
VN9008AJTR
VN9008AJTR
STMicroelectronics
SINGLE CHANNEL HIGH-SIDE DRIVER
VN920(012Y)
VN920(012Y)
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VN920-12-E
VN920-12-E
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VN920B5HTR-E
VN920B5HTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 P2PAK
VN920DSP13TR
VN920DSP13TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VN920PEP-E
VN920PEP-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VN920PEPTR-E
VN920PEPTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO24
VN920SO
VN920SO
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 16SO
VN920SO-E
VN920SO-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 16SO
VN920SO13TR
VN920SO13TR
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 16SO
VN920SOTR-E
VN920SOTR-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 16SO
VN920DSPTR-E Description

The VN920DSPTR-E is a robust, high-performance integrated power switch from STMicroelectronics, designed for automotive and industrial applications requiring protection and control of power circuits. This device is part of the VIPower family of products, which provide efficient and reliable power management solutions. The VN920DSPTR-E is optimized for use in systems where efficient switching and protection are crucial, such as automotive lighting, motor control, and other high-current, high-voltage applications. Below is a detailed breakdown of the features and specifications of the VN920DSPTR-E.

## Key Features

* High Current Handling: The VN920DSPTR-E is capable of handling high current levels, up to 20 A, making it ideal for high-power applications where large currents need to be switched reliably.
* Integrated Protection: The device includes integrated thermal, overcurrent, overvoltage, and overload protection, ensuring system reliability and preventing damage to both the device and the connected load.
* Low On-Resistance: The device features a very low on-resistance (Rds(on)), which minimizes power losses during operation, making it efficient for both high-performance and energy-sensitive applications.
* Overtemperature Shutdown: An important feature that ensures the device automatically shuts down in the event of excessive thermal buildup, protecting the circuit from damage due to overheating.
* Reverse Battery Protection: The VN920DSPTR-E is designed to protect against reverse polarity connections, preventing damage in systems where users may accidentally connect the power supply in reverse.

## Specifications

## Electrical Characteristics

* Operating Voltage: The VN920DSPTR-E operates with a wide voltage range from 5 V to 38 V, making it versatile for various automotive and industrial power supply configurations.
* Continuous Drain Current: The maximum continuous drain current is 20 A, which is ideal for applications requiring the switching of high-current loads such as motors or actuators.
* On-Resistance (Rds(on)): The Rds(on) value is typically around 50 mΩ, which results in low conduction losses during operation and helps improve overall system efficiency.
* Gate Threshold Voltage (Vgs(th)): The gate threshold voltage is typically in the range of 1.3 V to 3.5 V, ensuring reliable switching at lower control voltages.
* Off-State Leakage Current (Ioff): The leakage current in the off-state is very low, typically in the microampere range, which helps reduce standby power consumption and enhances system reliability.

## Protection Features

* Overtemperature Protection: The VN920DSPTR-E includes an overtemperature shutdown feature, which turns off the device when the junction temperature exceeds a critical threshold. This feature protects the device from thermal damage in case of overheating.
* Overcurrent Protection: The device incorporates integrated overcurrent protection, automatically switching off the power in the event of an overcurrent condition. This feature helps prevent damage to the power switch and other connected components.
* Short-Circuit Protection: In case of a short circuit, the VN920DSPTR-E will automatically detect the issue and disable the output to protect both the device and the circuit.
* Under-Voltage Lockout (UVLO): The VN920DSPTR-E is designed to disable its output if the supply voltage falls below a certain threshold, ensuring that the device only operates when a sufficient voltage is present for proper functionality.
* Reverse Polarity Protection: The device is designed to handle reverse battery situations, where the input voltage polarity is connected incorrectly, protecting the circuit from reverse voltage damage.

## Thermal and Reliability

* Operating Temperature Range: The VN920DSPTR-E operates in a wide temperature range from -40°C to 150°C, making it suitable for use in harsh automotive and industrial environments.
* Thermal Shutdown: As mentioned, the device has a built-in thermal shutdown feature to prevent it from overheating in case of thermal overload. This feature helps ensure the longevity and safety of the system.
* Thermal Resistance: The junction-to-case thermal resistance is typically 1.5°C/W, which indicates how efficiently the device can dissipate heat. Lower thermal resistance contributes to better heat dissipation and more reliable operation.
* Package Type: The VN920DSPTR-E comes in a compact PowerSO-10 package, which helps minimize board space and facilitates integration into smaller designs.

## Control Interface

* Gate Control Voltage: The gate of the VN920DSPTR-E is controlled by a standard logic-level voltage, typically around 3.3 V or 5 V, making it compatible with various microcontrollers and digital control systems.
* Logic-Level Input: The input control signal is compatible with logic levels (TTL/CMOS), making it easy to interface with various control circuits and systems, including microcontrollers and digital logic circuits.

## Applications

The VN920DSPTR-E is designed for a variety of applications where efficient power switching and protection are necessary. Some common use cases include:

* Automotive Applications: The device is ideal for automotive power management systems, such as controlling automotive lighting, motor control for windows, wipers, or actuators, and other power circuits requiring robust switching.
* Industrial Systems: It can be used in industrial machinery and equipment for controlling high-power actuators, sensors, and motors where reliable switching and protection are required.
* Consumer Electronics: The VN920DSPTR-E can be used in consumer electronics that require high-current switching, such as power supplies and motor control in home appliances.
* Power Distribution: The device is also suitable for power distribution and load control systems where high current and voltage switching is needed, such as in power inverters and energy management systems.
* Relay Replacement: In applications requiring fast switching, such as remote-controlled circuits, the VN920DSPTR-E can serve as a solid-state relay replacement.

## Conclusion

The VN920DSPTR-E from STMicroelectronics is a highly reliable and efficient integrated power switch designed to handle high current and voltage with integrated protection features, making it ideal for automotive, industrial, and consumer applications. Its wide voltage range, low on-resistance, and robust protection mechanisms such as overcurrent, thermal, and reverse polarity protection ensure long-term reliability and safe operation in demanding environments. With its compact package, low power consumption, and efficient switching capabilities, the VN920DSPTR-E is an excellent choice for high-performance, high-reliability power management solutions.
VN920DSPTR-E Compare Parts
  • VN920DSPTR-E vs VN9D30Q100FTR
  • VN920DSPTR-E vs VN920SPTR-E
  • VN920DSPTR-E vs VN920SP13TR
  • VN920DSPTR-E vs VN920SP-E
  • VN920DSPTR-E vs VN920SP
  • VN920DSPTR-E vs VN920SOTR-E
  • VN920DSPTR-E vs VN920SO13TR
  • VN920DSPTR-E vs VN920SO-E
  • VN920DSPTR-E vs VN920SO
  • VN920DSPTR-E vs VN920PEPTR-E
  • VN920DSPTR-E vs VN920PEP-E
  • VN920DSPTR-E vs VN920DSP13TR
  • VN920DSPTR-E vs VN920B5HTR-E
  • VN920DSPTR-E vs VN920-12-E
  • VN920DSPTR-E vs VN920(012Y)
  • VN920DSPTR-E vs VN9008AJTR
  • VN920DSPTR-E vs VN9004AJTR
  • VN920DSPTR-E vs VN9D5D20FTR
  • VN920DSPTR-E vs VN9006AJTR
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!