☰
VNL5030JTR-E
VNL5030JTR-E
Active
Description:  IC PWR DRVR N-CHAN 1:1 PWRSSO12
Manufacturer:  STMicroelectronics
History Price: $2.42000
In Stock: 32520
VNL5030JTR-E Specification
Specification
Part No
VNL5030JTR-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
OMNIFET III, VIPower
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
Low Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
36V (Max)
Voltage - Supply (Vcc/Vdd)
-
Current - Output (Max)
25A
Rds On (Typ)
30mOhm (Max)
Input Type
Non-Inverting
Features
Auto Restart, Status Flag
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
PowerSSO-12
Package / Case
12-LSOP (0.154", 3.90mm Width) Exposed Pad
VNL5030JTR-E PDF Datasheet
VNL5030JTR-E Related Parts
VNL5030S5-E
VNL5030S5-E
STMicroelectronics
IC DVR LOW-SIDE OMNI III 8SOIC
VNL5030S5TR-E
VNL5030S5TR-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNL5050N3TR-E
VNL5050N3TR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 SOT223
VNL5050S5-E
VNL5050S5-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNL5050S5TR-E
VNL5050S5TR-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNL5090N3TR-E
VNL5090N3TR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 SOT223
VNL5090S5-E
VNL5090S5-E
STMicroelectronics
IC DVR LOW-SIDE OMNI III 8SOIC
VNL5090S5TR-E
VNL5090S5TR-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNL5160N3TR-E
VNL5160N3TR-E
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 SOT223
VNL5160S5-E
VNL5160S5-E
STMicroelectronics
IC SW LOW SIDE 1CH 5A 8SOIC
VNL5160S5TR-E
VNL5160S5TR-E
STMicroelectronics
IC PWR SWITCH N-CHANNEL 1:1 8SO
VNL5300S5-E
VNL5300S5-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNL5030JTR-E Description
The VNL5030JTR-E is a specific type of low-side N-channel MOSFET from STMicroelectronics, designed for use in a variety of electronic applications. Below is a detailed overview of its specifications, features, and typical applications:

## Overview

The VNL5030JTR-E is part of STMicroelectronics’ V-series MOSFETs, which are known for their high performance and reliability in switching applications. This device is optimized for low-side switching, making it ideal for controlling loads in various electronic circuits.

## Key Specifications

1. Type: N-channel MOSFET
2. Package: SOT-23-5
3. Drain-Source Voltage (Vds): 30V
4. Continuous Drain Current (Id): 5A
5. Gate-Source Voltage (Vgs): ±20V
6. Rds(on): Typically 25 mΩ at Vgs = 10V
7. Gate Threshold Voltage (Vgs(th)): 1.0V to 2.5V
8. Power Dissipation (Pd): 1.25W
9. Junction Temperature Range (Tj): -55°C to +150°C
10. Total Gate Charge (Qg): 10.2 nC (at Vgs = 10V)

## Features

1. Low On-Resistance: The VNL5030JTR-E has a low Rds(on), which minimizes power loss and heat generation when the MOSFET is in the “on” state. This feature is crucial for efficiency in switching applications.

2. High Current Capability: With a maximum continuous drain current of 5A, the device can handle substantial load currents, making it suitable for applications requiring higher power handling.

3. Low Gate Drive Voltage: The gate threshold voltage is relatively low, enabling the MOSFET to turn on with a lower gate drive voltage. This characteristic is beneficial for compatibility with low-voltage control signals.

4. Enhanced Thermal Performance: The MOSFET is designed to operate reliably over a wide temperature range, up to 150°C junction temperature. Its thermal management features ensure stable performance in demanding environments.

5. Fast Switching: The device features low total gate charge, which allows for faster switching times. This is advantageous for high-frequency applications where switching speed is crucial.

6. Compact Package: The SOT-23-5 package is compact and surface-mount, which saves board space and is suitable for automated assembly processes.

## Applications

1. Power Management: Ideal for use in power management circuits where efficient switching and control of power are required.

2. Automotive Electronics: Suitable for automotive applications that demand robust performance and reliability under varying conditions.

3. Consumer Electronics: Used in various consumer electronic devices where space-saving and efficient switching are important.

4. Industrial Control: Effective for controlling motors, relays, and other inductive loads in industrial control systems.

5. Battery-Powered Devices: The low on-resistance and efficient switching characteristics make it suitable for battery-operated devices, enhancing battery life by reducing power loss.

## Summary

The VNL5030JTR-E is a versatile N-channel MOSFET offering high current capability, low on-resistance, and fast switching performance. Its compact SOT-23-5 package and broad temperature range make it suitable for a wide range of applications, from consumer electronics to industrial and automotive systems. STMicroelectronics’ design ensures that the MOSFET meets the demands of modern electronic circuits, providing both reliability and efficiency.
VNL5030JTR-E Compare Parts
  • VNL5030JTR-E vs VNLD5300-E
  • VNL5030JTR-E vs VNLD5160TR-E
  • VNL5030JTR-E vs VNLD5090TR-E
  • VNL5030JTR-E vs VNLD5090-E
  • VNL5030JTR-E vs VNL5300S5TR-E
  • VNL5030JTR-E vs VNL5300S5-E
  • VNL5030JTR-E vs VNL5160S5TR-E
  • VNL5030JTR-E vs VNL5160S5-E
  • VNL5030JTR-E vs VNL5160N3TR-E
  • VNL5030JTR-E vs VNL5090S5TR-E
  • VNL5030JTR-E vs VNL5090S5-E
  • VNL5030JTR-E vs VNL5090N3TR-E
  • VNL5030JTR-E vs VNL5050S5TR-E
  • VNL5030JTR-E vs VNL5050S5-E
  • VNL5030JTR-E vs VNL5050N3TR-E
  • VNL5030JTR-E vs VNL5030S5TR-E
  • VNL5030JTR-E vs VNL5030S5-E
  • VNL5030JTR-E vs VNL5030J-E
  • Customer Reviews
    4.95 out of 5.00 stars from 102 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos