☰
VNL5050S5-E
VNL5050S5-E
Obsolete
Description:  IC PWR DRIVER N-CHANNEL 1:1 8SO
Manufacturer:  STMicroelectronics
Datasheet:   VNL5050S5-E Datasheet
History Price: Obsolete
In Stock: 31360
VNL5050S5-E Specification
Specification
Part No
VNL5050S5-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
OMNIFET III, VIPower
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
Low Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
36V (Max)
Voltage - Supply (Vcc/Vdd)
3.5V ~ 5.5V
Current - Output (Max)
19A
Rds On (Typ)
50mOhm (Max)
Input Type
Non-Inverting
Features
Auto Restart, Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
8-SOIC
Package / Case
8-SOIC (0.154", 3.90mm Width)
VNL5050S5-E PDF Datasheet
VNL5050S5-E Related Parts
VNL5030JTR-E
VNL5030JTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VNL5030S5-E
VNL5030S5-E
STMicroelectronics
IC DVR LOW-SIDE OMNI III 8SOIC
VNL5030S5TR-E
VNL5030S5TR-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNL5050N3TR-E
VNL5050N3TR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 SOT223
VNL5050S5TR-E
VNL5050S5TR-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNL5090N3TR-E
VNL5090N3TR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 SOT223
VNL5090S5-E
VNL5090S5-E
STMicroelectronics
IC DVR LOW-SIDE OMNI III 8SOIC
VNL5090S5TR-E
VNL5090S5TR-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNL5160N3TR-E
VNL5160N3TR-E
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 SOT223
VNL5160S5-E
VNL5160S5-E
STMicroelectronics
IC SW LOW SIDE 1CH 5A 8SOIC
VNL5160S5TR-E
VNL5160S5TR-E
STMicroelectronics
IC PWR SWITCH N-CHANNEL 1:1 8SO
VNL5300S5-E
VNL5300S5-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNL5050S5-E Compare Parts
  • VNL5050S5-E vs VNLD5300-E
  • VNL5050S5-E vs VNLD5160TR-E
  • VNL5050S5-E vs VNLD5090TR-E
  • VNL5050S5-E vs VNLD5090-E
  • VNL5050S5-E vs VNL5300S5TR-E
  • VNL5050S5-E vs VNL5300S5-E
  • VNL5050S5-E vs VNL5160S5TR-E
  • VNL5050S5-E vs VNL5160S5-E
  • VNL5050S5-E vs VNL5160N3TR-E
  • VNL5050S5-E vs VNL5090S5TR-E
  • VNL5050S5-E vs VNL5090S5-E
  • VNL5050S5-E vs VNL5090N3TR-E
  • VNL5050S5-E vs VNL5050S5TR-E
  • VNL5050S5-E vs VNL5050N3TR-E
  • VNL5050S5-E vs VNL5030S5TR-E
  • VNL5050S5-E vs VNL5030S5-E
  • VNL5050S5-E vs VNL5030JTR-E
  • VNL5050S5-E vs VNL5030J-E
  • Customer Reviews
    4.95 out of 5.00 stars from 158 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos