☰
VNP10N06FI
VNP10N06FI
Obsolete
Description:  IC PWR DRIVER N-CHAN 1:1 TO220FP
Manufacturer:  STMicroelectronics
Datasheet:   VNP10N06FI Datasheet
History Price: Obsolete
In Stock: 28880
VNP10N06FI Specification
Specification
Part No
VNP10N06FI
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
OMNIFET, VIPower
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
Low Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
-
Voltage - Supply (Vcc/Vdd)
-
Current - Output (Max)
6A
Rds On (Typ)
150mOhm
Input Type
Non-Inverting
Features
-
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature
-
Mounting Type
Through Hole
Supplier Device Package
TO-220FP
Package / Case
TO-220-3 Full Pack
VNP10N06FI PDF Datasheet
VNP10N06FI Related Parts
VNP10N06
VNP10N06
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 TO220AB
VNP10N06-E
VNP10N06-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 TO220AB
VNP10N07
VNP10N07
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 TO220AB
VNP10N07-E
VNP10N07-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 TO220AB
VNP10N07FI
VNP10N07FI
STMicroelectronics
IC PWR DRVR N-CH 1:1 ISOWATT220
VNP10N07FI-E
VNP10N07FI-E
STMicroelectronics
IC PWR DRVR N-CH 1:1 ISOWATT220
VNP14N04
VNP14N04
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 TO220AB
VNP14N04-E
VNP14N04-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 TO220AB
VNP14N04FI
VNP14N04FI
STMicroelectronics
IC PWR DRVR N-CH 1:1 ISOWATT220
VNP14NV04
VNP14NV04
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 TO220AB
VNP14NV04-E
VNP14NV04-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 TO220AB
VNP20N07
VNP20N07
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 TO220AB
VNP10N06FI Compare Parts
  • VNP10N06FI vs VNP7N04
  • VNP10N06FI vs VNP5N07FI
  • VNP10N06FI vs VNP5N07-E
  • VNP10N06FI vs VNP5N07
  • VNP10N06FI vs VNP49N04FI-E
  • VNP10N06FI vs VNP49N04FI
  • VNP10N06FI vs VNP49N04-E
  • VNP10N06FI vs VNP49N04
  • VNP10N06FI vs VNP35NV04-E
  • VNP10N06FI vs VNP35NV04
  • VNP10N06FI vs VNP35N07FI
  • VNP10N06FI vs VNP35N07-E
  • VNP10N06FI vs VNP35N07
  • VNP10N06FI vs VNP28N04FI
  • VNP10N06FI vs VNP28N04
  • VNP10N06FI vs VNP20N07FI
  • VNP10N06FI vs VNP20N07-E
  • VNP10N06FI vs VNP20N07
  • VNP10N06FI vs VNP14NV04-E
  • VNP10N06FI vs VNP14NV04
  • VNP10N06FI vs VNP14N04FI
  • VNP10N06FI vs VNP14N04-E
  • VNP10N06FI vs VNP14N04
  • VNP10N06FI vs VNP10N07FI-E
  • VNP10N06FI vs VNP10N07FI
  • VNP10N06FI vs VNP10N07-E
  • VNP10N06FI vs VNP10N07
  • VNP10N06FI vs VNP10N06-E
  • VNP10N06FI vs VNP10N06
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable