Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ STMicroelectronics VNP10N07FI-E
VNP10N07FI-E
Obsolete
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR DRVR N-CH 1:1 ISOWATT220
Manufacturer:
STMicroelectronics
Datasheet:
VNP10N07FI-E Datasheet
History Price: Obsolete
In Stock: 43920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
VNP10N07FI-E Specification
Specification
Part No
VNP10N07FI-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
OMNIFET, VIPower
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
Low Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
55V (Max)
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
14A
Rds On (Typ)
100mOhm (Max)
Input Type
Non-Inverting
Features
-
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature
-
Mounting Type
Through Hole
Supplier Device Package
ISOWATT-220
Package / Case
ISOWATT-220-3
VNP10N07FI-E PDF Datasheet
VNP10N07FI-E Datasheet
Click and Download: VNP10N07FI-E Datasheet
VNP10N07FI-E Related Parts
VNP10N06
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 TO220AB
VNP10N06-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 TO220AB
VNP10N06FI
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 TO220FP
VNP10N07
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 TO220AB
VNP10N07-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 TO220AB
VNP10N07FI
STMicroelectronics
IC PWR DRVR N-CH 1:1 ISOWATT220
VNP14N04
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 TO220AB
VNP14N04-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 TO220AB
VNP14N04FI
STMicroelectronics
IC PWR DRVR N-CH 1:1 ISOWATT220
VNP14NV04
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 TO220AB
VNP14NV04-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 TO220AB
VNP20N07
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 TO220AB
VNP10N07FI-E Compare Parts
VNP10N07FI-E vs VNP7N04
VNP10N07FI-E vs VNP5N07FI
VNP10N07FI-E vs VNP5N07-E
VNP10N07FI-E vs VNP5N07
VNP10N07FI-E vs VNP49N04FI-E
VNP10N07FI-E vs VNP49N04FI
VNP10N07FI-E vs VNP49N04-E
VNP10N07FI-E vs VNP49N04
VNP10N07FI-E vs VNP35NV04-E
VNP10N07FI-E vs VNP35NV04
VNP10N07FI-E vs VNP35N07FI
VNP10N07FI-E vs VNP35N07-E
VNP10N07FI-E vs VNP35N07
VNP10N07FI-E vs VNP28N04FI
VNP10N07FI-E vs VNP28N04
VNP10N07FI-E vs VNP20N07FI
VNP10N07FI-E vs VNP20N07-E
VNP10N07FI-E vs VNP20N07
VNP10N07FI-E vs VNP14NV04-E
VNP10N07FI-E vs VNP14NV04
VNP10N07FI-E vs VNP14N04FI
VNP10N07FI-E vs VNP14N04-E
VNP10N07FI-E vs VNP14N04
VNP10N07FI-E vs VNP10N07FI
VNP10N07FI-E vs VNP10N07-E
VNP10N07FI-E vs VNP10N07
VNP10N07FI-E vs VNP10N06FI
VNP10N07FI-E vs VNP10N06-E
VNP10N07FI-E vs VNP10N06
Customer Reviews
4.95 out of 5.00 stars from 183 customer reviews from all over the world
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable