TS9011KCY RMG
TS9011KCY RMG
Active
Description:  IC REG LINEAR 2.5V 250MA SOT89
Manufacturer:  Taiwan Semiconductor
History Price: $0.26682
In Stock: 3600
TS9011KCY RMG Specification
Specification
Part No
TS9011KCY RMG
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Taiwan Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
12V
Voltage - Output (Min/Fixed)
2.5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.7V @ 160mA
Current - Output
250mA
Current - Quiescent (Iq)
5 μA
Current - Supply (Max)
-
PSRR
30dB (100kHz)
Control Features
Current Limit, Reset
Protection Features
Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
TO-243AA
Supplier Device Package
SOT-89
TS9011KCY RMG PDF Datasheet
TS9011KCY RMG Related Parts
TS90115CX RFG
TS90115CX RFG
Taiwan Semiconductor
IC REG LINEAR 5V 250MA SOT23
TS90115CY RMG
TS90115CY RMG
Taiwan Semiconductor
IC REG LINEAR 5V 250MA SOT89
TS9011DCX RFG
TS9011DCX RFG
Taiwan Semiconductor
IC REG LINEAR 1.8V 250MA SOT23
TS9011DCY RMG
TS9011DCY RMG
Taiwan Semiconductor
IC REG LINEAR 1.8V 250MA SOT89
TS9011KCX RFG
TS9011KCX RFG
Taiwan Semiconductor
IC REG LINEAR 2.5V 250MA SOT23
TS9011PCY RMG
TS9011PCY RMG
Taiwan Semiconductor
IC REG LINEAR 3V 250MA SOT89
TS9011SCX RFG
TS9011SCX RFG
Taiwan Semiconductor
IC REG LINEAR 3.3V 250MA SOT23
TS9011SCY RMG
TS9011SCY RMG
Taiwan Semiconductor
IC REG LINEAR 3.3V 250MA SOT89
TS9013KCW RPG
TS9013KCW RPG
Taiwan Semiconductor
IC REG LINEAR 2.5V 500MA SOT223
TS9013SCY RMG
TS9013SCY RMG
Taiwan Semiconductor
IC REG LINEAR 3.3V 500MA SOT89
TS9015CX5 RFG
TS9015CX5 RFG
Taiwan Semiconductor
IC REG LIN POS ADJ 300MA SOT25
TS90115CX
TS90115CX
Taiwan Semiconductor
250MA 5V LOW QUIESCENT CURRENT C
TS9011KCY RMG Description
The Taiwan Semiconductor TS9011KCY RMG is a high-performance, low-power operational amplifier designed for a variety of applications, including signal conditioning, data acquisition, and audio processing. This op-amp is known for its precision, low noise, and wide bandwidth, making it suitable for both consumer and industrial applications. Below is a detailed overview of its specifications, features, and applications.

## Overview

The TS9011KCY RMG is a single operational amplifier that operates on a wide supply voltage range and is optimized for low power consumption. It is designed to provide high performance in a compact package, making it ideal for space-constrained applications.

## Key Specifications

1. Supply Voltage (V+ to V-):
- The TS9011KCY RMG operates with a supply voltage range of ±2.5V to ±15V, allowing for flexibility in various circuit designs.

2. Input Offset Voltage (V_os):
- The typical input offset voltage is 0.5 mV, with a maximum of 2 mV. This low offset voltage is crucial for precision applications where accuracy is paramount.

3. Input Bias Current (I_b):
- The input bias current is typically 10 nA, which minimizes the impact on the input signal, especially in high-impedance applications.

4. Gain Bandwidth Product (GBP):
- The gain bandwidth product is 1 MHz, indicating the frequency range over which the amplifier can provide gain. This makes it suitable for a variety of signal processing tasks.

5. Slew Rate (SR):
- The slew rate is typically 0.3 V/µs, which defines how quickly the output can respond to changes in the input signal. This is important for applications involving fast signal changes.

6. Common-Mode Rejection Ratio (CMRR):
- The CMRR is typically 100 dB, indicating the op-amp%27s ability to reject common-mode signals, which is essential for differential signal applications.

7. Power Supply Rejection Ratio (PSRR):
- The PSRR is typically 100 dB, which shows how well the op-amp can reject variations in the supply voltage, ensuring stable performance.

8. Operating Temperature Range:
- The TS9011KCY RMG is rated for an operating temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications.

9. Package Type:
- The device is available in a small SOT-23-5 package, which is ideal for space-constrained applications.

## Features

- Low Power Consumption: The TS9011KCY RMG is designed for low power operation, making it ideal for battery-powered devices and applications where energy efficiency is critical.
- High Precision: With low offset voltage and low drift, the TS9011KCY RMG is designed for high-precision applications.
- Wide Bandwidth: The op-amp%27s gain bandwidth product allows it to handle a wide range of frequencies, making it suitable for various signal processing tasks.
- Compact Size: The SOT-23-5 package allows for space-efficient designs, making it suitable for applications with limited board space.

## Applications

- Signal Conditioning: The TS9011KCY RMG is commonly used in signal conditioning applications, where it amplifies and processes signals from sensors and transducers.
- Data Acquisition Systems: This operational amplifier is suitable for use in data acquisition systems, providing the necessary amplification and signal processing for accurate measurements.
- Audio Processing: The device can be utilized in audio applications, where low noise and high fidelity are essential for quality sound reproduction.
- Portable Devices: With its low power consumption, the TS9011KCY RMG is ideal for use in portable and battery-operated devices.
- Industrial Automation: The op-amp is used in industrial control systems for signal processing and control applications.

## Conclusion

The Taiwan Semiconductor TS9011KCY RMG is a versatile and high-performance operational amplifier that meets the demands of modern electronic applications. With its impressive specifications, including low power consumption, high precision, and wide bandwidth, it is well-suited for a variety of applications ranging from signal conditioning to audio processing. When selecting an operational amplifier, it is essential to consider the specific requirements of the application to ensure optimal performance and reliability.
TS9011KCY RMG Compare Parts
  • TS9011KCY RMG vs TS9013SCY RMG
  • TS9011KCY RMG vs TS9013KCW RPG
  • TS9011KCY RMG vs TS9011SCY RMG
  • TS9011KCY RMG vs TS9011SCX RFG
  • TS9011KCY RMG vs TS9011PCY RMG
  • TS9011KCY RMG vs TS9011KCX RFG
  • TS9011KCY RMG vs TS9011DCY RMG
  • TS9011KCY RMG vs TS9011DCX RFG
  • TS9011KCY RMG vs TS90115CY RMG
  • TS9011KCY RMG vs TS90115CX RFG
  • TS9011KCY RMG vs TS9015CX5
  • TS9011KCY RMG vs TS9013SCY
  • TS9011KCY RMG vs TS9013SCW RPG
  • TS9011KCY RMG vs TS9013KCW
  • TS9011KCY RMG vs TS90135CW RPG
  • TS9011KCY RMG vs TS9011SCY
  • TS9011KCY RMG vs TS9011SCX
  • TS9011KCY RMG vs TS9011KCY
  • TS9011KCY RMG vs TS9011KCX
  • TS9011KCY RMG vs TS9011DCY
  • TS9011KCY RMG vs TS9011DCX
  • TS9011KCY RMG vs TS90115CY
  • TS9011KCY RMG vs TS90115CX
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets