Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Taiwan Semiconductor TS9011SCY RMG
TS9011SCY RMG
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 3.3V 250MA SOT89
Manufacturer:
Taiwan Semiconductor
Datasheet:
TS9011SCY RMG Datasheet
History Price: $0.77000
In Stock: 35600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TS9011SCY RMG Specification
Specification
Part No
TS9011SCY RMG
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Taiwan Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
12V
Voltage - Output (Min/Fixed)
3.3V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.65V @ 200mA
Current - Output
250mA
Current - Quiescent (Iq)
5 μA
Current - Supply (Max)
-
PSRR
30dB (100kHz)
Control Features
Current Limit, Reset
Protection Features
Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
TO-243AA
Supplier Device Package
SOT-89
TS9011SCY RMG PDF Datasheet
TS9011SCY RMG Datasheet
Click and Download: TS9011SCY RMG Datasheet
TS9011SCY RMG Related Parts
TS90115CX RFG
Taiwan Semiconductor
IC REG LINEAR 5V 250MA SOT23
TS90115CY RMG
Taiwan Semiconductor
IC REG LINEAR 5V 250MA SOT89
TS9011DCX RFG
Taiwan Semiconductor
IC REG LINEAR 1.8V 250MA SOT23
TS9011DCY RMG
Taiwan Semiconductor
IC REG LINEAR 1.8V 250MA SOT89
TS9011KCX RFG
Taiwan Semiconductor
IC REG LINEAR 2.5V 250MA SOT23
TS9011KCY RMG
Taiwan Semiconductor
IC REG LINEAR 2.5V 250MA SOT89
TS9011PCY RMG
Taiwan Semiconductor
IC REG LINEAR 3V 250MA SOT89
TS9011SCX RFG
Taiwan Semiconductor
IC REG LINEAR 3.3V 250MA SOT23
TS9013KCW RPG
Taiwan Semiconductor
IC REG LINEAR 2.5V 500MA SOT223
TS9013SCY RMG
Taiwan Semiconductor
IC REG LINEAR 3.3V 500MA SOT89
TS9015CX5 RFG
Taiwan Semiconductor
IC REG LIN POS ADJ 300MA SOT25
TS90115CX
Taiwan Semiconductor
250MA 5V LOW QUIESCENT CURRENT C
TS9011SCY RMG Compare Parts
TS9011SCY RMG vs TS9013SCY RMG
TS9011SCY RMG vs TS9013KCW RPG
TS9011SCY RMG vs TS9011SCX RFG
TS9011SCY RMG vs TS9011PCY RMG
TS9011SCY RMG vs TS9011KCY RMG
TS9011SCY RMG vs TS9011KCX RFG
TS9011SCY RMG vs TS9011DCY RMG
TS9011SCY RMG vs TS9011DCX RFG
TS9011SCY RMG vs TS90115CY RMG
TS9011SCY RMG vs TS90115CX RFG
TS9011SCY RMG vs TS9015CX5
TS9011SCY RMG vs TS9013SCY
TS9011SCY RMG vs TS9013SCW RPG
TS9011SCY RMG vs TS9013KCW
TS9011SCY RMG vs TS90135CW RPG
TS9011SCY RMG vs TS9011SCY
TS9011SCY RMG vs TS9011SCX
TS9011SCY RMG vs TS9011KCY
TS9011SCY RMG vs TS9011KCX
TS9011SCY RMG vs TS9011DCY
TS9011SCY RMG vs TS9011DCX
TS9011SCY RMG vs TS90115CY
TS9011SCY RMG vs TS90115CX
Customer Reviews
4.95 out of 5.00 stars from 112 customer reviews from all over the world
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets