1P1G125QDCKRG4Q1
1P1G125QDCKRG4Q1
Active
Description:  IC BUF NON-INVERT 5.5V SC70-5
Manufacturer:  Texas Instruments
History Price: $0.52000
In Stock: 7960
1P1G125QDCKRG4Q1 Specification
Specification
Part No
1P1G125QDCKRG4Q1
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
Automotive, AEC-Q100, 74LVC
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Buffer, Non-Inverting
Number of Elements
1
Number of Bits per Element
1
Input Type
-
Output Type
3-State
Current - Output High, Low
24mA, 24mA
Voltage - Supply
1.65V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
5-TSSOP, SC-70-5, SOT-353
Supplier Device Package
SC-70-5
1P1G125QDCKRG4Q1 PDF Datasheet
1P1G125QDCKRG4Q1 Related Parts
1P1G125QDCKRQ1
1P1G125QDCKRQ1
Texas Instruments
IC BUF NON-INVERT 5.5V SC70-5
1P1G125QDRYRQ1
1P1G125QDRYRQ1
Texas Instruments
IC BUFFER NON-INVERT 5.5V 6SON
1P1G126QDBVRQ1
1P1G126QDBVRQ1
Texas Instruments
IC BUF NON-INVERT 5.5V SOT23-5
1P1G126QDRYRQ1
1P1G126QDRYRQ1
Texas Instruments
IC BUFFER NON-INVERT 5.5V 6SON
1P1G126QYEPR
1P1G126QYEPR
Texas Instruments
IC BUF NON-INVERT 5.5V 5DSBGA
1P1G126DBVRBO
1P1G126DBVRBO
Texas Instruments
PROTOTYPE
1P1G125QDCKRG4Q1 Description
Overview of Texas Instruments 1P1G125QDCKRG4Q1

The Texas Instruments 1P1G125QDCKRG4Q1 is a high-speed, single-channel, low-voltage level shifter designed for interfacing between different voltage domains in digital systems. This device is particularly useful in applications where signals need to be translated between different logic levels, such as in mixed-signal systems, microcontroller interfaces, and communication protocols. The 1P1G125 is known for its fast switching speeds, low power consumption, and robust performance, making it an ideal choice for modern electronic designs.

Key Specifications

- Supply Voltage Range: The device operates over a supply voltage range of 1.2 V to 3.6 V for the high side and 0.9 V to 3.6 V for the low side, providing flexibility for various applications.
- Input Voltage Range: The input voltage range is from 0 V to VCC, allowing it to handle a wide variety of input signals.
- Output Voltage Levels: The output voltage levels are compatible with the supply voltage, ensuring proper logic level translation between different voltage domains.
- Propagation Delay: The typical propagation delay is around 3.5 ns, enabling high-speed signal transmission.
- Operating Temperature Range: The device is rated for operation over a temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.
- Power Consumption: The device features low power consumption, typically around 1 µA in standby mode, making it suitable for battery-operated applications.

Features

- Bidirectional Level Shifting: The 1P1G125 supports bidirectional level shifting, allowing signals to be translated in both directions, which is essential for many communication protocols.
- Low Voltage Operation: The device is designed to operate at low voltage levels, making it ideal for interfacing with modern low-power digital devices.
- Fast Switching Speeds: With a fast switching speed, the 1P1G125 can handle high-frequency signals, making it suitable for high-speed applications.
- Compact Package Size: The device is available in a QFN-8 package, which is compact and suitable for space-constrained applications.
- Integrated ESD Protection: The 1P1G125 includes integrated electrostatic discharge (ESD) protection, enhancing its reliability in various environments.

Applications

The 1P1G125QDCKRG4Q1 is widely used in various applications, including:

- Microcontroller Interfaces: It is commonly used to interface microcontrollers with different voltage levels, ensuring proper communication between devices.
- Communication Protocols: The device is suitable for level shifting in communication protocols such as I2C, SPI, and UART, where different devices may operate at different voltage levels.
- Mixed-Signal Systems: The 1P1G125 is ideal for mixed-signal systems where analog and digital signals need to be translated between different voltage domains.
- Consumer Electronics: The device can be found in consumer electronics, such as smartphones and tablets, where multiple voltage levels are present.

Performance Characteristics

- Signal Integrity: The 1P1G125 is designed to maintain high signal integrity, ensuring reliable data transmission even at high speeds.
- Noise Immunity: The device features good noise immunity, allowing it to operate effectively in electrically noisy environments.
- Thermal Performance: The 1P1G125 is designed to handle thermal dissipation effectively, ensuring stable operation under varying load conditions.

Conclusion

The Texas Instruments 1P1G125QDCKRG4Q1 is a versatile and high-performance level shifter that provides efficient signal translation between different voltage domains. With its wide supply voltage range, fast switching speeds, and low power consumption, the 1P1G125 is an excellent choice for engineers looking to implement reliable level shifting solutions in their designs. Its robust features and performance characteristics make it suitable for a variety of applications, from microcontroller interfaces to communication protocols, ensuring it meets the demands of modern electronic systems.
1P1G125QDCKRG4Q1 Compare Parts
  • 1P1G125QDCKRG4Q1 vs 1P1G126QDRYRQ1
  • 1P1G125QDCKRG4Q1 vs 1P1G126QDBVRQ1
  • 1P1G125QDCKRG4Q1 vs 1P1G125QDRYRQ1
  • 1P1G125QDCKRG4Q1 vs 1P1G125QDCKRQ1
  • 1P1G125QDCKRG4Q1 vs 1P1G126DBVRBO
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund
    Valeria Jimena
    Spain
    5 stars
    2026-04-02 06:38
    Original brand new, good quality.
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.