5962-8670404XA
5962-8670404XA
Active
Description:  UC1845 CURRENT MODE PWM CONTROLL
Manufacturer:  Texas Instruments
History Price: $28.00000
In Stock: 12760
5962-8670404XA Specification
Specification
Part No
5962-8670404XA
Category
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
-
Function
-
Output Configuration
-
Topology
-
Number of Outputs
-
Output Phases
-
Voltage - Supply (Vcc/Vdd)
-
Frequency - Switching
-
Duty Cycle (Max)
-
Synchronous Rectifier
-
Clock Sync
-
Serial Interfaces
-
Control Features
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
5962-8670404XA PDF Datasheet
5962-8670404XA Related Parts
5962-8670401PA
5962-8670401PA
Texas Instruments
UC1842 CURRENT MODE PWM CONTROLL
5962-8670403XA
5962-8670403XA
Texas Instruments
UC1844 CURRENT MODE PWM CONTROLL
5962-8670404PA
5962-8670404PA
Texas Instruments
UC1845 CURRENT MODE PWM CONTROLL
5962-8670405PA
5962-8670405PA
Texas Instruments
UC1842A CURRENT MODE PWM CONTROL
5962-8670406VPA
5962-8670406VPA
Texas Instruments
UC1843A-SP CURRENT MODE PWM CONT
5962-8670407PA
5962-8670407PA
Texas Instruments
UC1844A CURRENT MODE PWM CONTROL
5962-8670408XA
5962-8670408XA
Texas Instruments
UC1845A CURRENT MODE PWM CONTROL
5962-8670409VPA
5962-8670409VPA
Texas Instruments
UC1843A - CURRENT MODE PWM CONTR
5962-8680601V2A
5962-8680601V2A
Texas Instruments
UC1846 - CURRENT-MODE PWM CONTRO
5962-8680603VEA
5962-8680603VEA
Texas Instruments
IC REG CTRLR MULT TOP 16CDIP
5962-8768101QFA
5962-8768101QFA
Texas Instruments
UC1825 HIGH SPEED PWM CONTROLLER
5962-8768101V2A
5962-8768101V2A
Texas Instruments
UC1825-SP HIGH SPEED PWM CONTROL
5962-8670404XA Description
Overview of Texas Instruments 5962-8670404XA

The Texas Instruments 5962-8670404XA is a high-performance operational amplifier designed for military and aerospace applications. This device is part of the military-grade series, ensuring reliability and robustness in demanding environments. It is particularly suited for applications requiring precision signal processing, low noise, and high stability.

Key Specifications

- Type: Precision Operational Amplifier
- Supply Voltage: The operational amplifier operates with a dual supply voltage range of ±5V to ±15V, providing flexibility for various circuit designs.
- Input Offset Voltage: The typical input offset voltage is around 0.5 mV, which is crucial for applications requiring high accuracy.
- Input Bias Current: The input bias current is typically 10 nA, minimizing the impact on the input signal and enhancing performance in high-impedance applications.
- Gain Bandwidth Product: The gain bandwidth product is approximately 1 MHz, allowing for effective amplification of signals across a wide frequency range.
- Slew Rate: The slew rate is about 0.5 V/µs, which is adequate for many audio and signal processing applications, ensuring fast response to input changes.
- Common Mode Rejection Ratio (CMRR): The CMRR is typically 100 dB, providing excellent rejection of common-mode signals and enhancing the accuracy of differential measurements.
- Power Supply Rejection Ratio (PSRR): The PSRR is around 100 dB, ensuring stable operation despite variations in supply voltage.

Performance Characteristics

The 5962-8670404XA is designed to deliver high precision and low noise performance. Its low input offset voltage and bias current make it ideal for applications where signal integrity is paramount. The operational amplifier features a high open-loop gain, which can be beneficial in feedback configurations to achieve desired gain levels with minimal distortion.

Thermal Characteristics

This operational amplifier is designed to operate effectively over a wide temperature range, typically from -55°C to +125°C. This thermal stability is essential for military and aerospace applications, where components may be exposed to extreme environmental conditions. The device is housed in a hermetically sealed package, further enhancing its reliability in harsh environments.

Applications

The Texas Instruments 5962-8670404XA is suitable for a variety of applications, including:

- Military and Aerospace Systems: Used in avionics, radar systems, and communication equipment where reliability and precision are critical.
- Instrumentation: Ideal for precision measurement systems, data acquisition, and sensor signal conditioning.
- Industrial Control: Employed in control systems requiring accurate signal processing and feedback control.

Conclusion

In conclusion, the Texas Instruments 5962-8670404XA operational amplifier is a robust and high-performance component designed for demanding applications in military and aerospace environments. With its impressive specifications, including low noise, high precision, and wide temperature range, it is an excellent choice for engineers seeking reliable solutions for precision signal processing. Its versatility makes it suitable for a broad spectrum of applications, ensuring optimal performance in critical systems.
5962-8670404XA Compare Parts
  • 5962-8670404XA vs 5962-9453001M2A
  • 5962-8670404XA vs 5962-9451305MPA
  • 5962-8670404XA vs 5962-9451303MPA
  • 5962-8670404XA vs 5962-9451301MPA
  • 5962-8670404XA vs 5962-9326101MEA
  • 5962-8670404XA vs 5962-89920022A
  • 5962-8670404XA vs 5962-89905012A
  • 5962-8670404XA vs 5962-8951106V2A
  • 5962-8670404XA vs 5962-8951105EA
  • 5962-8670404XA vs 5962-8951104EA
  • 5962-8670404XA vs 5962-8951103EA
  • 5962-8670404XA vs 5962-89511032A
  • 5962-8670404XA vs 5962-89511012A
  • 5962-8670404XA vs 5962-8768105VEA
  • 5962-8670404XA vs 5962-8768104VEA
  • 5962-8670404XA vs 5962-8768104V2A
  • 5962-8670404XA vs 5962-8768102XA
  • 5962-8670404XA vs 5962-8768102EA
  • 5962-8670404XA vs 5962-8768101VEA
  • 5962-8670404XA vs 5962-8768101V2A
  • 5962-8670404XA vs 5962-8768101QFA
  • 5962-8670404XA vs 5962-8680603VEA
  • 5962-8670404XA vs 5962-8680601V2A
  • 5962-8670404XA vs 5962-8670409VPA
  • 5962-8670404XA vs 5962-8670408XA
  • 5962-8670404XA vs 5962-8670407PA
  • 5962-8670404XA vs 5962-8670406VPA
  • 5962-8670404XA vs 5962-8670405PA
  • 5962-8670404XA vs 5962-8670404PA
  • 5962-8670404XA vs 5962-8670403XA
  • 5962-8670404XA vs 5962-8670401PA
  • 5962-8670404XA vs 5962R8768106VYC
  • 5962-8670404XA vs 5962R8768106V9A
  • 5962-8670404XA vs 5962R8670412VYC
  • 5962-8670404XA vs 5962R8670412V9A
  • 5962-8670404XA vs 5962R1822204VXC
  • 5962-8670404XA vs 5962R1822204V9A
  • 5962-8670404XA vs 5962R1822203VXC
  • 5962-8670404XA vs 5962R1822203V9A
  • 5962-8670404XA vs 5962R1822202VXC
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.