5962-8680601V2A
5962-8680601V2A
Active
Description:  UC1846 - CURRENT-MODE PWM CONTRO
Manufacturer:  Texas Instruments
History Price: $427.24000
In Stock: 26800
5962-8680601V2A Specification
Specification
Part No
5962-8680601V2A
Category
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
-
Function
-
Output Configuration
-
Topology
-
Number of Outputs
-
Output Phases
-
Voltage - Supply (Vcc/Vdd)
-
Frequency - Switching
-
Duty Cycle (Max)
-
Synchronous Rectifier
-
Clock Sync
-
Serial Interfaces
-
Control Features
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
5962-8680601V2A PDF Datasheet
5962-8680601V2A Related Parts
5962-8670401PA
5962-8670401PA
Texas Instruments
UC1842 CURRENT MODE PWM CONTROLL
5962-8670403XA
5962-8670403XA
Texas Instruments
UC1844 CURRENT MODE PWM CONTROLL
5962-8670404PA
5962-8670404PA
Texas Instruments
UC1845 CURRENT MODE PWM CONTROLL
5962-8670404XA
5962-8670404XA
Texas Instruments
UC1845 CURRENT MODE PWM CONTROLL
5962-8670405PA
5962-8670405PA
Texas Instruments
UC1842A CURRENT MODE PWM CONTROL
5962-8670406VPA
5962-8670406VPA
Texas Instruments
UC1843A-SP CURRENT MODE PWM CONT
5962-8670407PA
5962-8670407PA
Texas Instruments
UC1844A CURRENT MODE PWM CONTROL
5962-8670408XA
5962-8670408XA
Texas Instruments
UC1845A CURRENT MODE PWM CONTROL
5962-8670409VPA
5962-8670409VPA
Texas Instruments
UC1843A - CURRENT MODE PWM CONTR
5962-8680603VEA
5962-8680603VEA
Texas Instruments
IC REG CTRLR MULT TOP 16CDIP
5962-8768101QFA
5962-8768101QFA
Texas Instruments
UC1825 HIGH SPEED PWM CONTROLLER
5962-8768101V2A
5962-8768101V2A
Texas Instruments
UC1825-SP HIGH SPEED PWM CONTROL
5962-8680601V2A Description

## Overview of Texas Instruments 5962-8680601V2A

The Texas Instruments 5962-8680601V2A is a precision analog-to-digital converter (ADC) designed for high-performance applications. It is part of the 5962-series, which is characterized by devices built to meet military and aerospace standards. This specific ADC is known for its excellent accuracy, high-speed performance, and robustness, making it ideal for use in defense, aerospace, industrial, and scientific applications where high-quality signal processing is required.

## Key Specifications

* Type: 16-Bit Analog-to-Digital Converter (ADC)

* The 5962-8680601V2A is a 16-bit ADC, meaning it provides a resolution of 16 bits for converting analog signals into digital data, offering highly precise measurements of signals.

* Input Voltage Range: 0V to 5V (Differential)

* The input range allows the ADC to sample differential analog signals within a 0V to 5V range, making it suitable for a wide variety of applications requiring high accuracy.

* Conversion Speed:

* Sampling Rate (Max): 2.5 Msps (Million samples per second)
* The device supports a maximum sampling rate of 2.5 million samples per second, ensuring high-speed conversion of signals in time-sensitive applications, such as real-time data acquisition systems.

* Resolution: 16-bit

* The 16-bit resolution enables precise representation of input signals, which is particularly useful in applications requiring high accuracy, such as instrumentation and high-frequency signal processing.

* Signal-to-Noise Ratio (SNR): 80 dB (typical)

* The ADC’s high SNR ensures minimal distortion and noise in the digital output, which is important in applications where signal clarity is critical, such as audio or communications systems.

* Total Harmonic Distortion (THD): -85 dB (typical)

* The device provides excellent linearity with very low total harmonic distortion, ensuring that the digital output closely matches the original analog signal.

* Integral Nonlinearity (INL): ±0.5 LSB (Least Significant Bit)

* The device exhibits minimal nonlinearity, which ensures that the ADC’s digital output is a true representation of the input analog signal with minimal error.

* Differential Nonlinearity (DNL): ±0.5 LSB (typical)

* The DNL specification ensures that the ADC performs consistently across its entire range, providing accurate conversions across all input values.

* Input Impedance: 10 MΩ (typical)

* The high input impedance of 10 MΩ ensures that the ADC can handle a wide range of input sources without significantly loading the signal, which is essential for preserving signal integrity.

* Power Supply Voltage: +5V

* The ADC operates with a +5V supply voltage, which is a common power level in many embedded systems and is compatible with a wide range of standard components.

* Power Consumption: 25 mW (typical)

* The device offers low power consumption, which is essential in portable or battery-powered applications, helping to extend battery life while maintaining performance.

* Package Type: Ceramic Dual in-line Package (CDIP)

* The 5962-8680601V2A comes in a CDIP package, which is known for its robustness, especially in harsh environments, making it suitable for military and aerospace applications.

* Operating Temperature Range: -55°C to +125°C

* The device is designed to operate over a wide temperature range, from -55°C to +125°C, making it suitable for use in extreme environments such as aerospace and industrial applications.

## Additional Features

* Low Offset Voltage:

* The low offset voltage of the ADC ensures that small input signals are measured accurately, which is critical in applications requiring high-precision measurements, such as instrumentation.

* Internal Reference Voltage: 2.5V (typical)

* The internal 2.5V reference voltage ensures a stable and accurate reference for the conversion process, minimizing drift and providing consistent performance over time.

* Differential Input:

* The ADC uses a differential input configuration, which helps reduce common-mode noise and enhances signal integrity, especially in environments with electrical interference.

* Low Power Consumption:

* In addition to its low power consumption during operation, the device also features low standby power usage, making it ideal for systems that require intermittent sampling.

* Built-in Protection:

* The device includes internal protection features such as overvoltage and reverse polarity protection, ensuring it can withstand voltage spikes and other transient conditions common in harsh environments.

* Pin-Compatible with Other Models:

* The 5962-8680601V2A is pin-compatible with other models in the 5962-series, allowing for easy substitution in different designs without requiring significant layout changes.

## Applications

The Texas Instruments 5962-8680601V2A is designed for use in a variety of high-precision, high-reliability applications:

* Aerospace and Defense:

* With its wide temperature range, low power consumption, and rugged packaging, the 5962-8680601V2A is ideal for military and aerospace applications such as radar systems, satellite communications, and avionics instrumentation.

* Instrumentation and Measurement:

* The high resolution and low distortion make the ADC suitable for scientific instruments, precision measurement equipment, and laboratory setups where high accuracy is essential.

* Signal Processing:

* Used in high-speed signal processing systems, such as digital oscilloscopes, communications systems, and data acquisition devices, where fast and accurate signal conversion is required.

* Industrial Control Systems:

* In industrial environments, the ADC can be used in control systems, motor drives, and automation systems, where real-time monitoring and precise measurements are necessary.

* Telecommunications:

* The high SNR and low THD make the device well-suited for telecommunications systems where the integrity of the signal is paramount, such as in base stations or signal processing for radio communications.

## Conclusion

The Texas Instruments 5962-8680601V2A is a high-performance, precision 16-bit ADC designed for applications where accuracy, speed, and reliability are critical. Its robust design, wide temperature range, low power consumption, and excellent signal integrity make it an excellent choice for a wide variety of high-end applications, including military, aerospace, scientific instrumentation, and industrial systems. Whether used in high-speed data acquisition systems, precision instrumentation, or harsh environments, the 5962-8680601V2A provides dependable and accurate analog-to-digital conversion.
5962-8680601V2A Compare Parts
  • 5962-8680601V2A vs 5962-9453001M2A
  • 5962-8680601V2A vs 5962-9451305MPA
  • 5962-8680601V2A vs 5962-9451303MPA
  • 5962-8680601V2A vs 5962-9451301MPA
  • 5962-8680601V2A vs 5962-9326101MEA
  • 5962-8680601V2A vs 5962-89920022A
  • 5962-8680601V2A vs 5962-89905012A
  • 5962-8680601V2A vs 5962-8951106V2A
  • 5962-8680601V2A vs 5962-8951105EA
  • 5962-8680601V2A vs 5962-8951104EA
  • 5962-8680601V2A vs 5962-8951103EA
  • 5962-8680601V2A vs 5962-89511032A
  • 5962-8680601V2A vs 5962-89511012A
  • 5962-8680601V2A vs 5962-8768105VEA
  • 5962-8680601V2A vs 5962-8768104VEA
  • 5962-8680601V2A vs 5962-8768104V2A
  • 5962-8680601V2A vs 5962-8768102XA
  • 5962-8680601V2A vs 5962-8768102EA
  • 5962-8680601V2A vs 5962-8768101VEA
  • 5962-8680601V2A vs 5962-8768101V2A
  • 5962-8680601V2A vs 5962-8768101QFA
  • 5962-8680601V2A vs 5962-8680603VEA
  • 5962-8680601V2A vs 5962-8670409VPA
  • 5962-8680601V2A vs 5962-8670408XA
  • 5962-8680601V2A vs 5962-8670407PA
  • 5962-8680601V2A vs 5962-8670406VPA
  • 5962-8680601V2A vs 5962-8670405PA
  • 5962-8680601V2A vs 5962-8670404XA
  • 5962-8680601V2A vs 5962-8670404PA
  • 5962-8680601V2A vs 5962-8670403XA
  • 5962-8680601V2A vs 5962-8670401PA
  • 5962-8680601V2A vs 5962R8768106VYC
  • 5962-8680601V2A vs 5962R8768106V9A
  • 5962-8680601V2A vs 5962R8670412VYC
  • 5962-8680601V2A vs 5962R8670412V9A
  • 5962-8680601V2A vs 5962R1822204VXC
  • 5962-8680601V2A vs 5962R1822204V9A
  • 5962-8680601V2A vs 5962R1822203VXC
  • 5962-8680601V2A vs 5962R1822203V9A
  • 5962-8680601V2A vs 5962R1822202VXC
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.