5962-8944101CA
5962-8944101CA
Active
Description:  ISOLATED FEEDBACK GENERATOR 14-C
Manufacturer:  Texas Instruments
History Price: Active
In Stock: 43200
5962-8944101CA Specification
Specification
Part No
5962-8944101CA
Category
PMIC - Power Management - Specialized
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
-
Current - Supply
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
5962-8944101CA PDF Datasheet
5962-8944101CA Related Parts
5962-8774001FA
5962-8774001FA
Texas Instruments
UC1543 POWER SUPPLY SUPERVISORY
5962-8774201VEA
5962-8774201VEA
Texas Instruments
UC1834-SP HIGH EFFICIENCY LINEAR
5962-88697012A
5962-88697012A
Texas Instruments
UC1903 QUAD SUPPLY AND LINE MONI
5962-8869701VA
5962-8869701VA
Texas Instruments
UC1903 QUAD SUPPLY AND LINE MONI
5962-8944101VCA
5962-8944101VCA
Texas Instruments
ISOLATED FEEDBACK GENERATOR, CDI
5962-9750901Q2A
5962-9750901Q2A
Texas Instruments
TLC7733M SINGLE SVS FOR 3.3V SYS
5962-9750901QPA
5962-9750901QPA
Texas Instruments
TLC7733M SINGLE SVS FOR 3.3V SYS
5962-9751301Q2A
5962-9751301Q2A
Texas Instruments
TLC7705M SINGLE POWER SVS (5V) W
5962-9751301QHA
5962-9751301QHA
Texas Instruments
TLC7705M SINGLE POWER SVS (5V) W
5962-9751301QPA
5962-9751301QPA
Texas Instruments
TLC7705M SINGLE POWER SVS (5V) W
5962-9959101Q2A
5962-9959101Q2A
Texas Instruments
TPS3307-18M TRIPLE PROCESSOR SUP
5962-89441012A
5962-89441012A
Texas Instruments
ISOLATED FEEDBACK GENERATOR 20-L
5962-8944101CA Compare Parts
  • 5962-8944101CA vs 5962-9751301QPA
  • 5962-8944101CA vs 5962-9751301QHA
  • 5962-8944101CA vs 5962-9751301Q2A
  • 5962-8944101CA vs 5962-9750901QPA
  • 5962-8944101CA vs 5962-9750901Q2A
  • 5962-8944101CA vs 5962-8944101VCA
  • 5962-8944101CA vs 5962-8869701VA
  • 5962-8944101CA vs 5962-88697012A
  • 5962-8944101CA vs 5962-8774201VEA
  • 5962-8944101CA vs 5962-8774001FA
  • 5962-8944101CA vs 5962-8944101VCA
  • 5962-8944101CA vs 5962-89441012A
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.