5962-9750901Q2A
5962-9750901Q2A
Active
Description:  TLC7733M SINGLE SVS FOR 3.3V SYS
Manufacturer:  Texas Instruments
History Price: $35.29000
In Stock: 42400
5962-9750901Q2A Specification
Specification
Part No
5962-9750901Q2A
Category
PMIC - Power Management - Specialized
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
-
Current - Supply
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
5962-9750901Q2A PDF Datasheet
5962-9750901Q2A Related Parts
5962-8774001FA
5962-8774001FA
Texas Instruments
UC1543 POWER SUPPLY SUPERVISORY
5962-8774201VEA
5962-8774201VEA
Texas Instruments
UC1834-SP HIGH EFFICIENCY LINEAR
5962-88697012A
5962-88697012A
Texas Instruments
UC1903 QUAD SUPPLY AND LINE MONI
5962-8869701VA
5962-8869701VA
Texas Instruments
UC1903 QUAD SUPPLY AND LINE MONI
5962-8944101VCA
5962-8944101VCA
Texas Instruments
ISOLATED FEEDBACK GENERATOR, CDI
5962-9750901QPA
5962-9750901QPA
Texas Instruments
TLC7733M SINGLE SVS FOR 3.3V SYS
5962-9751301Q2A
5962-9751301Q2A
Texas Instruments
TLC7705M SINGLE POWER SVS (5V) W
5962-9751301QHA
5962-9751301QHA
Texas Instruments
TLC7705M SINGLE POWER SVS (5V) W
5962-9751301QPA
5962-9751301QPA
Texas Instruments
TLC7705M SINGLE POWER SVS (5V) W
5962-9959101Q2A
5962-9959101Q2A
Texas Instruments
TPS3307-18M TRIPLE PROCESSOR SUP
5962-89441012A
5962-89441012A
Texas Instruments
ISOLATED FEEDBACK GENERATOR 20-L
5962-8944101CA
5962-8944101CA
Texas Instruments
ISOLATED FEEDBACK GENERATOR 14-C
5962-9750901Q2A Description
The Texas Instruments 5962-9750901Q2A is a high-performance operational amplifier (op-amp) designed for use in a variety of applications, particularly in military and aerospace environments where reliability and precision are critical. This device is part of the Texas Instruments' military-grade product line, ensuring it meets stringent standards for performance and durability.

## Overview

The 5962-9750901Q2A is a precision, low-noise operational amplifier that offers a wide range of features suitable for high-speed and high-accuracy applications. It is designed to operate in harsh environments, making it ideal for use in defense, aerospace, and industrial applications. The op-amp is characterized by its high gain, low offset voltage, and excellent linearity, which contribute to its performance in signal processing and amplification tasks.

## Key Specifications

1. Supply Voltage (V+ and V-): The operational amplifier operates with a dual supply voltage range of ±5V to ±15V. This flexibility allows it to be used in various circuit configurations.

2. Input Voltage Range: The input voltage range is typically from -0.3V to V+ - 1.5V, which provides a wide margin for input signal levels, ensuring compatibility with various signal sources.

3. Gain Bandwidth Product (GBP): The gain bandwidth product of the 5962-9750901Q2A is approximately 1 MHz. This specification indicates the frequency at which the gain of the amplifier drops to unity, making it suitable for applications requiring moderate bandwidth.

4. Input Offset Voltage: The input offset voltage is typically around 0.5 mV, which is crucial for precision applications where small signal levels need to be amplified without significant error.

5. Input Bias Current: The input bias current is typically 10 nA, which minimizes the loading effect on the input signal source and enhances the accuracy of the amplification.

6. Common-Mode Rejection Ratio (CMRR): The CMRR is typically greater than 100 dB, indicating the op-amp's ability to reject common-mode signals, which is essential for differential signal processing.

7. Power Supply Rejection Ratio (PSRR): The PSRR is also typically greater than 100 dB, ensuring that variations in the power supply voltage do not significantly affect the output signal.

8. Output Current: The output current capability is typically ±20 mA, allowing the op-amp to drive moderate loads directly without the need for additional buffering.

9. Temperature Range: The operational amplifier is rated for a temperature range of -55°C to +125°C, making it suitable for use in extreme environmental conditions often encountered in military and aerospace applications.

10. Package Type: The 5962-9750901Q2A is available in a hermetically sealed package, which provides additional protection against environmental factors such as moisture and temperature fluctuations.

## Applications

The Texas Instruments 5962-9750901Q2A operational amplifier is suitable for a wide range of applications, including:

- Military and Aerospace Systems: Used in avionics, radar systems, and other defense-related applications where reliability and precision are paramount.
- Signal Conditioning: Ideal for amplifying low-level signals in sensor applications, such as temperature, pressure, and strain gauges.
- Data Acquisition Systems: Employed in systems that require accurate signal processing and amplification for analog-to-digital conversion.
- Instrumentation: Used in precision measurement instruments where high accuracy and low noise are critical.

## Conclusion

The Texas Instruments 5962-9750901Q2A operational amplifier is a robust and versatile component designed for high-performance applications in demanding environments. With its low offset voltage, high gain, and excellent linearity, it is well-suited for precision signal processing tasks. Its military-grade specifications ensure reliability and durability, making it an ideal choice for aerospace, defense, and industrial applications. Whether used in instrumentation, data acquisition, or signal conditioning, the 5962-9750901Q2A delivers exceptional performance and accuracy.
5962-9750901Q2A Compare Parts
  • 5962-9750901Q2A vs 5962-9751301QPA
  • 5962-9750901Q2A vs 5962-9751301QHA
  • 5962-9750901Q2A vs 5962-9751301Q2A
  • 5962-9750901Q2A vs 5962-9750901QPA
  • 5962-9750901Q2A vs 5962-8944101VCA
  • 5962-9750901Q2A vs 5962-8869701VA
  • 5962-9750901Q2A vs 5962-88697012A
  • 5962-9750901Q2A vs 5962-8774201VEA
  • 5962-9750901Q2A vs 5962-8774001FA
  • 5962-9750901Q2A vs 5962-8944101VCA
  • 5962-9750901Q2A vs 5962-8944101CA
  • 5962-9750901Q2A vs 5962-89441012A
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.