☰
66AK2E02ABDA4
66AK2E02ABDA4
Obsolete
Description:  IC DSP ARM SOC 1089FCBGA
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 30960
66AK2E02ABDA4 Specification
Specification
Part No
66AK2E02ABDA4
Category
Embedded - DSP (Digital Signal Processors)
Manufacturer
Texas Instruments
Series
66AK2E0x KeyStone Multicore
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DSP+ARM?
Interface
EBI/EMI, Ethernet, DMA, I2C, MDIO, PCIe, TSIP, SPI, UART/USART, USB 3.0, USIM
Clock Rate
1.4GHz
Non-Volatile Memory
ROM (256kB)
On-Chip RAM
2MB
Voltage - I/O
1.35V, 1.5V, 1.8V, 3.3V
Voltage - Core
Variable
Operating Temperature
-40 ℃ ~ 100 ℃ (TC)
Mounting Type
Surface Mount
Package / Case
1089-BFBGA, FCBGA
Supplier Device Package
1089-FCBGA (27x27)
66AK2E02ABDA4 PDF Datasheet
66AK2E02ABDA4 Related Parts
66AK2E05XABD25
66AK2E05XABD25
Texas Instruments
IC DSP ARM SOC 1089FCBGA
66AK2E05XABD4
66AK2E05XABD4
Texas Instruments
IC DSP ARM SOC 1089FCBGA
66AK2E05XABDA25
66AK2E05XABDA25
Texas Instruments
66AK2E05XABDA25
66AK2E05XABDA4
66AK2E05XABDA4
Texas Instruments
IC DSP ARM SOC
66AK2H05DAAW2
66AK2H05DAAW2
Texas Instruments
IC DSP ARM SOC
66AK2H06AAAW2
66AK2H06AAAW2
Texas Instruments
IC DSP ARM SOC 1517BGA
66AK2H06AAAW24
66AK2H06AAAW24
Texas Instruments
IC DSP ARM SOC 1517BGA
66AK2H06AAAWA2
66AK2H06AAAWA2
Texas Instruments
IC DSP ARM SOC 1517BGA
66AK2H06AAAWA24
66AK2H06AAAWA24
Texas Instruments
IC DSP ARM SOC 1517BGA
66AK2H06AXAAW2
66AK2H06AXAAW2
Texas Instruments
IC DSP ARM SOC 1517BGA
66AK2H06BAAW2
66AK2H06BAAW2
Texas Instruments
IC DSP ARM SOC 1517FCBGA
66AK2H06BAAW24
66AK2H06BAAW24
Texas Instruments
IC DSP ARM SOC 1517FCBGA
66AK2E02ABDA4 Description
Overview of Texas Instruments 66AK2E02ABDA4

The Texas Instruments 66AK2E02ABDA4 is a high-performance System on Chip (SoC) designed for advanced applications in communications, industrial control, and embedded processing. This device is part of the KeyStone architecture family and is optimized for high data throughput, making it suitable for complex signal processing tasks, including those found in networking and telecommunications.

Key Features

1. Multi-Core Architecture: The 66AK2E02ABDA4 integrates multiple cores, including ARM Cortex-A15 and C66x DSP cores. This heterogeneous architecture allows for efficient parallel processing of tasks, enhancing performance in applications that require both control and data processing capabilities.

2. High Performance: With a maximum clock speed of up to 1.5 GHz, the SoC provides substantial computational power. The combination of ARM and DSP cores allows it to handle demanding workloads effectively.

3. Extensive Memory Options: The device supports various memory configurations, including DDR3 and DDR3L interfaces with speeds up to 1066 MT/s. It can accommodate up to 2 GB of RAM, providing ample space for complex applications.

4. Rich Peripheral Set: The 66AK2E02ABDA4 features a wide range of integrated peripherals, including Ethernet MACs, USB interfaces, and serial communication ports (UART, SPI, I2C). This extensive I/O support enables versatile connectivity options for various applications.

5. Advanced Security Features: The SoC incorporates hardware security features such as secure boot and encryption support to protect against unauthorized access and ensure data integrity.

6. Low Power Consumption: Designed with power efficiency in mind, the device operates within a range that helps manage thermal output while maintaining high performance levels—an essential factor for embedded systems.

7. Development Support: Texas Instruments provides comprehensive development tools and software support for the 66AK2E02ABDA4, including development kits and software libraries that facilitate application development.

Specifications

- Architecture: Multi-core (ARM Cortex-A15 + C66x DSP cores)
- Maximum Clock Speed: Up to 1.5 GHz
- Core Count: Dual ARM Cortex-A15 cores + Dual C66x DSP cores
- Memory Support:
- DDR3/DDR3L memory interface
- Up to 2 GB RAM
- I/O Interfaces:
- Multiple Ethernet MACs (up to 10/100/1000 Mbps)
- USB (USB 3.0/USB 2.0)
- Serial interfaces (UART, SPI, I2C)
- Security Features: Secure boot and hardware encryption
- Power Supply Voltage: Typically operates at 1.1V core voltage
- Package Type: Available in a BGA package

Applications

The Texas Instruments 66AK2E02ABDA4 is well-suited for various applications across different sectors:

- Telecommunications infrastructure where high data throughput is required.
- Industrial automation systems needing robust processing capabilities.
- Advanced driver assistance systems (ADAS) in automotive applications.
- Video surveillance systems that require real-time image processing.
- Data acquisition systems in scientific research requiring high-speed data handling.

Conclusion

The Texas Instruments 66AK2E02ABDA4 stands out as a powerful SoC that combines multi-core processing capabilities with extensive peripheral support and advanced security features. Its ability to handle complex tasks efficiently makes it an ideal choice for demanding applications in communications and industrial control environments. With its rich feature set and strong development support from Texas Instruments, the 66AK2E02ABDA4 is positioned as a leading solution for modern embedded system designs.
66AK2E02ABDA4 Compare Parts
  • 66AK2E02ABDA4 vs 66AK2L06XCMSA
  • 66AK2E02ABDA4 vs 66AK2L06XCMS2
  • 66AK2E02ABDA4 vs 66AK2L06XCMS
  • 66AK2E02ABDA4 vs 66AK2HHP0DXAAW2
  • 66AK2E02ABDA4 vs 66AK2HHP0BXAAW2
  • 66AK2E02ABDA4 vs 66AK2H14DXAAWA24
  • 66AK2E02ABDA4 vs 66AK2H14DAAWA24
  • 66AK2E02ABDA4 vs 66AK2H14DAAW24
  • 66AK2E02ABDA4 vs 66AK2H14BXAAW24
  • 66AK2E02ABDA4 vs 66AK2H14BAAWA24
  • 66AK2E02ABDA4 vs 66AK2H14BAAW24
  • 66AK2E02ABDA4 vs 66AK2H14AXAAW24
  • 66AK2E02ABDA4 vs 66AK2H14AAAWA24
  • 66AK2E02ABDA4 vs 66AK2H14AAAW24
  • 66AK2E02ABDA4 vs 66AK2H12DXAAWA24
  • 66AK2E02ABDA4 vs 66AK2H12DAAWA24
  • 66AK2E02ABDA4 vs 66AK2H12DAAWA2
  • 66AK2E02ABDA4 vs 66AK2H12DAAW24
  • 66AK2E02ABDA4 vs 66AK2H12DAAW2
  • 66AK2E02ABDA4 vs 66AK2H12BXAAW2
  • 66AK2E02ABDA4 vs 66AK2H12BAAWA24
  • 66AK2E02ABDA4 vs 66AK2H12BAAWA2
  • 66AK2E02ABDA4 vs 66AK2H12BAAW24
  • 66AK2E02ABDA4 vs 66AK2H12BAAW2
  • 66AK2E02ABDA4 vs 66AK2H12AXAAW2
  • 66AK2E02ABDA4 vs 66AK2H12AAAWA24
  • 66AK2E02ABDA4 vs 66AK2H12AAAWA2
  • 66AK2E02ABDA4 vs 66AK2H12AAAW24
  • 66AK2E02ABDA4 vs 66AK2H12AAAW2
  • 66AK2E02ABDA4 vs 66AK2H06DXAAW2
  • 66AK2E02ABDA4 vs 66AK2H06DAAWA24
  • 66AK2E02ABDA4 vs 66AK2H06DAAWA2
  • 66AK2E02ABDA4 vs 66AK2H06DAAW24
  • 66AK2E02ABDA4 vs 66AK2H06DAAW2
  • 66AK2E02ABDA4 vs 66AK2H06BXAAW2
  • 66AK2E02ABDA4 vs 66AK2H06BAAWA24
  • 66AK2E02ABDA4 vs 66AK2H06BAAWA2
  • 66AK2E02ABDA4 vs 66AK2H06BAAW24
  • 66AK2E02ABDA4 vs 66AK2H06BAAW2
  • 66AK2E02ABDA4 vs 66AK2H06AXAAW2
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered