66AK2E05XABD25
66AK2E05XABD25
Active
Description:  IC DSP ARM SOC 1089FCBGA
Manufacturer:  Texas Instruments
History Price: $145.42450
In Stock: 17600
66AK2E05XABD25 Specification
Specification
Part No
66AK2E05XABD25
Category
Embedded - DSP (Digital Signal Processors)
Manufacturer
Texas Instruments
Series
66AK2E0x KeyStone Multicore
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
DSP+ARM?
Interface
EBI/EMI, Ethernet, DMA, I2C, MDIO, PCIe, TSIP, SPI, UART/USART, USB 3.0, USIM
Clock Rate
1.25GHz
Non-Volatile Memory
ROM (256kB)
On-Chip RAM
2MB
Voltage - I/O
1.35V, 1.5V, 1.8V, 3.3V
Voltage - Core
Variable
Operating Temperature
0 ℃ ~ 85 ℃ (TC)
Mounting Type
Surface Mount
Package / Case
1089-BFBGA, FCBGA
Supplier Device Package
1089-FCBGA (27x27)
66AK2E05XABD25 PDF Datasheet
66AK2E05XABD25 Related Parts
66AK2E02ABDA4
66AK2E02ABDA4
Texas Instruments
IC DSP ARM SOC 1089FCBGA
66AK2E05XABD4
66AK2E05XABD4
Texas Instruments
IC DSP ARM SOC 1089FCBGA
66AK2E05XABDA25
66AK2E05XABDA25
Texas Instruments
66AK2E05XABDA25
66AK2E05XABDA4
66AK2E05XABDA4
Texas Instruments
IC DSP ARM SOC
66AK2H05DAAW2
66AK2H05DAAW2
Texas Instruments
IC DSP ARM SOC
66AK2H06AAAW2
66AK2H06AAAW2
Texas Instruments
IC DSP ARM SOC 1517BGA
66AK2H06AAAW24
66AK2H06AAAW24
Texas Instruments
IC DSP ARM SOC 1517BGA
66AK2H06AAAWA2
66AK2H06AAAWA2
Texas Instruments
IC DSP ARM SOC 1517BGA
66AK2H06AAAWA24
66AK2H06AAAWA24
Texas Instruments
IC DSP ARM SOC 1517BGA
66AK2H06AXAAW2
66AK2H06AXAAW2
Texas Instruments
IC DSP ARM SOC 1517BGA
66AK2H06BAAW2
66AK2H06BAAW2
Texas Instruments
IC DSP ARM SOC 1517FCBGA
66AK2H06BAAW24
66AK2H06BAAW24
Texas Instruments
IC DSP ARM SOC 1517FCBGA
66AK2E05XABD25 Description

## Overview of Texas Instruments 66AK2E05XABD25

The Texas Instruments 66AK2E05XABD25 is a high-performance processor, part of the KeyStone II architecture series designed for demanding embedded applications. This series is widely used in networking, industrial, automotive, and communications systems, where high processing power, energy efficiency, and versatile I/O capabilities are essential. The processor combines multiple cores with a variety of integrated interfaces and specialized acceleration engines, making it ideal for systems requiring complex computations and real-time processing.

## Key Specifications

1. Processor Architecture

* The 66AK2E05XABD25 features the KeyStone II architecture, leveraging a multi-core configuration to provide superior performance.
* It has 8 ARM Cortex-A15 cores, each capable of running at 1.25 GHz. These cores are optimized for high-throughput processing and efficiency, allowing the processor to handle demanding workloads simultaneously.

2. Core Configuration

* ARM Cortex-A15 cores: These cores support advanced parallel processing capabilities. Each core is designed to handle multi-threaded applications, making it suitable for complex applications in real-time systems.
* Digital Signal Processors (DSP): Integrated DSP cores for high-speed mathematical computations, ideal for signal processing tasks like modulation/demodulation, filtering, and audio/video codecs.

3. Clock Speed

* Maximum clock frequency: 1.25 GHz per core, which allows the processor to achieve high throughput and performance across diverse tasks.

4. Memory

* Cache: The processor is equipped with L2 cache to optimize memory access and improve the overall efficiency of the system by reducing data fetch times.
* RAM: It supports a large bandwidth of external memory, typically configured with DDR3 or DDR4 RAM for high-speed data storage and retrieval.

5. Peripheral Interfaces

* Ethernet Ports: Multiple Ethernet interfaces supporting up to 10 GbE, which is crucial for networking applications and data transmission in high-speed environments.
* PCIe Gen 3: High-speed PCI Express Gen 3 interfaces for adding additional hardware acceleration cards or other peripherals.
* USB 3.0: For high-speed peripheral connectivity.
* SATA 3.0: Support for storage devices, ensuring high data transfer rates and reliable storage solutions.
* GPIO and I2C/SPI Interfaces: A broad set of general-purpose I/O and serial interfaces suitable for custom communication and control purposes.

6. Accelerators

* C66x DSP cores: These cores are optimized for signal and data processing, significantly enhancing real-time data manipulation capabilities such as video processing, audio, and sensor data handling.
* Security Engine: Built-in hardware encryption and security features, including support for AES and RSA, ensuring secure data transmission and protection from vulnerabilities.

7. Graphics and Video

* Integrated video acceleration engines capable of encoding and decoding high-definition (HD) video streams.
* Suitable for multimedia and video surveillance applications.

8. Power Consumption

* The 66AK2E05XABD25 is designed to be power-efficient, supporting dynamic voltage and frequency scaling (DVFS) to reduce power consumption during idle or light workloads.
* Typical power consumption is within the range required for embedded systems, balancing energy efficiency with processing capability.

9. Temperature and Reliability

* Designed to meet stringent environmental standards, the 66AK2E05XABD25 is capable of operating in temperatures ranging from -40°C to 100°C, making it suitable for automotive and industrial environments.
* The processor also incorporates various error detection and correction mechanisms to enhance system reliability in mission-critical applications.

10. Software and Development Support

* The processor is supported by a range of software development tools, including TI's Code Composer Studio, which facilitates easy integration and application development.
* It also supports a variety of operating systems, including Linux and real-time operating systems (RTOS), providing flexibility for developers to build customized applications.

## Applications

The Texas Instruments 66AK2E05XABD25 is ideally suited for:

* Networking: High-performance routers, switches, and gateways.
* Industrial Control Systems: Real-time processing for automation and sensor integration.
* Automotive: Advanced driver-assistance systems (ADAS), infotainment, and in-vehicle networks.
* Telecommunications: Base station equipment, wireless infrastructure, and network optimization.
* Video and Imaging: Real-time video streaming, surveillance systems, and multimedia processing.

## Conclusion

The Texas Instruments 66AK2E05XABD25 processor combines a powerful multi-core architecture, versatile interfaces, and specialized acceleration engines to deliver exceptional performance for a wide range of embedded applications. Its scalability, combined with strong developer support, makes it a reliable choice for industries requiring both high-speed processing and energy efficiency.
66AK2E05XABD25 Compare Parts
  • 66AK2E05XABD25 vs 66AK2L06XCMSA
  • 66AK2E05XABD25 vs 66AK2L06XCMS2
  • 66AK2E05XABD25 vs 66AK2L06XCMS
  • 66AK2E05XABD25 vs 66AK2HHP0DXAAW2
  • 66AK2E05XABD25 vs 66AK2HHP0BXAAW2
  • 66AK2E05XABD25 vs 66AK2H14DXAAWA24
  • 66AK2E05XABD25 vs 66AK2H14DAAWA24
  • 66AK2E05XABD25 vs 66AK2H14DAAW24
  • 66AK2E05XABD25 vs 66AK2H14BXAAW24
  • 66AK2E05XABD25 vs 66AK2H14BAAWA24
  • 66AK2E05XABD25 vs 66AK2H14BAAW24
  • 66AK2E05XABD25 vs 66AK2H14AXAAW24
  • 66AK2E05XABD25 vs 66AK2H14AAAWA24
  • 66AK2E05XABD25 vs 66AK2H14AAAW24
  • 66AK2E05XABD25 vs 66AK2H12DXAAWA24
  • 66AK2E05XABD25 vs 66AK2H12DAAWA24
  • 66AK2E05XABD25 vs 66AK2H12DAAWA2
  • 66AK2E05XABD25 vs 66AK2H12DAAW24
  • 66AK2E05XABD25 vs 66AK2H12DAAW2
  • 66AK2E05XABD25 vs 66AK2H12BXAAW2
  • 66AK2E05XABD25 vs 66AK2H12BAAWA24
  • 66AK2E05XABD25 vs 66AK2H12BAAWA2
  • 66AK2E05XABD25 vs 66AK2H12BAAW24
  • 66AK2E05XABD25 vs 66AK2H12BAAW2
  • 66AK2E05XABD25 vs 66AK2H12AXAAW2
  • 66AK2E05XABD25 vs 66AK2H12AAAWA24
  • 66AK2E05XABD25 vs 66AK2H12AAAWA2
  • 66AK2E05XABD25 vs 66AK2H12AAAW24
  • 66AK2E05XABD25 vs 66AK2H12AAAW2
  • 66AK2E05XABD25 vs 66AK2H06DXAAW2
  • 66AK2E05XABD25 vs 66AK2H06DAAWA24
  • 66AK2E05XABD25 vs 66AK2H06DAAWA2
  • 66AK2E05XABD25 vs 66AK2H06DAAW24
  • 66AK2E05XABD25 vs 66AK2H06DAAW2
  • 66AK2E05XABD25 vs 66AK2H06BXAAW2
  • 66AK2E05XABD25 vs 66AK2H06BAAWA24
  • 66AK2E05XABD25 vs 66AK2H06BAAWA2
  • 66AK2E05XABD25 vs 66AK2H06BAAW24
  • 66AK2E05XABD25 vs 66AK2H06BAAW2
  • 66AK2E05XABD25 vs 66AK2H06AXAAW2
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Daniel Harris
    Canada
    5 stars
    2026-03-12 05:40
    good seller, parts arrived fast