8601401IA
8601401IA
Active
Description:  IC COMPARATOR 2 GEN PUR TO100-10
Manufacturer:  National Semiconductor
Datasheet:   8601401IA Datasheet
History Price: $41.25000
In Stock: 13200
8601401IA Specification
Specification
Part No
8601401IA
Category
Linear - Comparators
Manufacturer
National Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
2
Output Type
Open-Collector, DTL, RTL, TTL
Voltage - Supply, Single/Dual (?
36V
Voltage - Input Offset (Max)
4mV @ ?5V
Current - Input Bias (Max)
0.5pA @ ?5V
Current - Output (Typ)
-
Current - Quiescent (Max)
4.5mA, 11.5mA
CMRR, PSRR (Typ)
80dB CMRR
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
-55 ℃ ~ 125 ℃
Package / Case
TO-100-10 Metal Can
Mounting Type
Through Hole
Supplier Device Package
TO-100-10
8601401IA PDF Datasheet
8601401IA Related Parts
8601401CA
8601401CA
Analog Devices
IC COMPARATOR 2 GEN PUR 14CDIP
8601401CA
8601401CA
National Semiconductor
LM119QML HIGH SPEED DUAL COMPARA
86014012A
86014012A
Texas Instruments
HIGH SPEED DUAL COMPARATOR 20-LC
8601401CA
8601401CA
Texas Instruments
HIGH SPEED DUAL COMPARATOR 14-CD
8601401HA
8601401HA
National Semiconductor
IC COMPARATOR 2 GEN PUR 10CFP
8601401HA
8601401HA
Texas Instruments
HIGH SPEED DUAL COMPARATOR 10-CF
8600801IC
8600801IC
Advanced Micro Devices
IC COMPARATOR 1 GEN PUR TO100-10
8601401IA Compare Parts
  • 8601401IA vs 8601401CA
  • 8601401IA vs 8601401HA
  • 8601401IA vs 8601401HA
  • 8601401IA vs 8601401CA
  • 8601401IA vs 86014012A
  • 8601401IA vs 8600801IC
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.