☰
86014012A
86014012A
Active
Description:  HIGH SPEED DUAL COMPARATOR 20-LC
Manufacturer:  Texas Instruments
Datasheet:   86014012A Datasheet
History Price: Active
In Stock: 21840
86014012A Specification
Specification
Part No
86014012A
Category
Linear - Comparators
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Number of Elements
-
Output Type
-
Voltage - Supply, Single/Dual (?
-
Voltage - Input Offset (Max)
-
Current - Input Bias (Max)
-
Current - Output (Typ)
-
Current - Quiescent (Max)
-
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
-
Package / Case
-
Mounting Type
-
Supplier Device Package
-
86014012A Related Parts
8601401CA
8601401CA
Analog Devices
IC COMPARATOR 2 GEN PUR 14CDIP
8601401CA
8601401CA
National Semiconductor
LM119QML HIGH SPEED DUAL COMPARA
8601401IA
8601401IA
National Semiconductor
IC COMPARATOR 2 GEN PUR TO100-10
8601401CA
8601401CA
Texas Instruments
HIGH SPEED DUAL COMPARATOR 14-CD
8601401HA
8601401HA
National Semiconductor
IC COMPARATOR 2 GEN PUR 10CFP
8601401HA
8601401HA
Texas Instruments
HIGH SPEED DUAL COMPARATOR 10-CF
8601401IA
8601401IA
Texas Instruments
HIGH SPEED DUAL COMPARATOR 10-TO
8600801IC
8600801IC
Advanced Micro Devices
IC COMPARATOR 1 GEN PUR TO100-10
86014012A Description
Overview of Texas Instruments 86014012A

The Texas Instruments 86014012A is a high-performance, low-power operational amplifier designed for a variety of applications, including signal conditioning, data acquisition, and audio processing. This device is known for its excellent performance characteristics, making it suitable for both consumer and industrial applications where precision and reliability are critical.

Key Specifications

- Supply Voltage (VCC): The operational amplifier operates within a supply voltage range of ±2.5V to ±15V, allowing flexibility in various circuit designs.
- Input Voltage Range: The input common-mode voltage range extends from -2V to +12V, enabling the amplifier to handle a wide range of input signals.
- Output Voltage Swing: The output voltage swing is typically within ±1.5V of the supply rails, ensuring that the amplifier can drive loads effectively.
- Gain Bandwidth Product: The gain bandwidth product is approximately 1 MHz, providing sufficient bandwidth for many applications while maintaining stability.
- Slew Rate: The slew rate is rated at 0.5 V/µs, which is adequate for many signal processing tasks, ensuring that the amplifier can respond quickly to changes in input signals.

Functional Features

- Low Noise Performance: The 86014012A features low noise characteristics, making it ideal for applications where signal integrity is paramount, such as audio and instrumentation.
- High Input Impedance: With a high input impedance, the operational amplifier minimizes loading effects on preceding stages, preserving signal fidelity.
- Low Total Harmonic Distortion (THD): The device exhibits low total harmonic distortion, which is crucial for high-fidelity audio applications and precision measurement systems.
- Temperature Stability: The operational amplifier is designed to operate effectively over a wide temperature range, typically from -40°C to +85°C, ensuring reliability in various environmental conditions.

Pin Configuration

The Texas Instruments 86014012A is available in a 8-pin SOIC (Small Outline Integrated Circuit) package, with the following key pins:

- V+ and V-: Power supply connections for the operational amplifier.
- IN+ and IN-: Non-inverting and inverting input pins for signal input.
- OUT: Output pin for the amplified signal.
- NC: No connect pins, which are not internally connected and can be left unconnected in the circuit.

Applications

The 86014012A is suitable for a wide range of applications, including:

- Signal Conditioning: Used in sensor applications to amplify weak signals for further processing.
- Audio Processing: Ideal for audio amplifiers and mixers, ensuring high-quality sound reproduction.
- Data Acquisition Systems: Employed in data acquisition systems for accurate signal measurement and processing.
- Instrumentation: Utilized in precision instrumentation for accurate readings and measurements in scientific and industrial applications.

Conclusion

The Texas Instruments 86014012A operational amplifier is a versatile and high-performance device that offers excellent specifications for a variety of applications. Its low noise, high input impedance, and wide supply voltage range make it an ideal choice for engineers and designers looking to implement reliable signal amplification solutions. With its robust performance characteristics and adaptability, the 86014012A stands out as a valuable component in modern electronic systems.
86014012A Compare Parts
  • 86014012A vs 8601401CA
  • 86014012A vs 8601401CA
  • 86014012A vs 8601401IA
  • 86014012A vs 8601401HA
  • 86014012A vs 8601401HA
  • 86014012A vs 8601401CA
  • 86014012A vs 8600801IC
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied