8601401CA
8601401CA
Active
Description:  IC COMPARATOR 2 GEN PUR 14CDIP
Manufacturer:  Analog Devices
Datasheet:   8601401CA Datasheet
History Price: $52.62000
In Stock: 31200
8601401CA Specification
Specification
Part No
8601401CA
Category
Linear - Comparators
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
2
Output Type
DTL, Open-Collector, RTL, TTL
Voltage - Supply, Single/Dual (?
-
Voltage - Input Offset (Max)
-
Current - Input Bias (Max)
-
Current - Output (Typ)
-
Current - Quiescent (Max)
-
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
-55 ℃ ~ 125 ℃
Package / Case
14-CDIP (0.300", 7.62mm)
Mounting Type
Through Hole
Supplier Device Package
14-CDIP
8601401CA PDF Datasheet
8601401CA Related Parts
8601401IA
8601401IA
National Semiconductor
IC COMPARATOR 2 GEN PUR TO100-10
86014012A
86014012A
Texas Instruments
HIGH SPEED DUAL COMPARATOR 20-LC
8601401HA
8601401HA
National Semiconductor
IC COMPARATOR 2 GEN PUR 10CFP
8601401HA
8601401HA
Texas Instruments
HIGH SPEED DUAL COMPARATOR 10-CF
8601401IA
8601401IA
Texas Instruments
HIGH SPEED DUAL COMPARATOR 10-TO
8600801IC
8600801IC
Advanced Micro Devices
IC COMPARATOR 1 GEN PUR TO100-10
8601401CA Description

## Overview of Analog Devices 8601401CA

The Analog Devices 8601401CA is a high-performance quad operational amplifier designed for applications requiring precise analog signal processing. It is part of the AD860x series and is known for its low noise, low offset voltage, and high-speed operation. This op-amp is particularly suitable for precision applications in fields such as audio equipment, sensor interfaces, and high-fidelity analog circuits. The device offers a combination of low power consumption and high precision, making it ideal for battery-powered devices and systems requiring accurate analog signal conditioning.

## Key Features

* Low Offset Voltage: The AD8601401CA features an ultra-low input offset voltage (typically 50µV) that ensures high-accuracy signal amplification, even in sensitive applications.
* Rail-to-Rail Output: It provides rail-to-rail output swing, making it suitable for systems with low supply voltages, offering more headroom for signal processing.
* Wide Supply Voltage Range: It operates over a broad voltage range from 3V to 36V, offering flexibility for different design requirements in various voltage environments.
* Low Power Consumption: The op-amp operates with a typical 1.4mA supply current per amplifier, ensuring minimal power consumption and making it ideal for portable and battery-operated systems.
* Low Noise: With low noise characteristics, the AD8601401CA is suitable for high-fidelity and sensitive applications where signal integrity is paramount.
* High-Speed Performance: It features a 0.5MHz bandwidth, ensuring fast signal processing for applications requiring quick response times.
* High Slew Rate: The op-amp has a high slew rate of typically 0.3V/µs, enabling it to handle rapidly changing signals without distortion.
* Automotive-Grade Reliability: The AD8601401CA is built for reliability and can be used in automotive and industrial applications, offering high performance in environments with fluctuating temperature and harsh conditions.

## Specifications

* Number of Channels: Quad (four independent amplifiers in a single package)
* Supply Voltage Range: 3V to 36V (single supply) or ±1.5V to ±18V (dual supply)
* Input Voltage Range: Includes rail-to-rail input capability, allowing the op-amp to process signals that are very close to the supply rails.
* Output Voltage Swing: Rail-to-rail output swing, typically 0V to V+ - 1.5V when sourcing current, ensuring the op-amp can drive low-voltage systems.
* Input Bias Current: Typically 1nA, ensuring minimal interference in sensitive signal applications.
* Offset Voltage: 50µV typical, which is crucial for maintaining high accuracy in low-level signals.
* Gain Bandwidth Product: 0.5MHz, suitable for a wide range of applications that require accurate amplification at various frequencies.
* Slew Rate: 0.3V/µs, allowing the op-amp to quickly follow changes in the input signal.
* Input Noise Density: Typically 2nV/√Hz at 1kHz, ensuring low noise performance in audio and sensor signal processing.
* Output Drive Capability: Capable of driving 10kΩ loads to V+ - 1V, offering versatility in system integration.
* Quiescent Current: Typically 1.4mA per amplifier, which helps to maintain low overall power consumption, especially in battery-powered applications.
* Package Type: Available in a 14-lead SOIC package, making it easy to integrate into various PCB designs.

## Performance Characteristics

* Input Offset Voltage Drift: The temperature coefficient of the input offset voltage is typically 0.1µV/°C, ensuring stable performance across a wide temperature range.
* Common-Mode Rejection Ratio (CMRR): Typical CMRR is 120dB at a gain of 1, ensuring minimal distortion from common-mode signals in differential applications.
* Power Supply Rejection Ratio (PSRR): The typical PSRR is 120dB, which ensures that the op-amp’s performance remains stable despite fluctuations in the power supply voltage.
* Output Short-Circuit Protection: Built-in protection to prevent damage to the op-amp during short-circuit conditions, improving reliability.
* Thermal Shutdown: This device features thermal protection to prevent overheating in demanding applications.

## Applications

The Analog Devices 8601401CA is a versatile operational amplifier that excels in several domains due to its high precision and wide operating parameters. Some of the common applications include:

* Audio Equipment: The low noise, high precision, and rail-to-rail output make this op-amp ideal for high-fidelity audio applications, such as audio preamplifiers and mixing consoles.
* Signal Conditioning: Used in sensor signal conditioning circuits, where precision amplification and low noise are crucial for accurate signal processing.
* Measurement Systems: Its low offset and high CMRR make it suitable for use in measurement systems, ensuring that accurate readings are obtained from differential sensors.
* Portable Devices: The low power consumption and small footprint make it an excellent choice for battery-powered devices, including portable medical instruments, data loggers, and portable sensors.
* Industrial Control Systems: The high reliability, wide temperature range, and robustness make this op-amp ideal for industrial control systems, including those in automotive, robotics, and automation equipment.
* High-Precision Control Circuits: In systems where exacting control over analog signals is necessary, such as PID controllers or servo control loops.
* Signal Isolation: With its high input impedance and low input bias current, the AD8601401CA is effective in signal isolation applications where the signal source needs to be isolated from the load.

## Conclusion

The Analog Devices 8601401CA operational amplifier is a versatile and high-performance device designed for precision analog signal processing. Its features, including ultra-low offset voltage, rail-to-rail operation, and low power consumption, make it an excellent choice for high-fidelity, sensor interfaces, and various industrial applications. Whether used in audio systems, portable devices, or measurement equipment, the AD8601401CA offers reliable and accurate signal amplification that meets the demands of modern electronic systems.
8601401CA Compare Parts
  • 8601401CA vs 8601401IA
  • 8601401CA vs 8601401HA
  • 8601401CA vs 8601401HA
  • 8601401CA vs 86014012A
  • 8601401CA vs 8600801IC
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.