☰
ADS7843E
ADS7843E
Active
Description:  IC SCREEN CNTRL 12BIT 16SSOP
Manufacturer:  Texas Instruments
Datasheet:   ADS7843E Datasheet
History Price: $3.36000
In Stock: 37840
ADS7843E Specification
Specification
Part No
ADS7843E
Category
Data Acquisition - Touch Screen Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Touchscreen
4 Wire Resistive
Resolution (Bits)
12 b
Interface
Serial
Voltage Reference
External
Voltage - Supply
2.7V ~ 5V
Current - Supply
2.5 μA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-SSOP
ADS7843E Related Parts
ADS7843E/2K5
ADS7843E/2K5
Texas Instruments
IC SCREEN CNTRL 12BIT 16SSOP
ADS7843E/2K5G4
ADS7843E/2K5G4
Texas Instruments
IC SCREEN CNTRL 12BIT 16SSOP
ADS7843EG4
ADS7843EG4
Texas Instruments
IC SCREEN CNTRL 12BIT 16SSOP
ADS7843IDBQRQ1
ADS7843IDBQRQ1
Texas Instruments
ADS7843-Q1 - AUTOMOTIVE 4-WIRE T
ADS7843IDBQRQ1
ADS7843IDBQRQ1
Texas Instruments
IC SCREEN CNTRL 12BIT 16SSOP
ADS7845E
ADS7845E
Texas Instruments
IC SCREEN CNTRL 12BIT 16SSOP
ADS7845E/2K5
ADS7845E/2K5
Texas Instruments
IC SCREEN CNTRL 12BIT 16SSOP
ADS7846E
ADS7846E
Texas Instruments
IC SCREEN CNTRL 12BIT 16SSOP
ADS7846E/2K5
ADS7846E/2K5
Texas Instruments
IC SCREEN CNTRL 12BIT 16SSOP
ADS7846E/2K5G4
ADS7846E/2K5G4
Texas Instruments
IC SCREEN CNTRL 12BIT 16SSOP
ADS7846EG4
ADS7846EG4
Texas Instruments
IC SCREEN CNTRL 12BIT 16SSOP
ADS7846IGQCR
ADS7846IGQCR
Texas Instruments
IC SCREEN CNTRL 12BIT 48BGA
ADS7843E Compare Parts
  • ADS7843E vs ADS7846N/2K5G4
  • ADS7843E vs ADS7846N/2K5
  • ADS7843E vs ADS7846N
  • ADS7843E vs ADS7846IRGVT
  • ADS7843E vs ADS7846IRGVR
  • ADS7843E vs ADS7846IGQCR
  • ADS7843E vs ADS7846EG4
  • ADS7843E vs ADS7846E/2K5G4
  • ADS7843E vs ADS7846E/2K5
  • ADS7843E vs ADS7846E
  • ADS7843E vs ADS7845E/2K5
  • ADS7843E vs ADS7845E
  • ADS7843E vs ADS7843IDBQRQ1
  • ADS7843E vs ADS7843IDBQRQ1
  • ADS7843E vs ADS7843EG4
  • ADS7843E vs ADS7843E/2K5G4
  • ADS7843E vs ADS7843E/2K5
  • ADS7843E vs ADS7846IPWRSV
  • ADS7843E vs ADS7843IDBQRHB
  • ADS7843E vs ADS7846AN
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****