☰
ADS7845E
ADS7845E
Active
Description:  IC SCREEN CNTRL 12BIT 16SSOP
Manufacturer:  Texas Instruments
Datasheet:   ADS7845E Datasheet
History Price: $11.95000
In Stock: 15120
ADS7845E Specification
Specification
Part No
ADS7845E
Category
Data Acquisition - Touch Screen Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Touchscreen
5 Wire Resistive
Resolution (Bits)
12 b
Interface
Serial
Voltage Reference
External
Voltage - Supply
2.7V ~ 5.5V
Current - Supply
280 μA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-SSOP
ADS7845E Related Parts
ADS7843E
ADS7843E
Texas Instruments
IC SCREEN CNTRL 12BIT 16SSOP
ADS7843E/2K5
ADS7843E/2K5
Texas Instruments
IC SCREEN CNTRL 12BIT 16SSOP
ADS7843E/2K5G4
ADS7843E/2K5G4
Texas Instruments
IC SCREEN CNTRL 12BIT 16SSOP
ADS7843EG4
ADS7843EG4
Texas Instruments
IC SCREEN CNTRL 12BIT 16SSOP
ADS7843IDBQRQ1
ADS7843IDBQRQ1
Texas Instruments
ADS7843-Q1 - AUTOMOTIVE 4-WIRE T
ADS7843IDBQRQ1
ADS7843IDBQRQ1
Texas Instruments
IC SCREEN CNTRL 12BIT 16SSOP
ADS7845E/2K5
ADS7845E/2K5
Texas Instruments
IC SCREEN CNTRL 12BIT 16SSOP
ADS7846E
ADS7846E
Texas Instruments
IC SCREEN CNTRL 12BIT 16SSOP
ADS7846E/2K5
ADS7846E/2K5
Texas Instruments
IC SCREEN CNTRL 12BIT 16SSOP
ADS7846E/2K5G4
ADS7846E/2K5G4
Texas Instruments
IC SCREEN CNTRL 12BIT 16SSOP
ADS7846EG4
ADS7846EG4
Texas Instruments
IC SCREEN CNTRL 12BIT 16SSOP
ADS7846IGQCR
ADS7846IGQCR
Texas Instruments
IC SCREEN CNTRL 12BIT 48BGA
ADS7845E Description
The Texas Instruments ADS7845E is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) designed for a variety of applications, including touch screen controllers, industrial automation, and data acquisition systems. This device is particularly known for its ability to provide accurate and reliable measurements in a compact form factor.

## Key Features

1. Resolution: The ADS7845E offers a 12-bit resolution, which allows for precise representation of analog signals. This high resolution is essential for applications requiring fine measurement details.

2. Sampling Rate: The device supports a maximum sampling rate of 125 kSPS (kilo-samples per second). This enables the ADC to capture rapid changes in the input signal, making it suitable for dynamic applications.

3. Input Voltage Range: The ADS7845E can handle an input voltage range of 0 to VREF, where VREF can be set to a maximum of 5V. This flexibility allows the ADC to interface with a variety of signal levels.

4. Low Power Consumption: The device is designed for low power operation, consuming only 1.5 mA in active mode and less than 1 µA in sleep mode. This makes it ideal for battery-powered applications.

5. Interface: The ADS7845E features a 4-wire serial interface (SPI), which simplifies communication with microcontrollers and digital signal processors. The SPI interface allows for fast data transfer and easy integration into existing systems.

6. Internal Reference: The ADC includes an internal voltage reference, which can be used to simplify the design of the system. The internal reference can be bypassed if an external reference is preferred.

7. Programmable Gain Amplifier (PGA): The device includes a programmable gain amplifier that allows for signal conditioning before the ADC conversion. This feature enhances the ADC%27s ability to handle a wide range of input signal amplitudes.

8. Temperature Range: The ADS7845E is specified to operate over a temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications where temperature variations can be significant.

## Specifications

- Resolution: 12 bits
- Sampling Rate: Up to 125 kSPS
- Input Voltage Range: 0 to VREF (up to 5V)
- Power Supply Voltage: 2.7V to 5.25V
- Power Consumption: 1.5 mA (active), < 1 µA (sleep)
- Interface: 4-wire SPI
- Internal Reference Voltage: 2.5V (typical)
- Gain Options: Programmable gain from 1 to 64
- Temperature Range: -40°C to +85°C
- Package Options: Available in a variety of packages, including TQFP and VQFN.

## Applications

The ADS7845E is suitable for a wide range of applications, including:

- Touch Screen Controllers: Its high resolution and fast sampling rate make it ideal for touch screen applications, providing accurate position detection.
- Industrial Automation: The low power consumption and wide temperature range make it suitable for use in industrial environments.
- Data Acquisition Systems: The ADC can be used in data logging and monitoring systems where accurate analog measurements are required.
- Medical Devices: Its precision and reliability make it suitable for various medical instrumentation applications.

## Conclusion

The Texas Instruments ADS7845E is a versatile and high-performance ADC that meets the needs of various applications requiring accurate analog-to-digital conversion. With its combination of low power consumption, high resolution, and flexible interfacing options, it is an excellent choice for engineers looking to implement reliable and efficient data acquisition systems.
ADS7845E Compare Parts
  • ADS7845E vs ADS7846N/2K5G4
  • ADS7845E vs ADS7846N/2K5
  • ADS7845E vs ADS7846N
  • ADS7845E vs ADS7846IRGVT
  • ADS7845E vs ADS7846IRGVR
  • ADS7845E vs ADS7846IGQCR
  • ADS7845E vs ADS7846EG4
  • ADS7845E vs ADS7846E/2K5G4
  • ADS7845E vs ADS7846E/2K5
  • ADS7845E vs ADS7846E
  • ADS7845E vs ADS7845E/2K5
  • ADS7845E vs ADS7843IDBQRQ1
  • ADS7845E vs ADS7843IDBQRQ1
  • ADS7845E vs ADS7843EG4
  • ADS7845E vs ADS7843E/2K5G4
  • ADS7845E vs ADS7843E/2K5
  • ADS7845E vs ADS7843E
  • ADS7845E vs ADS7846IPWRSV
  • ADS7845E vs ADS7843IDBQRHB
  • ADS7845E vs ADS7846AN
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****