☰
AFE1115E
AFE1115E
Obsolete
Description:  IC AFE 1 CHAN 14BIT 56SSOP
Manufacturer:  Texas Instruments
Datasheet:   AFE1115E Datasheet
History Price: $17.00000
In Stock: 31120
AFE1115E Specification
Specification
Part No
AFE1115E
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
14
Number of Channels
1
Power (Watts)
300 mW
Voltage - Supply, Analog
5V
Voltage - Supply, Digital
3.15V ~ 5.25V
Mounting Type
Surface Mount
Package / Case
56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
56-SSOP
AFE1115E PDF Datasheet
AFE1115E Related Parts
AFE0064IPBK
AFE0064IPBK
Texas Instruments
IC AFE 64 CHAN 16BIT 128LQFP
AFE0064IPBKR
AFE0064IPBKR
Texas Instruments
IC AFE 64 CHAN 16BIT 128LQFP
AFE030AIRGZR
AFE030AIRGZR
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE030AIRGZT
AFE030AIRGZT
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE031AIRGZR
AFE031AIRGZR
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE031AIRGZT
AFE031AIRGZT
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE032IRGZR
AFE032IRGZR
Texas Instruments
IC AFE 1 CHAN 12BIT 48VQFN
AFE032IRGZT
AFE032IRGZT
Texas Instruments
IC AFE 1 CHAN 12BIT 48VQFN
AFE1103E
AFE1103E
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1103E/1K
AFE1103E/1K
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1103E/1KG4
AFE1103E/1KG4
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1104E
AFE1104E
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1115E Compare Parts
  • AFE1115E vs AFE7685IABJ
  • AFE1115E vs AFE7684IABJ
  • AFE1115E vs AFE7683IABJ
  • AFE1115E vs AFE7681IABJ
  • AFE1115E vs AFE7500DAAZ
  • AFE1115E vs AFE7444IALK
  • AFE1115E vs AFE7444IABJ
  • AFE1115E vs AFE7422IALK
  • AFE1115E vs AFE7422IABJ
  • AFE1115E vs AFE7225IRGCT
  • AFE1115E vs AFE7225IRGCR
  • AFE1115E vs AFE7225IRGC25
  • AFE1115E vs AFE7222IRGCT
  • AFE1115E vs AFE7222IRGCR
  • AFE1115E vs AFE7222IRGC25
  • AFE1115E vs AFE58JD32ZBV
  • AFE1115E vs AFE58JD28ZAV
  • AFE1115E vs AFE58JD18ZBV
  • AFE1115E vs AFE58JD16ZAV
  • AFE1115E vs AFE5851IRGCT
  • AFE1115E vs AFE5851IRGCR
  • AFE1115E vs AFE5832ZBV
  • AFE1115E vs AFE5828ZAV
  • AFE1115E vs AFE5818ZBV
  • AFE1115E vs AFE5816ZAV
  • AFE1115E vs AFE5812ZCF
  • AFE1115E vs AFE5809ZCF
  • AFE1115E vs AFE5808ZCF
  • AFE1115E vs AFE5808AZCF
  • AFE1115E vs AFE5807ZCF
  • AFE1115E vs AFE5805ZCF
  • AFE1115E vs AFE5804ZCF
  • AFE1115E vs AFE5803ZCF
  • AFE1115E vs AFE5801IRGCT
  • AFE1115E vs AFE5801IRGCR
  • AFE1115E vs AFE5401TRGCTQ1
  • AFE1115E vs AFE5401TRGCRQ1
  • AFE1115E vs AFE49I30YZT
  • AFE1115E vs AFE49I30YZR
  • AFE1115E vs AFE4950YBGT
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery