AFE2256TDT
AFE2256TDT
Active
Description:  PROTOTYPE
Manufacturer:  Texas Instruments
Datasheet:   AFE2256TDT Datasheet
History Price: Active
In Stock: 46400
AFE2256TDT Specification
Specification
Part No
AFE2256TDT
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
16
Number of Channels
256
Power (Watts)
-
Voltage - Supply, Analog
1.85V, 3.3V
Voltage - Supply, Digital
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
AFE2256TDT Related Parts
AFE0064IPBK
AFE0064IPBK
Texas Instruments
IC AFE 64 CHAN 16BIT 128LQFP
AFE0064IPBKR
AFE0064IPBKR
Texas Instruments
IC AFE 64 CHAN 16BIT 128LQFP
AFE030AIRGZR
AFE030AIRGZR
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE030AIRGZT
AFE030AIRGZT
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE031AIRGZR
AFE031AIRGZR
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE031AIRGZT
AFE031AIRGZT
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE032IRGZR
AFE032IRGZR
Texas Instruments
IC AFE 1 CHAN 12BIT 48VQFN
AFE032IRGZT
AFE032IRGZT
Texas Instruments
IC AFE 1 CHAN 12BIT 48VQFN
AFE1103E
AFE1103E
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1103E/1K
AFE1103E/1K
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1103E/1KG4
AFE1103E/1KG4
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1104E
AFE1104E
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE2256TDT Compare Parts
  • AFE2256TDT vs AFE7685IABJ
  • AFE2256TDT vs AFE7684IABJ
  • AFE2256TDT vs AFE7683IABJ
  • AFE2256TDT vs AFE7681IABJ
  • AFE2256TDT vs AFE7500DAAZ
  • AFE2256TDT vs AFE7444IALK
  • AFE2256TDT vs AFE7444IABJ
  • AFE2256TDT vs AFE7422IALK
  • AFE2256TDT vs AFE7422IABJ
  • AFE2256TDT vs AFE7225IRGCT
  • AFE2256TDT vs AFE7225IRGCR
  • AFE2256TDT vs AFE7225IRGC25
  • AFE2256TDT vs AFE7222IRGCT
  • AFE2256TDT vs AFE7222IRGCR
  • AFE2256TDT vs AFE7222IRGC25
  • AFE2256TDT vs AFE58JD32ZBV
  • AFE2256TDT vs AFE58JD28ZAV
  • AFE2256TDT vs AFE58JD18ZBV
  • AFE2256TDT vs AFE58JD16ZAV
  • AFE2256TDT vs AFE5851IRGCT
  • AFE2256TDT vs AFE5851IRGCR
  • AFE2256TDT vs AFE5832ZBV
  • AFE2256TDT vs AFE5828ZAV
  • AFE2256TDT vs AFE5818ZBV
  • AFE2256TDT vs AFE5816ZAV
  • AFE2256TDT vs AFE5812ZCF
  • AFE2256TDT vs AFE5809ZCF
  • AFE2256TDT vs AFE5808ZCF
  • AFE2256TDT vs AFE5808AZCF
  • AFE2256TDT vs AFE5807ZCF
  • AFE2256TDT vs AFE5805ZCF
  • AFE2256TDT vs AFE5804ZCF
  • AFE2256TDT vs AFE5803ZCF
  • AFE2256TDT vs AFE5801IRGCT
  • AFE2256TDT vs AFE5801IRGCR
  • AFE2256TDT vs AFE5401TRGCTQ1
  • AFE2256TDT vs AFE5401TRGCRQ1
  • AFE2256TDT vs AFE49I30YZT
  • AFE2256TDT vs AFE49I30YZR
  • AFE2256TDT vs AFE4950YBGT
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.