AFE4950YBGT
AFE4950YBGT
Active
Description:  IC ANALOG FRONT END
Manufacturer:  Texas Instruments
Datasheet:   AFE4950YBGT Datasheet
History Price: $8.87220
In Stock: 32880
AFE4950YBGT Specification
Specification
Part No
AFE4950YBGT
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
-
Number of Channels
1
Power (Watts)
-
Voltage - Supply, Analog
1.7V ~ 1.9V, 1.9V ~ 3.6V, 3V ~ 5.5V
Voltage - Supply, Digital
1.7V ~ 1.9V, 1.9V ~ 3.6V, 3V ~ 5.5V
Mounting Type
Surface Mount
Package / Case
36-XFBGA, DSBGA
Supplier Device Package
36-DSBGA (2.63x2.46)
AFE4950YBGT PDF Datasheet
AFE4950YBGT Related Parts
AFE0064IPBK
AFE0064IPBK
Texas Instruments
IC AFE 64 CHAN 16BIT 128LQFP
AFE0064IPBKR
AFE0064IPBKR
Texas Instruments
IC AFE 64 CHAN 16BIT 128LQFP
AFE030AIRGZR
AFE030AIRGZR
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE030AIRGZT
AFE030AIRGZT
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE031AIRGZR
AFE031AIRGZR
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE031AIRGZT
AFE031AIRGZT
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE032IRGZR
AFE032IRGZR
Texas Instruments
IC AFE 1 CHAN 12BIT 48VQFN
AFE032IRGZT
AFE032IRGZT
Texas Instruments
IC AFE 1 CHAN 12BIT 48VQFN
AFE1103E
AFE1103E
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1103E/1K
AFE1103E/1K
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1103E/1KG4
AFE1103E/1KG4
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1104E
AFE1104E
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE4950YBGT Compare Parts
  • AFE4950YBGT vs AFE7685IABJ
  • AFE4950YBGT vs AFE7684IABJ
  • AFE4950YBGT vs AFE7683IABJ
  • AFE4950YBGT vs AFE7681IABJ
  • AFE4950YBGT vs AFE7500DAAZ
  • AFE4950YBGT vs AFE7444IALK
  • AFE4950YBGT vs AFE7444IABJ
  • AFE4950YBGT vs AFE7422IALK
  • AFE4950YBGT vs AFE7422IABJ
  • AFE4950YBGT vs AFE7225IRGCT
  • AFE4950YBGT vs AFE7225IRGCR
  • AFE4950YBGT vs AFE7225IRGC25
  • AFE4950YBGT vs AFE7222IRGCT
  • AFE4950YBGT vs AFE7222IRGCR
  • AFE4950YBGT vs AFE7222IRGC25
  • AFE4950YBGT vs AFE58JD32ZBV
  • AFE4950YBGT vs AFE58JD28ZAV
  • AFE4950YBGT vs AFE58JD18ZBV
  • AFE4950YBGT vs AFE58JD16ZAV
  • AFE4950YBGT vs AFE5851IRGCT
  • AFE4950YBGT vs AFE5851IRGCR
  • AFE4950YBGT vs AFE5832ZBV
  • AFE4950YBGT vs AFE5828ZAV
  • AFE4950YBGT vs AFE5818ZBV
  • AFE4950YBGT vs AFE5816ZAV
  • AFE4950YBGT vs AFE5812ZCF
  • AFE4950YBGT vs AFE5809ZCF
  • AFE4950YBGT vs AFE5808ZCF
  • AFE4950YBGT vs AFE5808AZCF
  • AFE4950YBGT vs AFE5807ZCF
  • AFE4950YBGT vs AFE5805ZCF
  • AFE4950YBGT vs AFE5804ZCF
  • AFE4950YBGT vs AFE5803ZCF
  • AFE4950YBGT vs AFE5801IRGCT
  • AFE4950YBGT vs AFE5801IRGCR
  • AFE4950YBGT vs AFE5401TRGCTQ1
  • AFE4950YBGT vs AFE5401TRGCRQ1
  • AFE4950YBGT vs AFE49I30YZT
  • AFE4950YBGT vs AFE49I30YZR
  • AFE4950YBGT vs AFE4950YBGR
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads