AFE5808AZCF
AFE5808AZCF
Active
Description:  IC AFE 8 CHAN 12/14BIT 135NFBGA
Manufacturer:  Texas Instruments
Datasheet:   AFE5808AZCF Datasheet
History Price: $82.81000
In Stock: 47600
AFE5808AZCF Specification
Specification
Part No
AFE5808AZCF
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
12, 14
Number of Channels
8
Power (Watts)
158 mW
Voltage - Supply, Analog
1.7V ~ 1.9V, 3.15V ~ 3.6V, 5V
Voltage - Supply, Digital
1.7V ~ 1.9V
Mounting Type
Surface Mount
Package / Case
135-BGA
Supplier Device Package
135-NFBGA (15x9)
AFE5808AZCF Related Parts
AFE0064IPBK
AFE0064IPBK
Texas Instruments
IC AFE 64 CHAN 16BIT 128LQFP
AFE0064IPBKR
AFE0064IPBKR
Texas Instruments
IC AFE 64 CHAN 16BIT 128LQFP
AFE030AIRGZR
AFE030AIRGZR
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE030AIRGZT
AFE030AIRGZT
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE031AIRGZR
AFE031AIRGZR
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE031AIRGZT
AFE031AIRGZT
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE032IRGZR
AFE032IRGZR
Texas Instruments
IC AFE 1 CHAN 12BIT 48VQFN
AFE032IRGZT
AFE032IRGZT
Texas Instruments
IC AFE 1 CHAN 12BIT 48VQFN
AFE1103E
AFE1103E
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1103E/1K
AFE1103E/1K
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1103E/1KG4
AFE1103E/1KG4
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1104E
AFE1104E
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE5808AZCF Description
The Texas Instruments AFE5808AZCF is a highly integrated analog front-end (AFE) designed for high-performance medical imaging applications, particularly in ultrasound systems. This device is engineered to provide high dynamic range, low noise, and excellent linearity, making it suitable for a variety of applications in the medical field, as well as in industrial and scientific instrumentation.

## Overview

The AFE5808 is a complete solution that integrates multiple components required for signal acquisition and processing. It includes eight channels of low-noise amplifiers (LNAs), analog-to-digital converters (ADCs), and digital signal processing (DSP) capabilities. This integration helps to reduce the overall system size and complexity while improving performance.

## Key Specifications

1. Number of Channels:
- The AFE5808 features eight independent channels, allowing for simultaneous signal acquisition from multiple sources, which is essential for applications like phased array ultrasound.

2. Input Voltage Range:
- The device supports a wide input voltage range, accommodating various sensor outputs and ensuring compatibility with different transducer types.

3. Low-Noise Amplifiers (LNAs):
- Each channel includes a low-noise amplifier with a noise figure of approximately 1.5 dB, which is critical for maintaining signal integrity in low-level signal applications.

4. Gain Settings:
- The AFE5808 provides programmable gain settings, allowing for flexible adjustment of the amplification level to optimize performance based on the input signal characteristics.

5. Analog-to-Digital Converters (ADCs):
- The device integrates high-speed 12-bit ADCs with a sampling rate of up to 65 MSPS (mega samples per second). This high sampling rate is essential for accurately capturing fast-changing signals in ultrasound applications.

6. Dynamic Range:
- The AFE5808 offers a high dynamic range of up to 90 dB, enabling it to handle a wide range of input signal amplitudes without distortion.

7. Digital Signal Processing:
- The integrated DSP capabilities allow for real-time processing of the acquired signals, including filtering, demodulation, and other signal conditioning tasks.

8. Power Supply:
- The device operates on a dual supply voltage of ±5V, which is common in medical imaging systems, ensuring compatibility with existing designs.

9. Temperature Range:
- The AFE5808 is rated for operation over a temperature range of -40°C to +85°C, making it suitable for a variety of environments, including medical and industrial applications.

10. Package Information:
- The AFE5808AZCF is available in a compact 64-pin VQFN (Very Thin Quad Flat No-lead) package, which helps to save board space and facilitates thermal management.

## Applications

The AFE5808 is designed for a variety of applications, including:

- Ultrasound Imaging: The primary application for the AFE5808 is in ultrasound systems, where it is used to amplify and digitize signals from ultrasound transducers.
- Medical Diagnostics: The device can be utilized in various medical diagnostic equipment that requires high-performance signal acquisition.
- Industrial Non-Destructive Testing (NDT): The AFE5808 can be employed in industrial applications for testing materials and structures using ultrasonic techniques.
- Scientific Research: The high-performance characteristics of the AFE5808 make it suitable for research applications that require precise signal measurement and processing.

## Conclusion

The Texas Instruments AFE5808AZCF is a powerful and versatile analog front-end solution that integrates multiple functions necessary for high-performance signal acquisition and processing. Its specifications, including low noise, high dynamic range, and fast sampling rates, make it an excellent choice for ultrasound and other medical imaging applications. With its compact design and robust performance, the AFE5808 is well-suited for modern medical devices and instrumentation, helping engineers to develop advanced systems that meet the demands of today%27s healthcare and industrial environments.
AFE5808AZCF Compare Parts
  • AFE5808AZCF vs AFE7685IABJ
  • AFE5808AZCF vs AFE7684IABJ
  • AFE5808AZCF vs AFE7683IABJ
  • AFE5808AZCF vs AFE7681IABJ
  • AFE5808AZCF vs AFE7500DAAZ
  • AFE5808AZCF vs AFE7444IALK
  • AFE5808AZCF vs AFE7444IABJ
  • AFE5808AZCF vs AFE7422IALK
  • AFE5808AZCF vs AFE7422IABJ
  • AFE5808AZCF vs AFE7225IRGCT
  • AFE5808AZCF vs AFE7225IRGCR
  • AFE5808AZCF vs AFE7225IRGC25
  • AFE5808AZCF vs AFE7222IRGCT
  • AFE5808AZCF vs AFE7222IRGCR
  • AFE5808AZCF vs AFE7222IRGC25
  • AFE5808AZCF vs AFE58JD32ZBV
  • AFE5808AZCF vs AFE58JD28ZAV
  • AFE5808AZCF vs AFE58JD18ZBV
  • AFE5808AZCF vs AFE58JD16ZAV
  • AFE5808AZCF vs AFE5851IRGCT
  • AFE5808AZCF vs AFE5851IRGCR
  • AFE5808AZCF vs AFE5832ZBV
  • AFE5808AZCF vs AFE5828ZAV
  • AFE5808AZCF vs AFE5818ZBV
  • AFE5808AZCF vs AFE5816ZAV
  • AFE5808AZCF vs AFE5812ZCF
  • AFE5808AZCF vs AFE5809ZCF
  • AFE5808AZCF vs AFE5808ZCF
  • AFE5808AZCF vs AFE5807ZCF
  • AFE5808AZCF vs AFE5805ZCF
  • AFE5808AZCF vs AFE5804ZCF
  • AFE5808AZCF vs AFE5803ZCF
  • AFE5808AZCF vs AFE5801IRGCT
  • AFE5808AZCF vs AFE5801IRGCR
  • AFE5808AZCF vs AFE5401TRGCTQ1
  • AFE5808AZCF vs AFE5401TRGCRQ1
  • AFE5808AZCF vs AFE49I30YZT
  • AFE5808AZCF vs AFE49I30YZR
  • AFE5808AZCF vs AFE4950YBGT
  • AFE5808AZCF vs AFE4950YBGR
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads