AFE58JD18ZBV
AFE58JD18ZBV
Active
Description:  IC AFE 16 CHAN 14BIT 289NFBGA
Manufacturer:  Texas Instruments
History Price: $313.33000
In Stock: 1360
AFE58JD18ZBV Specification
Specification
Part No
AFE58JD18ZBV
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Texas Instruments
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
14
Number of Channels
16
Power (Watts)
90 mW
Voltage - Supply, Analog
-
Voltage - Supply, Digital
-
Mounting Type
Surface Mount
Package / Case
289-LFBGA
Supplier Device Package
289-NFBGA (15x15)
AFE58JD18ZBV Related Parts
AFE0064IPBK
AFE0064IPBK
Texas Instruments
IC AFE 64 CHAN 16BIT 128LQFP
AFE0064IPBKR
AFE0064IPBKR
Texas Instruments
IC AFE 64 CHAN 16BIT 128LQFP
AFE030AIRGZR
AFE030AIRGZR
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE030AIRGZT
AFE030AIRGZT
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE031AIRGZR
AFE031AIRGZR
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE031AIRGZT
AFE031AIRGZT
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE032IRGZR
AFE032IRGZR
Texas Instruments
IC AFE 1 CHAN 12BIT 48VQFN
AFE032IRGZT
AFE032IRGZT
Texas Instruments
IC AFE 1 CHAN 12BIT 48VQFN
AFE1103E
AFE1103E
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1103E/1K
AFE1103E/1K
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1103E/1KG4
AFE1103E/1KG4
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1104E
AFE1104E
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE58JD18ZBV Description

## Texas Instruments AFE58JD18ZBV Overview

The AFE58JD18ZBV is a high-performance analog front-end (AFE) designed for multi-channel data acquisition applications, particularly in systems that require high-speed and high-precision analog-to-digital conversion. It is optimized for medical imaging systems such as ultrasound, industrial systems, and other applications where accurate and rapid signal processing is essential. This device integrates various components to streamline design, reduce external component count, and improve system efficiency.

## Key Features

* High-Speed Performance: The AFE58JD18ZBV is built to handle high-frequency signals, making it ideal for fast signal processing applications.
* Low Power Consumption: Designed with power efficiency in mind, the device consumes minimal power, making it suitable for portable and battery-powered systems.
* Integrated Multi-Channel Solution: It integrates multiple signal chains, allowing for the simultaneous acquisition of multiple signals across different channels.
* Flexible Input Options: The AFE can accommodate a variety of input signal types, making it versatile for different applications in both medical and industrial systems.
* High Precision: It provides high-resolution data conversion with excellent accuracy, ensuring that the captured data closely matches the original signal.

## Specifications

* Resolution: 18-bit resolution, offering high precision in signal conversion, ideal for applications requiring accurate signal representation.
* Sampling Rate: Capable of sampling up to 125 MSPS (Million Samples Per Second) per channel, enabling the capture of fast-changing signals.
* Channels: It supports up to 4 analog inputs, each independently configurable, which allows for flexible system design.
* Input Voltage Range: The AFE58JD18ZBV supports an input voltage range of ±2V, accommodating a wide variety of input signal levels.
* Signal-to-Noise Ratio (SNR): The device offers a high SNR, which is crucial for obtaining clean, high-quality data in environments with potential noise interference.
* Power Supply Voltage: The device operates at a single 3.3V power supply, simplifying system power requirements.
* Power Consumption: Typically 450 mW per channel, ensuring low overall power consumption while maintaining high performance.
* Package Type: The device comes in a 64-pin QFN package, offering a compact and efficient form factor for integration into tight spaces.

## Applications

* Medical Imaging: The AFE58JD18ZBV is commonly used in ultrasound systems, where high-speed, high-precision data conversion is critical.
* Industrial Control Systems: It is also used in industrial systems that require accurate analog-to-digital conversion for sensors and other measurement equipment.
* Data Acquisition: In systems that need to acquire and process multiple analog signals simultaneously, this device offers an integrated solution to reduce system complexity.

## Performance Characteristics

* Dynamic Range: The AFE58JD18ZBV provides a wide dynamic range, making it suitable for both low and high amplitude signals.
* Differential Inputs: The device supports differential inputs, which help reduce noise and improve signal integrity in sensitive applications.
* On-Chip Features: It includes features like internal voltage reference, programmable gain amplifiers (PGAs), and integrated low-pass filters, which reduce the need for external components.

## Conclusion

The Texas Instruments AFE58JD18ZBV is a versatile, high-performance analog front-end that integrates essential features for demanding applications such as medical imaging and industrial data acquisition. With its high-resolution conversion, multiple channels, low power consumption, and compact design, it simplifies the design of complex systems while ensuring reliable and accurate data capture.
AFE58JD18ZBV Compare Parts
  • AFE58JD18ZBV vs AFE7685IABJ
  • AFE58JD18ZBV vs AFE7684IABJ
  • AFE58JD18ZBV vs AFE7683IABJ
  • AFE58JD18ZBV vs AFE7681IABJ
  • AFE58JD18ZBV vs AFE7500DAAZ
  • AFE58JD18ZBV vs AFE7444IALK
  • AFE58JD18ZBV vs AFE7444IABJ
  • AFE58JD18ZBV vs AFE7422IALK
  • AFE58JD18ZBV vs AFE7422IABJ
  • AFE58JD18ZBV vs AFE7225IRGCT
  • AFE58JD18ZBV vs AFE7225IRGCR
  • AFE58JD18ZBV vs AFE7225IRGC25
  • AFE58JD18ZBV vs AFE7222IRGCT
  • AFE58JD18ZBV vs AFE7222IRGCR
  • AFE58JD18ZBV vs AFE7222IRGC25
  • AFE58JD18ZBV vs AFE58JD32ZBV
  • AFE58JD18ZBV vs AFE58JD28ZAV
  • AFE58JD18ZBV vs AFE58JD16ZAV
  • AFE58JD18ZBV vs AFE5851IRGCT
  • AFE58JD18ZBV vs AFE5851IRGCR
  • AFE58JD18ZBV vs AFE5832ZBV
  • AFE58JD18ZBV vs AFE5828ZAV
  • AFE58JD18ZBV vs AFE5818ZBV
  • AFE58JD18ZBV vs AFE5816ZAV
  • AFE58JD18ZBV vs AFE5812ZCF
  • AFE58JD18ZBV vs AFE5809ZCF
  • AFE58JD18ZBV vs AFE5808ZCF
  • AFE58JD18ZBV vs AFE5808AZCF
  • AFE58JD18ZBV vs AFE5807ZCF
  • AFE58JD18ZBV vs AFE5805ZCF
  • AFE58JD18ZBV vs AFE5804ZCF
  • AFE58JD18ZBV vs AFE5803ZCF
  • AFE58JD18ZBV vs AFE5801IRGCT
  • AFE58JD18ZBV vs AFE5801IRGCR
  • AFE58JD18ZBV vs AFE5401TRGCTQ1
  • AFE58JD18ZBV vs AFE5401TRGCRQ1
  • AFE58JD18ZBV vs AFE49I30YZT
  • AFE58JD18ZBV vs AFE49I30YZR
  • AFE58JD18ZBV vs AFE4950YBGT
  • AFE58JD18ZBV vs AFE4950YBGR
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads