AFE7222IRGCT
AFE7222IRGCT
Active
Description:  IC AFE 4 CHAN 12BIT 64VQFN
Manufacturer:  Texas Instruments
History Price: $32.73000
In Stock: 9200
AFE7222IRGCT Specification
Specification
Part No
AFE7222IRGCT
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
12
Number of Channels
4
Power (Watts)
610 mW
Voltage - Supply, Analog
2.85V ~ 3.6V
Voltage - Supply, Digital
1.7V ~ 1.9V
Mounting Type
Surface Mount
Package / Case
64-VFQFN Exposed Pad
Supplier Device Package
64-VQFN (9x9)
AFE7222IRGCT Related Parts
AFE0064IPBK
AFE0064IPBK
Texas Instruments
IC AFE 64 CHAN 16BIT 128LQFP
AFE0064IPBKR
AFE0064IPBKR
Texas Instruments
IC AFE 64 CHAN 16BIT 128LQFP
AFE030AIRGZR
AFE030AIRGZR
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE030AIRGZT
AFE030AIRGZT
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE031AIRGZR
AFE031AIRGZR
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE031AIRGZT
AFE031AIRGZT
Texas Instruments
IC AFE 1 CHAN 10BIT 48VQFN
AFE032IRGZR
AFE032IRGZR
Texas Instruments
IC AFE 1 CHAN 12BIT 48VQFN
AFE032IRGZT
AFE032IRGZT
Texas Instruments
IC AFE 1 CHAN 12BIT 48VQFN
AFE1103E
AFE1103E
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1103E/1K
AFE1103E/1K
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1103E/1KG4
AFE1103E/1KG4
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE1104E
AFE1104E
Texas Instruments
IC AFE 1 CHAN 14BIT 48SSOP
AFE7222IRGCT Compare Parts
  • AFE7222IRGCT vs AFE7685IABJ
  • AFE7222IRGCT vs AFE7684IABJ
  • AFE7222IRGCT vs AFE7683IABJ
  • AFE7222IRGCT vs AFE7681IABJ
  • AFE7222IRGCT vs AFE7500DAAZ
  • AFE7222IRGCT vs AFE7444IALK
  • AFE7222IRGCT vs AFE7444IABJ
  • AFE7222IRGCT vs AFE7422IALK
  • AFE7222IRGCT vs AFE7422IABJ
  • AFE7222IRGCT vs AFE7225IRGCT
  • AFE7222IRGCT vs AFE7225IRGCR
  • AFE7222IRGCT vs AFE7225IRGC25
  • AFE7222IRGCT vs AFE7222IRGCR
  • AFE7222IRGCT vs AFE7222IRGC25
  • AFE7222IRGCT vs AFE58JD32ZBV
  • AFE7222IRGCT vs AFE58JD28ZAV
  • AFE7222IRGCT vs AFE58JD18ZBV
  • AFE7222IRGCT vs AFE58JD16ZAV
  • AFE7222IRGCT vs AFE5851IRGCT
  • AFE7222IRGCT vs AFE5851IRGCR
  • AFE7222IRGCT vs AFE5832ZBV
  • AFE7222IRGCT vs AFE5828ZAV
  • AFE7222IRGCT vs AFE5818ZBV
  • AFE7222IRGCT vs AFE5816ZAV
  • AFE7222IRGCT vs AFE5812ZCF
  • AFE7222IRGCT vs AFE5809ZCF
  • AFE7222IRGCT vs AFE5808ZCF
  • AFE7222IRGCT vs AFE5808AZCF
  • AFE7222IRGCT vs AFE5807ZCF
  • AFE7222IRGCT vs AFE5805ZCF
  • AFE7222IRGCT vs AFE5804ZCF
  • AFE7222IRGCT vs AFE5803ZCF
  • AFE7222IRGCT vs AFE5801IRGCT
  • AFE7222IRGCT vs AFE5801IRGCR
  • AFE7222IRGCT vs AFE5401TRGCTQ1
  • AFE7222IRGCT vs AFE5401TRGCRQ1
  • AFE7222IRGCT vs AFE49I30YZT
  • AFE7222IRGCT vs AFE49I30YZR
  • AFE7222IRGCT vs AFE4950YBGT
  • AFE7222IRGCT vs AFE4950YBGR
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads