BQ2201SNTR
BQ2201SNTR
Obsolete
Description:  IC SRAM NONVOLATILE CNTRLR 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   BQ2201SNTR Datasheet
History Price: $2.77000
In Stock: 38400
BQ2201SNTR Specification
Specification
Part No
BQ2201SNTR
Category
Memory - Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Controller Type
Nonvolatile SRAM
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0℃ ~ 70℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
BQ2201SNTR Related Parts
BQ2201PN
BQ2201PN
Texas Instruments
IC SRAM NONVOLATILE CNTRLR 8DIP
BQ2201PNG4
BQ2201PNG4
Texas Instruments
IC SRAM NONVOLATILE CNTRLR 8DIP
BQ2201SN
BQ2201SN
Texas Instruments
IC SRAM NONVOL CNTRLR 8-SOIC
BQ2201SN-N
BQ2201SN-N
Texas Instruments
IC SRAM NONVOLATILE CNTRLR 8SOIC
BQ2201SN-NG4
BQ2201SN-NG4
Texas Instruments
IC SRAM NONVOLATILE CNTRLR 8SOIC
BQ2201SN-NTR
BQ2201SN-NTR
Texas Instruments
IC SRAM NONVOLATILE CNTRLR 8SOIC
BQ2201SNG4
BQ2201SNG4
Texas Instruments
IC SRAM NONVOLATILE CNTRLR 8SOIC
BQ2203APN
BQ2203APN
Texas Instruments
IC SRAM NONVOLTILE CNTRLR 16-DIP
BQ2204APN
BQ2204APN
Texas Instruments
IC SRAM NONVOLTILE CNTRLR 16-DIP
BQ2204ASN
BQ2204ASN
Texas Instruments
IC SRAM NONVOLATIL CNTRL 16-SOIC
BQ2204ASN-N
BQ2204ASN-N
Texas Instruments
IC X4 SRAM NONVOL CTRLR 16-SOIC
BQ2204ASN-NTR
BQ2204ASN-NTR
Texas Instruments
IC X4 SRAM NONVOL CTRLR 16-SOIC
BQ2201SNTR Description
The Texas Instruments BQ2201SNTR is a highly integrated battery management device designed for use in various applications, particularly in portable electronics and battery-powered systems. This device is primarily a battery charger and protection IC that offers advanced features to ensure safe and efficient charging of lithium-ion (Li-ion) and lithium polymer (LiPo) batteries. Below is a detailed introduction to the BQ2201SNTR, including its specifications and features.

## Overview

The BQ2201SNTR is designed to provide a complete battery management solution, integrating both charging and protection functionalities. It is particularly suitable for applications where space is limited, as it comes in a compact package. The device is capable of managing the charging process, monitoring battery voltage, and providing protection against overvoltage, undervoltage, and overcurrent conditions. This makes it an ideal choice for consumer electronics, medical devices, and other portable applications.

## Key Features

1. Integrated Battery Charger: The BQ2201SNTR features a built-in linear battery charger that supports constant current/constant voltage (CC/CV) charging profiles, ensuring efficient and safe charging of Li-ion and LiPo batteries.

2. Battery Protection: The device includes multiple protection features, such as overvoltage protection (OVP), undervoltage protection (UVP), and overcurrent protection (OCP), which help prevent damage to the battery and ensure safe operation.

3. Compact Package: Housed in a small 8-pin SOIC (Small Outline Integrated Circuit) package, the BQ2201SNTR is designed for space-constrained applications, making it easy to integrate into various designs.

4. Thermal Regulation: The device includes thermal regulation features that help manage the temperature of the battery during charging, preventing overheating and ensuring safe operation.

5. Status Indicators: The BQ2201SNTR provides status output pins that indicate the charging status, fault conditions, and battery status, allowing for easy monitoring and diagnostics.

6. Programmable Charge Current: The charging current can be programmed through external resistors, allowing designers to customize the charging profile according to the specific requirements of the application.

## Specifications

- Model: Texas Instruments BQ2201SNTR
- Input Voltage Range: 4.5V to 28V
- Battery Voltage Range: Up to 4.2V (for Li-ion/LiPo)
- Charge Current: Programmable up to 1A
- Quiescent Current: 10 µA (typical)
- Operating Temperature Range: -40°C to +85°C
- Package Type: 8-pin SOIC
- Dimensions: 4.9 mm x 3.9 mm x 1.5 mm (L x W x H)
- Weight: Approximately 0.1 grams

## Applications

The Texas Instruments BQ2201SNTR is suitable for a wide range of applications, including:

- Portable Electronics: Ideal for smartphones, tablets, and other handheld devices that require efficient battery management.
- Medical Devices: Used in portable medical equipment where reliable battery performance is critical.
- Consumer Electronics: Suitable for devices such as cameras, wearables, and other battery-operated gadgets.
- IoT Devices: Provides battery management solutions for Internet of Things applications, ensuring long battery life and safe operation.

## Conclusion

The Texas Instruments BQ2201SNTR is a versatile and efficient battery management IC that meets the demands of modern portable applications. With its integrated charging capabilities, robust protection features, and compact design, it is an excellent choice for manufacturers looking to enhance the performance and safety of their battery-powered devices. Whether for consumer electronics, medical applications, or IoT solutions, the BQ2201SNTR provides the reliability and efficiency needed to succeed in today’s competitive technology landscape.
BQ2201SNTR Compare Parts
  • BQ2201SNTR vs BQ2205LYPWR
  • BQ2201SNTR vs BQ2205LYPWG4
  • BQ2201SNTR vs BQ2205LYPW
  • BQ2201SNTR vs BQ2204ASNTR
  • BQ2201SNTR vs BQ2204ASN-NTRG4
  • BQ2201SNTR vs BQ2204ASN-NTR
  • BQ2201SNTR vs BQ2204ASN-N
  • BQ2201SNTR vs BQ2204ASN
  • BQ2201SNTR vs BQ2204APN
  • BQ2201SNTR vs BQ2203APN
  • BQ2201SNTR vs BQ2201SNG4
  • BQ2201SNTR vs BQ2201SN-NTR
  • BQ2201SNTR vs BQ2201SN-NG4
  • BQ2201SNTR vs BQ2201SN-N
  • BQ2201SNTR vs BQ2201SN
  • BQ2201SNTR vs BQ2201PNG4
  • BQ2201SNTR vs BQ2201PN
  • BQ2201SNTR vs BQ2204ASN
  • BQ2201SNTR vs BQ2203APN
  • BQ2201SNTR vs BQ2202SN
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.