☰
CD14538BF3A
CD14538BF3A
Active
Description:  CMOS DUAL PRECISION MONOSTABLE M
Manufacturer:  Texas Instruments
Datasheet:   CD14538BF3A Datasheet
History Price: Active
In Stock: 33440
CD14538BF3A Specification
Specification
Part No
CD14538BF3A
Category
Logic - Multivibrators
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Monostable
Independent Circuits
2
Schmitt Trigger Input
Yes
Propagation Delay
100 ns
Current - Output High, Low
6.8mA, 6.8mA
Voltage - Supply
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
CD14538BF3A PDF Datasheet
CD14538BF3A Related Parts
CD14538BE
CD14538BE
Texas Instruments
IC MULTIVIBRATOR 100NS 16DIP
CD14538BK3
CD14538BK3
Harris Corporation
IC MULTIVIBRATOR
CD14538BM
CD14538BM
Texas Instruments
IC MULTIVIBRATOR 100NS 16SOIC
CD14538BM96
CD14538BM96
Texas Instruments
IC MULTIVIBRATOR 100NS 16SOIC
CD14538BMT
CD14538BMT
Texas Instruments
IC MULTIVIBRATOR 100NS 16SOIC
CD14538BNSR
CD14538BNSR
Texas Instruments
IC MULTIVIBRATOR 100NS 16SO
CD14538BPW
CD14538BPW
Texas Instruments
IC MULTIVIBRATOR 100NS 16TSSOP
CD14538BPWG4
CD14538BPWG4
Texas Instruments
IC MULTIVIBRATOR 100NS 16TSSOP
CD14538BPWR
CD14538BPWR
Texas Instruments
IC MULTIVIBRATOR 100NS 16TSSOP
CD14538BPWRG4
CD14538BPWRG4
Texas Instruments
IC MULTIVIBRATOR 100NS 16TSSOP
CD14538BE-NG
CD14538BE-NG
Texas Instruments
PROTOTYPE
CD14538BF
CD14538BF
Texas Instruments
CMOS DUAL PRECISION MONOSTABLE M
CD14538BF3A Compare Parts
  • CD14538BF3A vs CD14538BPWR
  • CD14538BF3A vs CD14538BPWG4
  • CD14538BF3A vs CD14538BPW
  • CD14538BF3A vs CD14538BNSR
  • CD14538BF3A vs CD14538BMT
  • CD14538BF3A vs CD14538BM96
  • CD14538BF3A vs CD14538BM
  • CD14538BF3A vs CD14538BK3
  • CD14538BF3A vs CD14538BE
  • CD14538BF3A vs CD14538BPWR-P
  • CD14538BF3A vs CD14538BPW-P
  • CD14538BF3A vs CD14538BF
  • CD14538BF3A vs CD14538BE-NG
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality