☰
CD14538BM
CD14538BM
Active
Description:  IC MULTIVIBRATOR 100NS 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD14538BM Datasheet
History Price: $1.06000
In Stock: 19680
CD14538BM Specification
Specification
Part No
CD14538BM
Category
Logic - Multivibrators
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Monostable
Independent Circuits
2
Schmitt Trigger Input
Yes
Propagation Delay
100 ns
Current - Output High, Low
6.8mA, 6.8mA
Voltage - Supply
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
CD14538BM Related Parts
CD14538BE
CD14538BE
Texas Instruments
IC MULTIVIBRATOR 100NS 16DIP
CD14538BK3
CD14538BK3
Harris Corporation
IC MULTIVIBRATOR
CD14538BM96
CD14538BM96
Texas Instruments
IC MULTIVIBRATOR 100NS 16SOIC
CD14538BMT
CD14538BMT
Texas Instruments
IC MULTIVIBRATOR 100NS 16SOIC
CD14538BNSR
CD14538BNSR
Texas Instruments
IC MULTIVIBRATOR 100NS 16SO
CD14538BPW
CD14538BPW
Texas Instruments
IC MULTIVIBRATOR 100NS 16TSSOP
CD14538BPWG4
CD14538BPWG4
Texas Instruments
IC MULTIVIBRATOR 100NS 16TSSOP
CD14538BPWR
CD14538BPWR
Texas Instruments
IC MULTIVIBRATOR 100NS 16TSSOP
CD14538BPWRG4
CD14538BPWRG4
Texas Instruments
IC MULTIVIBRATOR 100NS 16TSSOP
CD14538BE-NG
CD14538BE-NG
Texas Instruments
PROTOTYPE
CD14538BF
CD14538BF
Texas Instruments
CMOS DUAL PRECISION MONOSTABLE M
CD14538BF3A
CD14538BF3A
Texas Instruments
CMOS DUAL PRECISION MONOSTABLE M
CD14538BM Description
Overview of Texas Instruments CD14538BM

The Texas Instruments CD14538BM is a dual 4-bit binary to BCD (Binary-Coded Decimal) converter designed for applications requiring the conversion of binary numbers into their BCD equivalents. This device is particularly useful in digital systems where numerical data needs to be displayed or processed in a human-readable format, such as in digital clocks, calculators, and other electronic devices.

Key Specifications

- Supply Voltage (VCC): 3V to 15V
- Input Voltage Levels:
- High Level (VIH): 2.0V (minimum) at VCC = 5V
- Low Level (VIL): 0.8V (maximum) at VCC = 5V
- Output Voltage Levels:
- High Level (VOH): VCC - 0.5V (minimum) at 2 mA
- Low Level (VOL): 0.5V (maximum) at 2 mA
- Propagation Delay: 20 ns (typical) at VCC = 5V
- Operating Temperature Range: -40°C to +85°C
- Package Type: DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit)
- Pin Count: 16 pins

Functional Features

- Dual 4-Bit Input: The CD14538BM features two independent 4-bit binary inputs, allowing for the simultaneous conversion of two binary numbers into BCD format. This dual functionality is beneficial in applications requiring multiple conversions.
- BCD Output: The device provides a 4-bit BCD output for each 4-bit binary input, enabling easy interfacing with other digital circuits and display systems.
- Active Low Outputs: The BCD outputs are active low, which means that a logic low signal corresponds to a valid BCD digit. This feature simplifies interfacing with common anode displays.
- Asynchronous Reset: The CD14538BM includes an asynchronous reset function that allows the user to reset the outputs to a known state, enhancing control over the device's operation.

Applications

The CD14538BM is widely used in various applications, including:

- Digital Displays: Ideal for driving seven-segment displays in devices such as digital clocks, scoreboards, and electronic meters, where BCD representation is essential.
- Calculators: Utilized in calculators for converting binary inputs into BCD for display purposes, ensuring accurate numerical representation.
- Data Acquisition Systems: Employed in data acquisition systems where binary data needs to be converted to BCD for further processing or display.
- Embedded Systems: Commonly found in embedded systems that require numerical data processing and display, providing a straightforward solution for binary to BCD conversion.

Electrical Characteristics

- Input Current (IIN): 1 µA (maximum) at VCC = 15V
- Output Drive Current: 2 mA (maximum) per output
- Power Dissipation: 500 mW (maximum)
- Noise Margin: 0.5V (minimum) for both high and low levels

Conclusion

The Texas Instruments CD14538BM is a reliable and efficient dual 4-bit binary to BCD converter that plays a crucial role in various digital applications. With its wide supply voltage range, dual input capability, and asynchronous reset feature, it provides a versatile solution for converting binary data into a format suitable for display and processing. Its applications in digital displays, calculators, and embedded systems make it an essential component in modern electronic designs, ensuring accurate and efficient numerical representation.
CD14538BM Compare Parts
  • CD14538BM vs CD14538BPWR
  • CD14538BM vs CD14538BPWG4
  • CD14538BM vs CD14538BPW
  • CD14538BM vs CD14538BNSR
  • CD14538BM vs CD14538BMT
  • CD14538BM vs CD14538BM96
  • CD14538BM vs CD14538BK3
  • CD14538BM vs CD14538BE
  • CD14538BM vs CD14538BPWR-P
  • CD14538BM vs CD14538BPW-P
  • CD14538BM vs CD14538BF3A
  • CD14538BM vs CD14538BF
  • CD14538BM vs CD14538BE-NG
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality