Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ Harris Corporation CD4013AF/3
CD4013AF/3
Active
Logic - Flip Flops
Description:
CMOS DUAL D-TYPE FLIP-FLOP
Manufacturer:
Harris Corporation
Datasheet:
CD4013AF/3 Datasheet
History Price: $2.75000
In Stock: 8520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4013AF/3 Specification
Specification
Part No
CD4013AF/3
Category
Logic - Flip Flops
Manufacturer
Harris Corporation
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Set(Preset) and Reset
Type
D-Type
Output Type
Complementary
Number of Elements
2
Number of Bits per Element
1
Clock Frequency
10 MHz
Max Propagation Delay @ V, Max CL
110ns @ 10V, 15pF
Trigger Type
Positive Edge
Current - Output High, Low
-
Voltage - Supply
3V ~ 12V
Current - Quiescent (Iq)
25 μA
Input Capacitance
5 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Supplier Device Package
14-CDIP
Package / Case
14-CDIP (0.300", 7.62mm)
CD4013AF/3 PDF Datasheet
CD4013AF/3 Datasheet
Click and Download: CD4013AF/3 Datasheet
CD4013AF/3 Related Parts
CD4013AK
Harris Corporation
CMOS DUAL D-TYPE FLIP-FLOP
CD4013BCM
onsemi
IC FF D-TYPE DUAL 1BIT 14SOIC
CD4013BCMX
onsemi
IC FF D-TYPE DUAL 1BIT 14SOIC
CD4013BCN
onsemi
IC FF D-TYPE DUAL 1BIT 14DIP
CD4013BCSJ
Fairchild Semiconductor
IC FF D-TYPE DUAL 1BIT 14SOP
CD4013BCSJX
Fairchild Semiconductor
IC FF D-TYPE DUAL 1BIT 14SOP
CD4013BE
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14DIP
CD4013BEE4
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14DIP
CD4013BM
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
CD4013BM96
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
CD4013BM96E4
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
CD4013BM96G4
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
CD4013AF/3 Compare Parts
CD4013AF/3 vs CD4076BPWRE4
CD4013AF/3 vs CD4076BPWR
CD4013AF/3 vs CD4076BPW
CD4013AF/3 vs CD4076BNSRG4
CD4013AF/3 vs CD4076BNSRE4
CD4013AF/3 vs CD4076BNSR
CD4013AF/3 vs CD4076BMT
CD4013AF/3 vs CD4076BM96G4
CD4013AF/3 vs CD4076BM96E4
CD4013AF/3 vs CD4076BM96
CD4013AF/3 vs CD4076BM
CD4013AF/3 vs CD4076BK3
CD4013AF/3 vs CD4076BK
CD4013AF/3 vs CD4076BF3A
CD4013AF/3 vs CD4076BF
CD4013AF/3 vs CD4076BE
CD4013AF/3 vs CD4076BE
CD4013AF/3 vs CD4027BPWRG4
CD4013AF/3 vs CD4027BPWR
CD4013AF/3 vs CD4027BPW
CD4013AF/3 vs CD4027BNSR
CD4013AF/3 vs CD4027BNS
CD4013AF/3 vs CD4027BMT
CD4013AF/3 vs CD4027BM96E4
CD4013AF/3 vs CD4027BM96
CD4013AF/3 vs CD4027BM
CD4013AF/3 vs CD4027BK
CD4013AF/3 vs CD4027BF3A
CD4013AF/3 vs CD4027BE
CD4013AF/3 vs CD4027BD3
CD4013AF/3 vs CD4027BD
CD4013AF/3 vs CD4027BCN
CD4013AF/3 vs CD4027BCN
CD4013AF/3 vs CD4027BCMX
CD4013AF/3 vs CD4027AD3
CD4013AF/3 vs CD40175BPWR
CD4013AF/3 vs CD40175BPWG4
CD4013AF/3 vs CD40175BPWE4
CD4013AF/3 vs CD40175BPW
CD4013AF/3 vs CD40175BNSRE4
Customer Reviews
4.95 out of 5.00 stars from 139 customer reviews from all over the world
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller