☰
CD4021BE
CD4021BE
Active
Description:  IC STATIC SHFT REG 8STG 16-DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4021BE Datasheet
History Price: $0.81000
In Stock: 42640
CD4021BE Specification
Specification
Part No
CD4021BE
Category
Logic - Shift Registers
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Shift Register
Output Type
Push-Pull
Number of Elements
1
Number of Bits per Element
8
Function
Parallel or Serial to Serial
Voltage - Supply
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
CD4021BE Related Parts
CD4006BCN
CD4006BCN
onsemi
(N) 18 STAGE SHIFT REGISTER
CD40104BD
CD40104BD
Harris Corporation
UNIVERSAL SHIFT REGISTER
CD40104BF
CD40104BF
Harris Corporation
UNIVERSAL SHIFT REGISTER
CD40108BD
CD40108BD
Harris Corporation
CMOS 4 X 4 MULTIPORT REGISTER
CD40108BF3A
CD40108BF3A
Harris Corporation
CMOS 4 X 4 MULTIPORT REGISTER
CD4014AD3
CD4014AD3
Harris Corporation
8-STAGE STATIC SHIFT REGISTER
CD4014BCM
CD4014BCM
Fairchild Semiconductor
PARALLEL IN SERIAL OUT, 8-BIT,
CD4014BCN
CD4014BCN
onsemi
IC REGISTER STAT SHIFT 8ST 16DIP
CD4014BD
CD4014BD
Harris Corporation
8-STAGE STATIC SHIFT REGISTER
CD4014BE
CD4014BE
Texas Instruments
IC STATIC SHFT REG 8STG 16-DIP
CD4014BF3A
CD4014BF3A
Texas Instruments
CD4014B-MIL CMOS 8-STAGE STATIC
CD4014BK3
CD4014BK3
Harris Corporation
8-STAGE STATIC SHIFT REGISTER
CD4021BE Description
The Harris Corporation CD4021BE is a versatile 8-stage static shift register integrated circuit (IC) that is part of the CD4000 series of CMOS (Complementary Metal-Oxide-Semiconductor) logic devices. This IC is widely used in digital applications for data storage, data manipulation, and control functions. The CD4021BE is known for its low power consumption, high noise immunity, and compatibility with various digital logic families.

## Key Features

1. 8-Stage Shift Register: The CD4021BE consists of eight flip-flops that can be used to store and shift data serially or in parallel. This makes it suitable for applications requiring data manipulation.

2. CMOS Technology: Built using CMOS technology, the CD4021BE offers low power consumption and high-speed operation, making it ideal for battery-operated devices and low-power applications.

3. Wide Supply Voltage Range: The IC operates over a wide supply voltage range of 3V to 15V, allowing it to be used in various electronic systems.

4. Low Power Consumption: The typical power consumption is very low, which is advantageous for applications where power efficiency is critical.

5. High Noise Immunity: The CMOS design provides excellent noise margins, ensuring reliable operation in noisy environments.

6. Asynchronous Parallel Load: The CD4021BE allows for asynchronous loading of data into the shift register, enabling quick data entry without the need for clock pulses.

7. Serial and Parallel Data Input: The IC supports both serial and parallel data input, providing flexibility in how data is fed into the register.

8. Output Compatibility: The outputs are compatible with standard TTL (Transistor-Transistor Logic) levels, facilitating easy interfacing with other digital logic devices.

## Specifications

- Part Number: CD4021BE
- Type: 8-stage static shift register
- Number of Stages: 8
- Supply Voltage (V_DD): 3V to 15V
- Input Voltage (V_IN): 0V to V_DD
- Output Voltage (V_OUT): 0V to V_DD
- Maximum Clock Frequency: Typically 1 MHz at V_DD = 5V
- Power Dissipation: Typically 1 µA (static) at V_DD = 5V
- Propagation Delay: Approximately 50 ns at V_DD = 5V
- Temperature Range: -55°C to +125°C (for military grade versions)
- Pin Configuration: 16-pin DIP (Dual In-line Package) or other package types

## Applications

The CD4021BE is used in a variety of applications, including:

- Data Storage: It can be used to store data temporarily in digital systems, such as in data acquisition systems.
- Data Manipulation: The shift register can manipulate data for various digital processing tasks, including serial-to-parallel conversion.
- Control Functions: It is often used in control circuits where data needs to be shifted or manipulated based on specific conditions.
- Timing Applications: The CD4021BE can be integrated into timer circuits for generating time delays or counting events.

## Conclusion

The Harris Corporation CD4021BE is a reliable and efficient 8-stage static shift register that provides flexibility and functionality in digital applications. Its low power consumption, wide supply voltage range, and compatibility with other logic families make it a popular choice for engineers and designers. Whether used for data storage, manipulation, or control functions, the CD4021BE offers a robust solution for a wide range of electronic applications.
CD4021BE Compare Parts
  • CD4021BE vs CD4517BF3A
  • CD4021BE vs CD4517BF
  • CD4021BE vs CD4517BE
  • CD4021BE vs CD4517BE
  • CD4021BE vs CD4504BE-G
  • CD4021BE vs CD4094BPWR
  • CD4021BE vs CD4094BPW
  • CD4021BE vs CD4094BNSR
  • CD4021BE vs CD4094BF3A
  • CD4021BE vs CD4094BE
  • CD4021BE vs CD4094BD3
  • CD4021BE vs CD4094BD
  • CD4021BE vs CD4094BCN
  • CD4021BE vs CD4076BFX
  • CD4021BE vs CD4035BPWR
  • CD4021BE vs CD4035BPWG4
  • CD4021BE vs CD4035BPWE4
  • CD4021BE vs CD4035BPW
  • CD4021BE vs CD4035BNSRG4
  • CD4021BE vs CD4035BNSRE4
  • CD4021BE vs CD4035BNSR
  • CD4021BE vs CD4035BMTG4
  • CD4021BE vs CD4035BMT
  • CD4021BE vs CD4035BM96
  • CD4021BE vs CD4035BM
  • CD4021BE vs CD4035BF3A
  • CD4021BE vs CD4035BF
  • CD4021BE vs CD4035BE
  • CD4021BE vs CD4035BE
  • CD4021BE vs CD4035BD3
  • CD4021BE vs CD4035BD
  • CD4021BE vs CD4034BPWRG4
  • CD4021BE vs CD4034BPWRE4
  • CD4021BE vs CD4034BPWR
  • CD4021BE vs CD4034BPWG4
  • CD4021BE vs CD4034BPWE4
  • CD4021BE vs CD4034BPW
  • CD4021BE vs CD4034BNSRG4
  • CD4021BE vs CD4034BNSRE4
  • CD4021BE vs CD4034BNSR
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you