☰
CD4051BM
CD4051BM
Active
Description:  IC MUX 8:1 240OHM 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4051BM Datasheet
History Price: $1.30000
In Stock: 24000
CD4051BM Specification
Specification
Part No
CD4051BM
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
-
Multiplexer/Demultiplexer Circuit
8:1
Number of Circuits
1
On-State Resistance (Max)
240Ohm
Channel-to-Channel Matching (ΔRon)
5Ohm
Voltage - Supply, Single (V-)
3V ~ 20V
Voltage - Supply, Dual (V?
?.5V ~ 9V
Switch Time (Ton, Toff) (Max)
-
-3db Bandwidth
20MHz
Charge Injection
-
Channel Capacitance (CS(off), CD(off))
0.2pF, 30pF
Current - Leakage (IS(off)) (Max)
100nA
Crosstalk
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
CD4051BM Related Parts
CD4016BF3A
CD4016BF3A
National Semiconductor
IC SW SPST-NOX4 850OHM 14CDIP
CD4016BFX
CD4016BFX
Harris Corporation
IC SW SPST-NOX4 850OHM 14CDIP
CD4016BK3
CD4016BK3
Harris Corporation
IC SWITCH SPST-NOX4 850OHM 14CFP
CD4051BCM
CD4051BCM
onsemi
IC MUX 8:1 240OHM 16SOIC
CD4051BCMTC
CD4051BCMTC
Fairchild Semiconductor
IC MUX 8:1 240OHM 16TSSOP
CD4051BCMTC
CD4051BCMTC
onsemi
IC MUX 8:1 240OHM 16TSSOP
CD4051BCMTCX
CD4051BCMTCX
Fairchild Semiconductor
IC MUX 8:1 240OHM 16TSSOP
CD4051BCMTCX
CD4051BCMTCX
onsemi
IC MUX 8:1 240OHM 16TSSOP
CD4051BCMX
CD4051BCMX
onsemi
IC MUX 8:1 240OHM 16SOIC
CD4051BCN
CD4051BCN
onsemi
IC MUX 8:1 240OHM 16DIP
CD4051BCSJ
CD4051BCSJ
Fairchild Semiconductor
IC MUX 8:1 240OHM 16SOP
CD4051BCSJ
CD4051BCSJ
onsemi
IC MUX 8:1 240OHM 16SOP
CD4051BM Compare Parts
  • CD4051BM vs CD4097BPWRE4
  • CD4051BM vs CD4097BPWR
  • CD4051BM vs CD4097BPW
  • CD4051BM vs CD4097BNSRG4
  • CD4051BM vs CD4097BNSRE4
  • CD4051BM vs CD4097BNSR
  • CD4051BM vs CD4097BMG4
  • CD4051BM vs CD4097BME4
  • CD4051BM vs CD4097BM96G4
  • CD4051BM vs CD4097BM96E4
  • CD4051BM vs CD4097BM96
  • CD4051BM vs CD4097BM
  • CD4051BM vs CD4097BE
  • CD4051BM vs CD4067BPWRG4
  • CD4051BM vs CD4067BPWRE4
  • CD4051BM vs CD4067BPWR
  • CD4051BM vs CD4067BPWG4
  • CD4051BM vs CD4067BPW
  • CD4051BM vs CD4067BNSRG4
  • CD4051BM vs CD4067BNSRE4
  • CD4051BM vs CD4067BNSR
  • CD4051BM vs CD4067BME4
  • CD4051BM vs CD4067BM96G4
  • CD4051BM vs CD4067BM96E4
  • CD4051BM vs CD4067BM96
  • CD4051BM vs CD4067BM
  • CD4051BM vs CD4067BF3A
  • CD4051BM vs CD4067BEG4
  • CD4051BM vs CD4067BE
  • CD4051BM vs CD4066BK
  • CD4051BM vs CD4066BD3
  • CD4051BM vs CD4053BQM96Q1
  • CD4051BM vs CD4053BQM96G4Q1
  • CD4051BM vs CD4053BPWRG4
  • CD4051BM vs CD4053BPWRG3
  • CD4051BM vs CD4053BPWRE4
  • CD4051BM vs CD4053BPWR
  • CD4051BM vs CD4053BPW
  • CD4051BM vs CD4053BNSR
  • CD4051BM vs CD4053BMT
  • CD4051BM FAQ
    Q1: What is the Texas Instruments CD4051BM?
    A1: The Texas Instruments CD4051BM is an 8-channel analog multiplexer designed for selecting between multiple analog input signals and routing them to a single output.

    Q2: What is the function of the CD4051BM?
    A2: The CD4051BM functions as an analog multiplexer, allowing users to switch between multiple input signals to one output, making it ideal for signal routing applications.

    Q3: How many channels does the CD4051BM have?
    A3: The CD4051BM has 8 channels, meaning it can select one of eight input signals and route it to the output.

    Q4: What is the supply voltage range for the CD4051BM?
    A4: The CD4051BM operates within a supply voltage range of 3V to 18V, providing flexibility for use in various systems.

    Q5: What is the maximum current that the CD4051BM can handle at its output?
    A5: The CD4051BM can handle a maximum output current of 10mA, making it suitable for low-power analog signal applications.

    Q6: What is the logic family of the CD4051BM?
    A6: The CD4051BM belongs to the CD4000 series of CMOS logic devices, known for their low power consumption and high noise immunity.

    Q7: What is the operating temperature range of the CD4051BM?
    A7: The CD4051BM has an operating temperature range of -55°C to 125°C, allowing it to be used in a wide range of industrial and automotive applications.

    Q8: How does the CD4051BM perform with high-speed signals?
    A8: The CD4051BM can handle moderate-speed analog signals, but may not be suitable for very high-frequency applications due to the switch's relatively slow response time.

    Q9: Is the CD4051BM suitable for digital signal applications?
    A9: While the CD4051BM is designed for analog signal routing, it can be used for digital signals in certain applications where low-speed switching is acceptable.

    Q10: What is the power consumption of the CD4051BM?
    A10: The CD4051BM has low power consumption typical of CMOS devices, making it efficient for use in portable and battery-powered applications.

    Q11: Can the CD4051BM be used to multiplex audio signals?
    A11: Yes, the CD4051BM can be used to multiplex audio signals, provided the frequency range and signal strength are within the specifications for the device.

    Q12: How are the channels selected on the CD4051BM?
    A12: The channels on the CD4051BM are selected through three control inputs (S1, S2, and S3), which determine which of the 8 channels is connected to the output.

    Q13: What is the on-resistance (R(on)) of the CD4051BM?
    A13: The on-resistance of the CD4051BM is typically low, helping to minimize signal distortion when switching between channels.

    Q14: Does the CD4051BM support bidirectional signal switching?
    A14: Yes, the CD4051BM supports bidirectional signal switching, making it suitable for applications where the signal flow needs to be reversible.

    Q15: What is the package type for the CD4051BM?
    A15: The CD4051BM is available in a variety of packages, including a 16-pin dual in-line package (DIP) and surface-mount options, suitable for different design needs.

    Q16: Can the CD4051BM handle signals outside the supply voltage range?
    A16: No, the signals applied to the CD4051BM should be within the supply voltage range. Applying signals outside this range could damage the device.

    Q17: What is the typical switching time of the CD4051BM?
    A17: The CD4051BM has a typical switching time of around 40ns, making it suitable for applications where moderate-speed switching is needed.

    Q18: Can the CD4051BM be used in high-speed data acquisition systems?
    A18: While the CD4051BM is suitable for general-purpose analog multiplexing, it may not be ideal for high-speed data acquisition systems due to its moderate switching speed.

    Q19: How is the CD4051BM controlled?
    A19: The CD4051BM is controlled through three binary select inputs (S1, S2, and S3), which determine which of the 8 channels is connected to the output.

    Q20: Is the CD4051BM suitable for use in automotive applications?
    A20: Yes, the CD4051BM is suitable for automotive applications, especially for signal routing in systems such as audio processing, sensors, and communication circuits.
    Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund