☰
CD4052BM
CD4052BM
Active
Description:  IC SWITCH SP4T X 2 240OHM 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4052BM Datasheet
History Price: $1.23000
In Stock: 44600
CD4052BM Specification
Specification
Part No
CD4052BM
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
SP4T
Multiplexer/Demultiplexer Circuit
4:1
Number of Circuits
2
On-State Resistance (Max)
240Ohm
Channel-to-Channel Matching (ΔRon)
5Ohm
Voltage - Supply, Single (V-)
3V ~ 20V
Voltage - Supply, Dual (V?
?.5V ~ 9V
Switch Time (Ton, Toff) (Max)
-
-3db Bandwidth
25MHz
Charge Injection
-
Channel Capacitance (CS(off), CD(off))
0.2pF, 18pF
Current - Leakage (IS(off)) (Max)
100nA
Crosstalk
-40dB @ 10MHz
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
CD4052BM Related Parts
CD4016BF3A
CD4016BF3A
National Semiconductor
IC SW SPST-NOX4 850OHM 14CDIP
CD4016BFX
CD4016BFX
Harris Corporation
IC SW SPST-NOX4 850OHM 14CDIP
CD4016BK3
CD4016BK3
Harris Corporation
IC SWITCH SPST-NOX4 850OHM 14CFP
CD4051BCM
CD4051BCM
onsemi
IC MUX 8:1 240OHM 16SOIC
CD4051BCMTC
CD4051BCMTC
Fairchild Semiconductor
IC MUX 8:1 240OHM 16TSSOP
CD4051BCMTC
CD4051BCMTC
onsemi
IC MUX 8:1 240OHM 16TSSOP
CD4051BCMTCX
CD4051BCMTCX
Fairchild Semiconductor
IC MUX 8:1 240OHM 16TSSOP
CD4051BCMTCX
CD4051BCMTCX
onsemi
IC MUX 8:1 240OHM 16TSSOP
CD4051BCMX
CD4051BCMX
onsemi
IC MUX 8:1 240OHM 16SOIC
CD4051BCN
CD4051BCN
onsemi
IC MUX 8:1 240OHM 16DIP
CD4051BCSJ
CD4051BCSJ
Fairchild Semiconductor
IC MUX 8:1 240OHM 16SOP
CD4051BCSJ
CD4051BCSJ
onsemi
IC MUX 8:1 240OHM 16SOP
CD4052BM Description

The Texas Instruments CD4052BM is a high-performance analog multiplexer designed for use in various signal processing applications. It offers high-quality signal routing with low power consumption and is widely used in systems where signal selection or routing is needed for multiple analog channels. The device can route analog signals to a common output pin, which makes it suitable for a variety of applications such as audio signal switching, sensor interfaces, and test equipment.

This multiplexer is part of the CD4000 series, known for its reliable and cost-effective performance. The CD4052BM features a wide voltage operating range and is designed for use in both analog and digital circuits. It provides precise and stable signal routing, with a focus on high-quality switching performance.

## Key Specifications

* Device Type: Dual 4-channel analog multiplexer
* Package Type: 16-pin Dual in-line Package (DIP), Surface Mount (SMD) options available
* Voltage Range: 3V to 18V
* Maximum Input Voltage: Vcc + 0.5V (to ensure the protection of the internal circuitry)
* On-Resistance (Rds(on)): Typically 100Ω (at Vcc = 5V)
* Control Logic Levels: TTL/CMOS compatible logic inputs
* Propagation Delay (tpd): 20ns (typical)
* Channel-to-Channel Crosstalk: -60 dB (at 1 MHz)
* On-Capacitance (C_on): Typically 10pF
* Maximum Output Current: ±20mA (per channel)
* Operating Temperature Range: -40°C to +85°C
* Package Options: PDIP-16, SOIC-16

## Functional Features

* Dual 4-Channel Multiplexer: The CD4052BM is a dual multiplexer with two independent 4-channel inputs that can be routed to a common output. This makes it highly versatile for applications requiring multiple signal paths. The device’s flexible channel configuration allows for the easy switching of analog signals in a controlled and efficient manner.

* Low On-Resistance: The multiplexer features low on-resistance (typically 100Ω), ensuring minimal signal degradation and low power loss when switching between channels. This is particularly important in applications where signal integrity is critical, such as audio systems or precision measurement devices.

* Low Power Consumption: The device operates efficiently with a low quiescent current draw, making it suitable for battery-powered or low-power systems. The CD4052BM consumes very little power while ensuring high-speed switching.

* Wide Voltage Range: With an operating voltage range from 3V to 18V, the CD4052BM is suitable for a wide variety of applications, including both 3.3V and 5V logic systems. This makes the device highly adaptable to a range of circuit designs and system requirements.

* High-Speed Switching: The device has a fast switching time with a propagation delay of typically 20ns. This is important in applications where rapid switching between channels is required without introducing significant delay or timing errors.

* Control Inputs: The control inputs are TTL/CMOS compatible, meaning they can interface directly with standard logic circuits without requiring additional signal conditioning. This simplifies integration into larger systems and reduces component count.

* Low Crosstalk: The CD4052BM features low crosstalk between channels, with a typical value of -60 dB at 1 MHz. This ensures that signal isolation is maintained even when multiple channels are active simultaneously.

## Applications

* Audio Signal Switching: The CD4052BM is frequently used in audio equipment where multiple input signals need to be routed to a common output, such as in audio mixers, signal selectors, or audio effects processors.

* Sensor Selection: In measurement and sensor systems, the device can be used to select different sensor outputs and route them to an ADC (Analog-to-Digital Converter) for further processing.

* Test Equipment: The multiplexer is ideal for use in automated testing systems where multiple analog signals need to be routed and measured without the need for complex switching hardware.

* Data Acquisition Systems: The CD4052BM is used in data acquisition systems to switch analog signals from multiple channels into a single processing unit, reducing the complexity and cost of the system.

* Signal Routing in Communication Systems: It is used in communication devices to switch different signal paths and manage multiple signal sources.

## Conclusion

The Texas Instruments CD4052BM is a reliable and versatile analog multiplexer, ideal for applications requiring efficient signal routing with minimal distortion. It features low on-resistance, low power consumption, and fast switching times, making it suitable for a wide range of electronic systems, including audio processing, sensor interfaces, and test equipment. With its broad voltage range and TTL/CMOS compatibility, the CD4052BM can be easily integrated into both analog and digital circuits. Whether for industrial, automotive, or consumer electronics, this device offers excellent performance and flexibility in signal switching applications.
CD4052BM Compare Parts
  • CD4052BM vs CD4097BPWRE4
  • CD4052BM vs CD4097BPWR
  • CD4052BM vs CD4097BPW
  • CD4052BM vs CD4097BNSRG4
  • CD4052BM vs CD4097BNSRE4
  • CD4052BM vs CD4097BNSR
  • CD4052BM vs CD4097BMG4
  • CD4052BM vs CD4097BME4
  • CD4052BM vs CD4097BM96G4
  • CD4052BM vs CD4097BM96E4
  • CD4052BM vs CD4097BM96
  • CD4052BM vs CD4097BM
  • CD4052BM vs CD4097BE
  • CD4052BM vs CD4067BPWRG4
  • CD4052BM vs CD4067BPWRE4
  • CD4052BM vs CD4067BPWR
  • CD4052BM vs CD4067BPWG4
  • CD4052BM vs CD4067BPW
  • CD4052BM vs CD4067BNSRG4
  • CD4052BM vs CD4067BNSRE4
  • CD4052BM vs CD4067BNSR
  • CD4052BM vs CD4067BME4
  • CD4052BM vs CD4067BM96G4
  • CD4052BM vs CD4067BM96E4
  • CD4052BM vs CD4067BM96
  • CD4052BM vs CD4067BM
  • CD4052BM vs CD4067BF3A
  • CD4052BM vs CD4067BEG4
  • CD4052BM vs CD4067BE
  • CD4052BM vs CD4066BK
  • CD4052BM vs CD4066BD3
  • CD4052BM vs CD4053BQM96Q1
  • CD4052BM vs CD4053BQM96G4Q1
  • CD4052BM vs CD4053BPWRG4
  • CD4052BM vs CD4053BPWRG3
  • CD4052BM vs CD4053BPWRE4
  • CD4052BM vs CD4053BPWR
  • CD4052BM vs CD4053BPW
  • CD4052BM vs CD4053BNSR
  • CD4052BM vs CD4053BMT
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Christopher Lee
    Canada
    5 stars
    2026-09-20 04:23
    Product is as described.
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund