☰
CD4094BPW
CD4094BPW
Active
Description:  IC SHFT/STORE BUS REGSTR 16TSSOP
Manufacturer:  Texas Instruments
Datasheet:   CD4094BPW Datasheet
History Price: $1.07000
In Stock: 21600
CD4094BPW Specification
Specification
Part No
CD4094BPW
Category
Logic - Shift Registers
Manufacturer
Texas Instruments
Series
4000B
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Shift Register
Output Type
Tri-State
Number of Elements
1
Number of Bits per Element
8
Function
Serial to Parallel
Voltage - Supply
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
CD4094BPW Related Parts
CD4006BCN
CD4006BCN
onsemi
(N) 18 STAGE SHIFT REGISTER
CD40104BD
CD40104BD
Harris Corporation
UNIVERSAL SHIFT REGISTER
CD40104BF
CD40104BF
Harris Corporation
UNIVERSAL SHIFT REGISTER
CD40108BD
CD40108BD
Harris Corporation
CMOS 4 X 4 MULTIPORT REGISTER
CD40108BF3A
CD40108BF3A
Harris Corporation
CMOS 4 X 4 MULTIPORT REGISTER
CD4014AD3
CD4014AD3
Harris Corporation
8-STAGE STATIC SHIFT REGISTER
CD4014BCM
CD4014BCM
Fairchild Semiconductor
PARALLEL IN SERIAL OUT, 8-BIT,
CD4014BCN
CD4014BCN
onsemi
IC REGISTER STAT SHIFT 8ST 16DIP
CD4014BD
CD4014BD
Harris Corporation
8-STAGE STATIC SHIFT REGISTER
CD4014BE
CD4014BE
Texas Instruments
IC STATIC SHFT REG 8STG 16-DIP
CD4014BF3A
CD4014BF3A
Texas Instruments
CD4014B-MIL CMOS 8-STAGE STATIC
CD4014BK3
CD4014BK3
Harris Corporation
8-STAGE STATIC SHIFT REGISTER
CD4094BPW Description
The Texas Instruments CD4094BPW is a 8-bit shift register with an integrated storage function. It is designed for use in various digital applications requiring serial-in parallel-out data storage and shifting. Here’s a detailed overview of its specifications and features:

## Overview

The CD4094BPW is an 8-bit serial-in, parallel-out shift register with a storage latch. It’s ideal for applications in digital systems where data needs to be shifted in serially and then accessed in parallel. It is commonly used in LED displays, data conversion, and communication systems.

## Key Features

1. 8-bit Storage Register:
- The CD4094BPW contains an 8-bit register that can store data received in serial form and provide it in parallel form upon command.

2. Serial Input:
- Data is input serially through a single input pin (SER), which is shifted into the register on the rising edge of the shift clock (SHCP).

3. Parallel Output:
- Data can be accessed in parallel through eight output pins (Q0 to Q7). These outputs reflect the data stored in the shift register.

4. Storage Latch:
- The register features a storage latch that holds the data after it has been shifted in. The data is transferred to the output when the storage latch is enabled by the latch clock (STCP).

5. Clocking:
- The CD4094BPW uses two clocks:
- Shift Clock (SHCP): This clock is used to shift the data serially into the register.
- Storage Clock (STCP): This clock is used to transfer the data from the shift register to the storage latch.

6. Control Pins:
- Serial Data Input (SER): The input for serial data.
- Shift Clock (SHCP): The clock input used to shift data serially.
- Storage Clock (STCP): The clock input used to transfer data to the output latch.
- Clear (CLR): A pin used to reset the shift register, clearing all bits to logic low.

## Electrical Characteristics

1. Supply Voltage (V_DD):
- Typically, the CD4094BPW operates within a supply voltage range of 3V to 15V. Commonly used voltages are 5V and 12V.

2. Input Voltage (V_IN):
- The input voltage range should be within the supply voltage range to ensure proper operation.

3. Input/Output Current:
- I_OH (Output High Current): Typically around 1mA.
- I_OL (Output Low Current): Typically around 1mA.

4. Propagation Delay:
- The time it takes for an input change to be reflected at the output. It typically ranges from 50ns to 100ns, depending on the supply voltage and clock frequency.

5. Power Dissipation:
- The typical power dissipation is low, making it suitable for battery-powered and low-power applications.

## Package Information

- Package Type: The CD4094BPW is available in a 16-pin dual in-line package (DIP) as well as in surface-mount packages like the SOIC (Small Outline Integrated Circuit).
- Pin Configuration:
- Pins 1 to 8: Output pins (Q0 to Q7)
- Pins 9 and 10: Shift Clock (SHCP) and Storage Clock (STCP)
- Pin 11: Serial Data Input (SER)
- Pin 12: Clear (CLR)
- Pin 13 to 16: Supply and Ground Pins (V_DD, V_SS/GND)

## Applications

- LED Display Drivers: The CD4094BPW can be used to drive LED displays by storing the data and shifting it out to control multiple segments or LEDs.
- Data Converters: It can be employed in systems where serial data needs to be converted to parallel format.
- Digital Communication Systems: Used for temporary storage and parallel retrieval of data in communication circuits.

## Operating Conditions

- Temperature Range: The CD4094BPW typically operates within a temperature range of -40°C to +85°C.

## Conclusion

The Texas Instruments CD4094BPW is a versatile and reliable 8-bit shift register with a storage latch, designed to facilitate efficient serial-to-parallel data conversion. Its wide operating voltage range, low power consumption, and ease of integration make it a popular choice in various digital applications.

For further details, consulting the specific datasheet provided by Texas Instruments is recommended to ensure accurate and application-specific information.
CD4094BPW Compare Parts
  • CD4094BPW vs CD4517BF3A
  • CD4094BPW vs CD4517BF
  • CD4094BPW vs CD4517BE
  • CD4094BPW vs CD4517BE
  • CD4094BPW vs CD4504BE-G
  • CD4094BPW vs CD4094BPWR
  • CD4094BPW vs CD4094BNSR
  • CD4094BPW vs CD4094BF3A
  • CD4094BPW vs CD4094BE
  • CD4094BPW vs CD4094BD3
  • CD4094BPW vs CD4094BD
  • CD4094BPW vs CD4094BCN
  • CD4094BPW vs CD4076BFX
  • CD4094BPW vs CD4035BPWR
  • CD4094BPW vs CD4035BPWG4
  • CD4094BPW vs CD4035BPWE4
  • CD4094BPW vs CD4035BPW
  • CD4094BPW vs CD4035BNSRG4
  • CD4094BPW vs CD4035BNSRE4
  • CD4094BPW vs CD4035BNSR
  • CD4094BPW vs CD4035BMTG4
  • CD4094BPW vs CD4035BMT
  • CD4094BPW vs CD4035BM96
  • CD4094BPW vs CD4035BM
  • CD4094BPW vs CD4035BF3A
  • CD4094BPW vs CD4035BF
  • CD4094BPW vs CD4035BE
  • CD4094BPW vs CD4035BE
  • CD4094BPW vs CD4035BD3
  • CD4094BPW vs CD4035BD
  • CD4094BPW vs CD4034BPWRG4
  • CD4094BPW vs CD4034BPWRE4
  • CD4094BPW vs CD4034BPWR
  • CD4094BPW vs CD4034BPWG4
  • CD4094BPW vs CD4034BPWE4
  • CD4094BPW vs CD4034BPW
  • CD4094BPW vs CD4034BNSRG4
  • CD4094BPW vs CD4034BNSRE4
  • CD4094BPW vs CD4034BNSR
  • CD4094BPW vs CD4034BM96G4
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci