☰
CD4098BM96
CD4098BM96
Active
Description:  IC MULTIVIBRATOR 100NS 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4098BM96 Datasheet
History Price: $0.58000
In Stock: 10080
CD4098BM96 Specification
Specification
Part No
CD4098BM96
Category
Logic - Multivibrators
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Monostable
Independent Circuits
2
Schmitt Trigger Input
No
Propagation Delay
100 ns
Current - Output High, Low
6.8mA, 6.8mA
Voltage - Supply
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
CD4098BM96 Related Parts
CD4047BCM
CD4047BCM
onsemi
IC MULTIVIBRATOR 80NS 14SOIC
CD4047BCMX
CD4047BCMX
onsemi
IC MULTIVIBRATOR 80NS 14SOIC
CD4047BCN
CD4047BCN
onsemi
IC MULTIVIBRATOR 80NS 14DIP
CD4047BE
CD4047BE
Texas Instruments
IC MULTIVIBRATOR 80NS 14DIP
CD4047BEG4
CD4047BEG4
Texas Instruments
IC MULTIVIBRATOR 80NS 14DIP
CD4047BFS2226
CD4047BFS2226
Harris Corporation
CMOS LOW-POWER MONOSTABLE/ASTABL
CD4047BK
CD4047BK
Harris Corporation
IC MULTIVIBRATOR
CD4047BM
CD4047BM
Texas Instruments
IC MULTIVIBRATOR 80NS 14SOIC
CD4047BM96
CD4047BM96
Texas Instruments
IC MULTIVIBRATOR 80NS 14SOIC
CD4047BM96G4
CD4047BM96G4
Texas Instruments
IC MULTIVIBRATOR 80NS 14SOIC
CD4047BMG4
CD4047BMG4
Texas Instruments
IC MULTIVIBRATOR 80NS 14SOIC
CD4047BMT
CD4047BMT
Texas Instruments
IC MULTIVIBRATOR 80NS 14SOIC
CD4098BM96 Compare Parts
  • CD4098BM96 vs CD4538BCWMX
  • CD4098BM96 vs CD4538BCWM
  • CD4098BM96 vs CD4538BCWM
  • CD4098BM96 vs CD4538BCN
  • CD4098BM96 vs CD4538BCMX
  • CD4098BM96 vs CD4538BCM
  • CD4098BM96 vs CD4528BMW/883
  • CD4098BM96 vs CD4528BCN
  • CD4098BM96 vs CD4098BPWR
  • CD4098BM96 vs CD4098BPW
  • CD4098BM96 vs CD4098BMT
  • CD4098BM96 vs CD4098BM96G4
  • CD4098BM96 vs CD4098BM
  • CD4098BM96 vs CD4098BKR2607
  • CD4098BM96 vs CD4098BK3
  • CD4098BM96 vs CD4098BK
  • CD4098BM96 vs CD4098BFX
  • CD4098BM96 vs CD4098BEX
  • CD4098BM96 vs CD4098BE
  • CD4098BM96 vs CD4098BE
  • CD4098BM96 vs CD4098BD3
  • CD4098BM96 vs CD4047BPWR
  • CD4098BM96 vs CD4047BPW
  • CD4098BM96 vs CD4047BNSR
  • CD4098BM96 vs CD4047BNS
  • CD4098BM96 vs CD4047BMT
  • CD4098BM96 vs CD4047BMG4
  • CD4098BM96 vs CD4047BM96G4
  • CD4098BM96 vs CD4047BM96
  • CD4098BM96 vs CD4047BM
  • CD4098BM96 vs CD4047BK
  • CD4098BM96 vs CD4047BFS2226
  • CD4098BM96 vs CD4047BEG4
  • CD4098BM96 vs CD4047BE
  • CD4098BM96 vs CD4047BCN
  • CD4098BM96 vs CD4047BCMX
  • CD4098BM96 vs CD4047BCM
  • CD4098BM96 vs CD4098BF3A
  • CD4098BM96 vs CD4098BF3A
  • CD4098BM96 vs CD4098BF
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description