☰
CD4517BF3A
CD4517BF3A
Active
Description:  CD4517B-MIL CMOS DUAL 64-STAGE S
Manufacturer:  Texas Instruments
Datasheet:   CD4517BF3A Datasheet
History Price: Active
In Stock: 30320
CD4517BF3A Specification
Specification
Part No
CD4517BF3A
Category
Logic - Shift Registers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
-
Output Type
-
Number of Elements
-
Number of Bits per Element
-
Function
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
CD4517BF3A PDF Datasheet
CD4517BF3A Related Parts
CD4006BCN
CD4006BCN
onsemi
(N) 18 STAGE SHIFT REGISTER
CD40104BD
CD40104BD
Harris Corporation
UNIVERSAL SHIFT REGISTER
CD40104BF
CD40104BF
Harris Corporation
UNIVERSAL SHIFT REGISTER
CD40108BD
CD40108BD
Harris Corporation
CMOS 4 X 4 MULTIPORT REGISTER
CD40108BF3A
CD40108BF3A
Harris Corporation
CMOS 4 X 4 MULTIPORT REGISTER
CD4014AD3
CD4014AD3
Harris Corporation
8-STAGE STATIC SHIFT REGISTER
CD4014BCM
CD4014BCM
Fairchild Semiconductor
PARALLEL IN SERIAL OUT, 8-BIT,
CD4014BCN
CD4014BCN
onsemi
IC REGISTER STAT SHIFT 8ST 16DIP
CD4014BD
CD4014BD
Harris Corporation
8-STAGE STATIC SHIFT REGISTER
CD4014BE
CD4014BE
Texas Instruments
IC STATIC SHFT REG 8STG 16-DIP
CD4014BF3A
CD4014BF3A
Texas Instruments
CD4014B-MIL CMOS 8-STAGE STATIC
CD4014BK3
CD4014BK3
Harris Corporation
8-STAGE STATIC SHIFT REGISTER
CD4517BF3A Description
Overview of Texas Instruments CD4517BF3A

The Texas Instruments CD4517BF3A is a dual 4-bit binary up/down counter designed for counting applications in digital circuits. This device is particularly useful in various electronic systems where precise counting and control are required. The CD4517BF3A combines the functionality of a binary counter with the flexibility of up/down counting, making it suitable for applications such as frequency counters, event counters, and digital clocks.

Key Specifications

1. Counter Type: The CD4517BF3A is a dual 4-bit binary counter capable of counting both upwards and downwards. This dual functionality allows it to be used in a wide range of applications requiring precise counting in either direction.

2. Supply Voltage Range: The device operates within a supply voltage range of 3V to 15V, making it versatile for use in various digital logic systems that require different voltage levels.

3. Maximum Count Frequency: The maximum count frequency for the CD4517BF3A can reach up to 5 MHz at a supply voltage of 15V, allowing it to handle high-speed counting applications effectively.

4. Count Control Inputs: It features dedicated inputs for controlling the count direction (up or down) and enabling/disabling the counter. This flexibility enables precise control over counting operations based on application requirements.

5. Output Configuration: The outputs are available in a standard binary format, providing direct access to the current count value through four output pins (Q0 to Q3). These outputs can drive standard CMOS or TTL loads.

6. Asynchronous Reset: The CD4517BF3A includes an asynchronous reset function that allows users to reset the counter to zero regardless of the clock state. This feature is crucial for initializing the counter or clearing it during operation.

7. Power Consumption: With low power consumption characteristics typical of CMOS technology, the device operates efficiently, making it suitable for battery-powered applications as well as systems where energy efficiency is paramount.

8. Temperature Range: The operational temperature range for the CD4517BF3A is from -55°C to +125°C, ensuring reliability and performance across a wide variety of environmental conditions.

9. Package Type: The device comes in an industry-standard DIP-16 package, which facilitates easy integration into existing designs while providing sufficient pin spacing for prototyping and assembly.

10. Logic Compatibility: The CD4517BF3A is compatible with other CMOS logic families, enabling seamless integration into mixed-logic environments without significant design modifications.

Applications

The versatility of the CD4517BF3A makes it suitable for numerous applications, including:

- Frequency Counters: Used in devices that measure frequency by counting pulses over time.
- Digital Clocks and Timers: Ideal for keeping track of time intervals or countdowns.
- Event Counters: Employed in systems that need to tally occurrences, such as production line counters or ticketing systems.
- Position Encoders: Useful in robotics and automation where position tracking is necessary through up/down counting mechanisms.

Design Considerations

When designing circuits with the CD4517BF3A, several factors should be taken into account:

1. Clock Signal Integrity: Ensure that the clock signal driving the counter has clean edges and minimal noise to avoid erroneous counts due to signal glitches or ringing.

2. Debouncing Inputs: If mechanical switches are used to control count direction or enable/disable functions, proper debouncing techniques should be implemented to prevent multiple counts from a single switch press.

3. Decoupling Capacitors: It’s advisable to place decoupling capacitors close to the power supply pins of the IC to filter out any high-frequency noise from the power supply lines, which can affect performance.

4. Thermal Management: While operating within specified limits generally does not lead to overheating issues due to low power consumption, adequate thermal management practices should still be considered in high-density designs.

In conclusion, the Texas Instruments CD4517BF3A is a robust dual 4-bit binary up/down counter that offers flexibility and precision for various counting applications. Its specifications make it an excellent choice for engineers looking to implement reliable counting mechanisms in diverse electronic systems while maintaining efficiency and performance across different operational environments.
CD4517BF3A Compare Parts
  • CD4517BF3A vs CD4517BF
  • CD4517BF3A vs CD4517BE
  • CD4517BF3A vs CD4517BE
  • CD4517BF3A vs CD4504BE-G
  • CD4517BF3A vs CD4094BPWR
  • CD4517BF3A vs CD4094BPW
  • CD4517BF3A vs CD4094BNSR
  • CD4517BF3A vs CD4094BF3A
  • CD4517BF3A vs CD4094BE
  • CD4517BF3A vs CD4094BD3
  • CD4517BF3A vs CD4094BD
  • CD4517BF3A vs CD4094BCN
  • CD4517BF3A vs CD4076BFX
  • CD4517BF3A vs CD4035BPWR
  • CD4517BF3A vs CD4035BPWG4
  • CD4517BF3A vs CD4035BPWE4
  • CD4517BF3A vs CD4035BPW
  • CD4517BF3A vs CD4035BNSRG4
  • CD4517BF3A vs CD4035BNSRE4
  • CD4517BF3A vs CD4035BNSR
  • CD4517BF3A vs CD4035BMTG4
  • CD4517BF3A vs CD4035BMT
  • CD4517BF3A vs CD4035BM96
  • CD4517BF3A vs CD4035BM
  • CD4517BF3A vs CD4035BF3A
  • CD4517BF3A vs CD4035BF
  • CD4517BF3A vs CD4035BE
  • CD4517BF3A vs CD4035BE
  • CD4517BF3A vs CD4035BD3
  • CD4517BF3A vs CD4035BD
  • CD4517BF3A vs CD4034BPWRG4
  • CD4517BF3A vs CD4034BPWRE4
  • CD4517BF3A vs CD4034BPWR
  • CD4517BF3A vs CD4034BPWG4
  • CD4517BF3A vs CD4034BPWE4
  • CD4517BF3A vs CD4034BPW
  • CD4517BF3A vs CD4034BNSRG4
  • CD4517BF3A vs CD4034BNSRE4
  • CD4517BF3A vs CD4034BNSR
  • CD4517BF3A vs CD4034BM96G4
  • CD4517BF3A FAQ
    Q1: What is the Texas Instruments CD4517BF3A?
    A1: The Texas Instruments CD4517BF3A is a BCD (Binary-Coded Decimal) up/down counter with a built-in carry output, designed for use in digital logic circuits.

    Q2: What is the maximum operating voltage of the CD4517BF3A?
    A2: The CD4517BF3A operates within a voltage range of 3V to 18V, making it versatile for both low and standard voltage logic systems.

    Q3: What are the main features of the CD4517BF3A?
    A3: The CD4517BF3A features binary-coded decimal (BCD) counting, up/down counting capability, a carry-out function, and is capable of operating in both asynchronous and synchronous modes.

    Q4: How many bits does the CD4517BF3A handle for counting?
    A4: The CD4517BF3A is a 4-bit BCD counter, which means it can count from 0 to 9 in binary-coded decimal format.

    Q5: What is the function of the carry output in the CD4517BF3A?
    A5: The carry output in the CD4517BF3A provides a signal that can be used to cascade multiple counters for counting higher numbers or for triggering other devices in a sequence.

    Q6: Can the CD4517BF3A be used for both up and down counting?
    A6: Yes, the CD4517BF3A supports both up and down counting operations, making it flexible for various counting applications.

    Q7: What is the maximum count frequency of the CD4517BF3A?
    A7: The CD4517BF3A can handle counting frequencies up to 10 MHz, depending on the supply voltage and load conditions.

    Q8: What is the logic family of the CD4517BF3A?
    A8: The CD4517BF3A belongs to the CD4000 series of CMOS logic ICs, which are known for their low power consumption and high noise immunity.

    Q9: Does the CD4517BF3A have an enable/disable function?
    A9: Yes, the CD4517BF3A has an enable/disable function for the counting operation, allowing it to be disabled when not in use to save power.

    Q10: What is the maximum output drive current of the CD4517BF3A?
    A10: The maximum output drive current of the CD4517BF3A is typically 1.5mA per pin, which is suitable for driving low-power logic circuits.

    Q11: Can the CD4517BF3A be used in combination with other counters?
    A11: Yes, the CD4517BF3A can be easily cascaded with other counters, using the carry output to chain counters for higher counting ranges.

    Q12: What is the typical propagation delay of the CD4517BF3A?
    A12: The typical propagation delay of the CD4517BF3A is around 40ns at Vdd = 5V, which is fast enough for most digital counting applications.

    Q13: Is the CD4517BF3A suitable for use in digital clocks?
    A13: Yes, the CD4517BF3A is commonly used in digital clocks, where it can be used to count seconds, minutes, and hours in binary-coded decimal format.

    Q14: Does the CD4517BF3A support reset functionality?
    A14: Yes, the CD4517BF3A includes a reset input, which allows the counter to be reset to zero, enabling the start of a new counting cycle.

    Q15: What is the input logic level for the CD4517BF3A?
    A15: The input logic level for the CD4517BF3A is compatible with standard CMOS levels, where a voltage above 70% of Vdd is considered high, and below 30% of Vdd is considered low.

    Q16: Is the CD4517BF3A used in commercial or industrial applications?
    A16: The CD4517BF3A is typically used in commercial, industrial, and educational applications, such as in digital clocks, counters, timers, and frequency dividers.

    Q17: What is the maximum temperature range for the CD4517BF3A?
    A17: The CD4517BF3A can operate within a temperature range of -55°C to +125°C, making it suitable for a variety of environmental conditions.

    Q18: Does the CD4517BF3A have a power-down mode?
    A18: The CD4517BF3A does not have a dedicated power-down mode, but it can be disabled using the enable/disable function to reduce power consumption when not in use.

    Q19: What is the typical power consumption of the CD4517BF3A?
    A19: The CD4517BF3A typically consumes very little power due to its CMOS design, with a supply current of less than 1µA when in standby mode.

    Q20: Can the CD4517BF3A be used in embedded systems?
    A20: Yes, the CD4517BF3A is well-suited for use in embedded systems, especially for applications that require low power consumption, fast counting, and easy integration into larger systems.
    Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci