☰
CD4543BM96
CD4543BM96
Active
Description:  IC DRVR 7 SEGMENT 1 DIGIT 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4543BM96 Datasheet
History Price: $0.58000
In Stock: 32100
CD4543BM96 Specification
Specification
Part No
CD4543BM96
Category
PMIC - Display Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Display Type
LCD
Configuration
7 Segment
Interface
BCD
Digits or Characters
1 Digit
Current - Supply
40 nA
Voltage - Supply
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
CD4543BM96 Related Parts
CD4054BE
CD4054BE
Harris Corporation
LIQUID CRYSTAL DRIVER, 4-SEGMENT
CD4054BE
CD4054BE
Texas Instruments
IC DRVR 4 SEGMENT 16DIP
CD4054BF
CD4054BF
Harris Corporation
LIQUID-CRYSTAL DISPLAY DRIVER
CD4054BFX
CD4054BFX
Harris Corporation
LIQUID-CRYSTAL DISPLAY DRIVER
CD4054BM
CD4054BM
Texas Instruments
IC DRVR 4 SEGMENT 16SOIC
CD4054BM96
CD4054BM96
Texas Instruments
IC DRVR 4 SEGMENT 16SOIC
CD4054BMT
CD4054BMT
Texas Instruments
IC DRVR 4 SEGMENT 16SOIC
CD4054BNSR
CD4054BNSR
Texas Instruments
IC DRVR 4 SEGMENT 16SO
CD4054BNSRE4
CD4054BNSRE4
Texas Instruments
IC DRVR 4 SEGMENT 16SO
CD4054BNSRG4
CD4054BNSRG4
Texas Instruments
IC DRVR 4 SEGMENT 16SO
CD4054BPW
CD4054BPW
Texas Instruments
IC DRVR 4 SEGMENT 16TSSOP
CD4054BPWR
CD4054BPWR
Texas Instruments
IC DRVR 4 SEGMENT 16TSSOP
CD4543BM96 Description

The CD4543BM96 is a BCD (Binary-Coded Decimal) to 7-segment latch/decoder/driver designed for driving 7-segment displays with BCD encoded inputs. It is often used in applications that require the conversion of a binary-coded decimal value into the corresponding digits for visual output, such as in digital clocks, meters, and counters. This IC is an essential component in systems that require the conversion of numeric data into a human-readable format.

## Key Features

1. BCD to 7-segment Display Conversion:

* The main function of the CD4543BM96 is to take BCD input and convert it into the necessary signals to drive a 7-segment LED or LCD display.
* It supports common cathode displays, where the common pin of the display is connected to ground, and each segment is driven by an output pin of the IC.

2. High-Current Sinking Capability:

* The device is capable of sinking high currents, allowing it to drive multiple 7-segment display segments without the need for additional driving circuitry. This feature makes it highly efficient in driving displays in a wide range of applications.

3. Latch/Decoder/Driver Integration:

* The CD4543BM96 integrates a 4-bit latch, BCD to 7-segment decoder, and driver all in one package, which simplifies the design of electronic systems by reducing the number of components needed.

4. Low Power Consumption:

* The IC is designed for low power consumption, making it suitable for battery-powered applications where energy efficiency is critical.

5. Reliable Output Drive:

* It provides a reliable output with minimal distortion, making it ideal for use in precision applications such as medical equipment, instrumentation, and consumer electronics.

## Pin Configuration

The CD4543BM96 comes in a 14-pin Dual In-line Package (DIP) or Surface-Mount Package (SMD), and the pinout is as follows:

* Pins 1-4: BCD input pins (A, B, C, D).
* Pin 5: Control input for the latch.
* Pins 6-12: Output pins for the 7-segment display segments (a, b, c, d, e, f, g).
* Pin 13: VCC (positive supply voltage).
* Pin 14: Ground (GND).

## Electrical Characteristics

* Supply Voltage (Vcc): 3V to 18V, depending on the operating conditions and the specific application requirements.
* Input Voltage (Vin): Typically, 0V to Vcc.
* Output Voltage (Vout): Output voltage ranges from 0V to Vcc, depending on the state of the segments.
* Current Drive: Can sink 20 mA per segment, ensuring that the device can drive most 7-segment displays directly.
* Operating Temperature Range: Typically -40°C to +85°C, allowing it to be used in a wide range of environmental conditions.
* Power Dissipation: Typically low, contributing to energy efficiency in systems with many displays.

## Timing Characteristics

* Latch Enable Time: Typically 50 ns.
* Propagation Delay: Typically 200 ns, which makes it suitable for systems with fast updates or those requiring quick display changes.
* Refresh Rate: Capable of supporting refresh rates high enough to make displays appear stable to the human eye, even in dynamic systems.

## Applications

1. Digital Clocks: Ideal for displaying time in digital clocks where BCD inputs need to be converted to 7-segment display digits.
2. Counter Displays: Used in digital counters where BCD data is output and needs to be displayed in a readable format.
3. Test Equipment: Often found in test and measurement equipment that uses digital readouts.
4. Automotive: Can be used in dashboards for displaying numerical data such as speed, fuel, or temperature.
5. Home Appliances: Common in electronic devices like microwaves, washing machines, and ovens where numerical readouts are needed.

## Advantages

* Compact Design: By integrating the latch, decoder, and driver into a single package, the CD4543BM96 reduces the need for additional components, thus saving space and simplifying the overall system design.
* Versatile Input Range: The device can handle a wide range of BCD inputs, making it versatile for different numeric display requirements.
* Robust Performance: With its ability to drive multiple segments with high current sinking capacity, it ensures reliable and long-term performance.
* Cost-Effective: Offers a high level of functionality at a low cost, making it an attractive option for mass-market products.

## Limitations

* Limited to Common Cathode Displays: The CD4543BM96 is designed specifically for common cathode displays, limiting its application in systems that use common anode displays.
* Not Suitable for High-Speed Applications: While the propagation delay is relatively fast, the CD4543BM96 may not be suitable for high-speed applications where extremely fast updates to the display are required.

## Conclusion

The Texas Instruments CD4543BM96 is a versatile and cost-effective solution for driving 7-segment displays with BCD inputs. It combines a latch, decoder, and driver in a single package, making it ideal for use in a variety of digital display applications, from consumer electronics to automotive systems. With its robust performance, low power consumption, and ease of use, the CD4543BM96 is an excellent choice for designers seeking a reliable display driver IC.
CD4543BM96 Compare Parts
  • CD4543BM96 vs CD4543BPW
  • CD4543BM96 vs CD4543BNSRG4
  • CD4543BM96 vs CD4543BNSR
  • CD4543BM96 vs CD4543BNS
  • CD4543BM96 vs CD4543BMT
  • CD4543BM96 vs CD4543BM
  • CD4543BM96 vs CD4543BF
  • CD4543BM96 vs CD4543BEG4
  • CD4543BM96 vs CD4543BE
  • CD4543BM96 vs CD4511BPWR
  • CD4543BM96 vs CD4511BPWG4
  • CD4543BM96 vs CD4511BPW
  • CD4543BM96 vs CD4511BNSRG4
  • CD4543BM96 vs CD4511BNSR
  • CD4543BM96 vs CD4511BE
  • CD4543BM96 vs CD4511BCN
  • CD4543BM96 vs CD4056BPWR
  • CD4543BM96 vs CD4056BPW
  • CD4543BM96 vs CD4056BNSRG4
  • CD4543BM96 vs CD4056BNSRE4
  • CD4543BM96 vs CD4056BNSR
  • CD4543BM96 vs CD4056BMT
  • CD4543BM96 vs CD4056BMG4
  • CD4543BM96 vs CD4056BME4
  • CD4543BM96 vs CD4056BM96
  • CD4543BM96 vs CD4056BM
  • CD4543BM96 vs CD4056BFX
  • CD4543BM96 vs CD4056BF
  • CD4543BM96 vs CD4056BEX
  • CD4543BM96 vs CD4056BE
  • CD4543BM96 vs CD4055BPWRG4
  • CD4543BM96 vs CD4055BPWRE4
  • CD4543BM96 vs CD4055BPWR
  • CD4543BM96 vs CD4055BPW
  • CD4543BM96 vs CD4055BNSRG4
  • CD4543BM96 vs CD4055BNSRE4
  • CD4543BM96 vs CD4055BNSR
  • CD4543BM96 vs CD4055BMT
  • CD4543BM96 vs CD4055BM96G4
  • CD4543BM96 vs CD4055BM96E4
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object