Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ Texas Instruments CD74HCT161E
CD74HCT161E
Active
Logic - Counters, Dividers
Description:
IC BINARY COUNTER 4-BIT 16DIP
Manufacturer:
Texas Instruments
Datasheet:
CD74HCT161E Datasheet
History Price: $0.62000
In Stock: 8800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD74HCT161E Specification
Specification
Part No
CD74HCT161E
Category
Logic - Counters, Dividers
Manufacturer
Texas Instruments
Series
74HCT
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Binary Counter
Direction
Up
Number of Elements
1
Number of Bits per Element
4
Reset
Asynchronous
Timing
Synchronous
Count Rate
20 MHz
Trigger Type
Negative Edge
Voltage - Supply
4.5 V ~ 5.5 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
CD74HCT161E PDF Datasheet
CD74HCT161E Datasheet
Click and Download: CD74HCT161E Datasheet
CD74HCT161E Related Parts
CD74AC161E
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
CD74AC161E
Harris Corporation
IC BINARY COUNTER 4-BIT 16DIP
CD74AC161M
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
CD74AC161M96
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
CD74AC161MG4
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
CD74AC163E
Harris Corporation
IC BINARY COUNTER 4-BIT 16DIP
CD74AC163E
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
CD74AC163M
Harris Corporation
IC BINARY COUNTER 4-BIT 16SOIC
CD74AC163M
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
CD74AC163M96
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
CD74AC191E
Texas Instruments
PRESETTABLE 4-BIT COUNTER
CD74AC193M
Harris Corporation
IC BINARY COUNTER 4-BIT 16SOIC
CD74HCT161E Compare Parts
CD74HCT161E vs CD74HCT93EG4
CD74HCT161E vs CD74HCT93E
CD74HCT161E vs CD74HCT93E
CD74HCT161E vs CD74HCT4520MT
CD74HCT161E vs CD74HCT4520M96
CD74HCT161E vs CD74HCT4520M96
CD74HCT161E vs CD74HCT4520M
CD74HCT161E vs CD74HCT4520M
CD74HCT161E vs CD74HCT4520E
CD74HCT161E vs CD74HCT4060MT
CD74HCT161E vs CD74HCT4060M96G4
CD74HCT161E vs CD74HCT4060M96
CD74HCT161E vs CD74HCT4060M
CD74HCT161E vs CD74HCT4060M
CD74HCT161E vs CD74HCT4060EX
CD74HCT161E vs CD74HCT4060EG4
CD74HCT161E vs CD74HCT4060E
CD74HCT161E vs CD74HCT4060E
CD74HCT161E vs CD74HCT4059M
CD74HCT161E vs CD74HCT4040MT
CD74HCT161E vs CD74HCT4040MR2499
CD74HCT161E vs CD74HCT4040M96G4
CD74HCT161E vs CD74HCT4040M96
CD74HCT161E vs CD74HCT4040M
CD74HCT161E vs CD74HCT4040M
CD74HCT161E vs CD74HCT4040E
CD74HCT161E vs CD74HCT4040E
CD74HCT161E vs CD74HCT4024M
CD74HCT161E vs CD74HCT4024EG4
CD74HCT161E vs CD74HCT4024E
CD74HCT161E vs CD74HCT4020MT
CD74HCT161E vs CD74HCT4020M96
CD74HCT161E vs CD74HCT4020M
CD74HCT161E vs CD74HCT4020M
CD74HCT161E vs CD74HCT4020ER2489
CD74HCT161E vs CD74HCT4020E
CD74HCT161E vs CD74HCT4020E
CD74HCT161E vs CD74HCT40103MT
CD74HCT161E vs CD74HCT40103MG4
CD74HCT161E vs CD74HCT40103M96G4
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend