☰
CDC204N
CDC204N
Active
Description:  IC CLK BUFFER 6:6 80MHZ 20DIP
Manufacturer:  Texas Instruments
Datasheet:   CDC204N Datasheet
History Price: $0.19000
In Stock: 6880
CDC204N Specification
Specification
Part No
CDC204N
Category
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Buffer/Driver
Number of Circuits
1
Ratio - Input:Output
6:6
Differential - Input:Output
No/No
Input
CMOS
Output
CMOS
Frequency - Max
80 MHz
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
25 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-PDIP
CDC204N PDF Datasheet
CDC204N Related Parts
CDC1104RVKR
CDC1104RVKR
Texas Instruments
IC CLK BUFFER 1:4 120 HZ 12WQFN
CDC111FN
CDC111FN
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC111FNR
CDC111FNR
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC111FNRG4
CDC111FNRG4
Texas Instruments
IC CLK BUFFER 1:9 500MHZ 28PLCC
CDC204DW
CDC204DW
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWG4
CDC204DWG4
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWR
CDC204DWR
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC204DWRG4
CDC204DWRG4
Texas Instruments
IC CLK BUFFER 6:6 80MHZ 20SOIC
CDC208DW
CDC208DW
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDC208DWR
CDC208DWR
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDC208DWRG4
CDC208DWRG4
Texas Instruments
IC CLK BUFFER 1:4 60MHZ 20SOIC
CDC208N
CDC208N
Texas Instruments
LOW SKEW CLOCK DRIVER
CDC204N Description
The Texas Instruments CDC204N is a phase-locked loop (PLL)-based clock driver and frequency synthesis device designed for clock distribution and signal conditioning in digital systems requiring low-skew, high-integrity timing signals. It belongs to TI’s early CDC (Clock Driver/Clock Distribution) family, implemented using bipolar or BiCMOS PLL architecture optimized for clock regeneration and fan-out buffering.

## Device Functional Overview and System Role

The CDC204N is designed to take a reference clock input and generate multiple phase-aligned output clock signals with controlled skew and reduced jitter compared to direct fan-out buffering. Its primary system role is clock distribution in synchronous digital systems where multiple subsystems must operate under a common timing reference.

The device integrates a phase-locked loop that locks an internal voltage-controlled oscillator (VCO) to an external reference frequency. Once locked, the PLL ensures that all output clocks maintain a stable phase relationship with the input reference. This architecture enables both frequency multiplication/division (depending on configuration) and regeneration of a clean, low-jitter clock signal from a potentially noisy source.

## PLL Architecture and Frequency Control Mechanism

At the core of the CDC204N is a PLL feedback loop consisting of a phase detector, loop filter, and voltage-controlled oscillator. The phase detector compares the phase of the input reference clock with a divided version of the VCO output. Any phase difference produces an error signal that is filtered and used to adjust the VCO frequency.

The loop filter determines the dynamic response of the PLL, including lock time, jitter attenuation, and stability. The internal VCO generates a clock signal whose frequency is controlled by the filtered phase error voltage. By adjusting the feedback division ratio, the device can generate output clocks that are phase-locked to the input reference but may operate at different frequencies depending on configuration.

This PLL-based regeneration significantly reduces accumulated jitter from the input clock while providing multiple synchronized outputs.

## Clock Distribution and Output Buffering

The CDC204N provides multiple buffered clock outputs derived from the PLL-regenerated internal clock node. Each output is driven by a dedicated output buffer stage designed to maintain consistent rise/fall times and minimize skew between output channels.

Output buffers are designed to drive standard TTL or CMOS-compatible logic loads depending on device implementation. The buffer architecture ensures that all outputs are phase-aligned within a specified skew tolerance, which is critical in systems such as microprocessor buses, memory controllers, and synchronous digital subsystems.

The device emphasizes low output-to-output skew, ensuring deterministic timing relationships across multiple clock domains.

## Input Signal Requirements and Reference Clock Behavior

The reference clock input is designed to accept a stable external clock signal within a defined frequency range specified in the datasheet. The input stage typically includes threshold conditioning circuitry to ensure compatibility with TTL-level or CMOS-level clock sources.

The input signal is used solely as a phase reference and does not directly drive the outputs. Instead, it is used by the phase detector to control the PLL loop dynamics. As a result, the output clock quality is primarily determined by the PLL characteristics rather than the raw input signal quality, although extreme input jitter or instability will still propagate through the system.

## Lock Acquisition and Dynamic Operation

During startup, the PLL enters a lock acquisition phase where the VCO frequency is adjusted until phase alignment with the reference clock is achieved. The lock time is dependent on loop filter characteristics, input frequency stability, and initial frequency offset between the VCO and reference.

Once lock is achieved, the PLL enters steady-state operation, where continuous small corrections are applied to maintain phase alignment. The loop filter suppresses high-frequency jitter components while allowing low-frequency tracking of slow variations in the input clock.

The CDC204N typically includes a lock-detection mechanism or operates with defined behavior during unlock conditions, ensuring that output clocks remain within controlled operating limits during transient conditions.

## Timing Characteristics and Skew Performance

A key performance metric of the CDC204N is output-to-output skew, which defines the maximum timing difference between any two output clock edges. This parameter is critical in synchronous systems where multiple devices must sample data simultaneously.

Propagation delay from input to output is dominated by PLL loop dynamics rather than simple gate propagation delay. This introduces deterministic phase delay but ensures stable frequency relationship across outputs.

The device also exhibits additive jitter characteristics, which are significantly lower than unbuffered fan-out solutions due to PLL-based jitter filtering. Jitter performance is influenced by loop bandwidth and VCO noise characteristics.

## Power Supply and Noise Sensitivity

The CDC204N operates from a regulated supply voltage appropriate for its logic family implementation. Internal PLL and analog circuits are sensitive to power supply noise, making proper decoupling essential for stable operation.

Supply noise can directly modulate VCO frequency, resulting in output jitter degradation. Therefore, power integrity design is a critical aspect of system implementation, particularly in mixed-signal environments where switching noise may be present.

The device typically includes separate supply domains or internal filtering structures to isolate analog PLL circuitry from digital output switching noise.

## Output Electrical Characteristics

Output drivers are designed to provide sufficient current drive capability for standard logic loads while maintaining controlled edge rates. The output stage architecture ensures symmetrical rise and fall times to minimize duty-cycle distortion.

Output voltage levels conform to the logic family requirements defined in the datasheet, ensuring compatibility with downstream digital ICs. The device is intended for direct interfacing with synchronous digital systems without additional level translation in most cases.

Capacitive loading affects output edge rates but does not significantly alter PLL stability, as the PLL operates independently of output loading within specified limits.

## Jitter Performance and Signal Integrity

A primary functional advantage of PLL-based clock distribution is jitter attenuation. The CDC204N reduces high-frequency jitter components present in the input reference through low-pass filtering action of the PLL loop.

Output jitter is determined by a combination of VCO phase noise, loop bandwidth, and internal noise coupling. The device is optimized to maintain low cycle-to-cycle jitter in synchronous systems requiring precise timing alignment.

Signal integrity is further enhanced by uniform output buffering, which ensures consistent waveform characteristics across all outputs.

## Package and Physical Implementation

The CDC204N is provided in a multi-pin package designed for high-density clock distribution applications. The package supports multiple output channels and dedicated power/ground pins to minimize ground bounce and supply noise coupling.

Proper PCB layout is essential to maintain low jitter performance, including controlled impedance routing for clock traces, solid ground planes, and close placement of decoupling capacitors.

The physical design of the package supports high-speed switching operation while minimizing parasitic inductance that could degrade PLL stability or output timing accuracy.

## Application Domains and System Usage

The CDC204N is used in synchronous digital systems requiring distributed clocking, including microprocessor systems, memory subsystems, communication equipment, and industrial control platforms. It is particularly suited for systems where a single reference clock must be distributed to multiple subsystems with minimal skew.

Its PLL-based architecture allows it to regenerate and clean incoming clock signals while providing multiple phase-aligned outputs, making it suitable for timing-critical digital architectures.

## Conclusion

The Texas Instruments CDC204N is a PLL-based clock driver designed for high-precision clock distribution and regeneration. Its architecture combines phase-locked loop frequency synthesis with multi-output buffering to deliver low-skew, low-jitter clock signals across digital systems. The device is optimized for synchronous system timing applications where deterministic clock alignment and signal integrity are critical requirements.
CDC204N Compare Parts
  • CDC204N vs CDCVF310PWR
  • CDC204N vs CDCVF310PW
  • CDC204N vs CDCVF2310PWRG4
  • CDC204N vs CDCVF2310PWR
  • CDC204N vs CDCVF2310PWG4
  • CDC204N vs CDCVF2310PW
  • CDC204N vs CDCVF2310MPWREP
  • CDC204N vs CDCVF2310MPWEP
  • CDC204N vs CDCVF111FNRG4
  • CDC204N vs CDCVF111FNR
  • CDC204N vs CDCVF111FNG4
  • CDC204N vs CDCVF111FN
  • CDC204N vs CDCV304TPWREP
  • CDC204N vs CDCV304PWRG4
  • CDC204N vs CDCV304PWR
  • CDC204N vs CDCV304PWG4
  • CDC204N vs CDCV304PW
  • CDC204N vs CDCUN1208LPRHBT
  • CDC204N vs CDCUN1208LPRHBR
  • CDC204N vs CDCS504TPWRQ1
  • CDC204N vs CDCS503TPWRQ1
  • CDC204N vs CDCS503PWR
  • CDC204N vs CDCS503PW
  • CDC204N vs CDCP1803RTHT
  • CDC204N vs CDCP1803RTHR
  • CDC204N vs CDCP1803RGETG4
  • CDC204N vs CDCP1803RGET
  • CDC204N vs CDCP1803RGER
  • CDC204N vs CDCP1803MRGETEP
  • CDC204N vs CDCM1804RTHT
  • CDC204N vs CDCM1804RTHR
  • CDC204N vs CDCM1804RGETG4
  • CDC204N vs CDCM1804RGET
  • CDC204N vs CDCM1804RGER
  • CDC204N vs CDCM1802RGTTG4
  • CDC204N vs CDCM1802RGTT
  • CDC204N vs CDCM1802RGTRG4
  • CDC204N vs CDCM1802RGTR
  • CDC204N vs CDCLVP215RHBT
  • CDC204N vs CDCLVP215RHBR
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.