☰
CDCD5704PWR
CDCD5704PWR
Active
Description:  IC CLOCK GEN FOR XDR MEM 28TSSOP
Manufacturer:  Texas Instruments
Datasheet:   CDCD5704PWR Datasheet
History Price: $3.89400
In Stock: 44720
CDCD5704PWR Specification
Specification
Part No
CDCD5704PWR
Category
Clock/Timing - Application Specific
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
PLL
Yes
Main Purpose
Memory, RDRAM; Extreme Data Rate (XDR?)
Input
Clock
Output
Clock
Number of Circuits
1
Ratio - Input:Output
1:4
Differential - Input:Output
Yes/Yes
Frequency - Max
800MHz
Voltage - Supply
2.375V ~ 2.625V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
CDCD5704PWR Related Parts
CDC924DL
CDC924DL
Texas Instruments
IC 133-MHZ CLOCK SYNTH 56-SSOP
CDC924DLG4
CDC924DLG4
Texas Instruments
IC 133-MHZ CLOCK SYNTH 56-SSOP
CDC924DLR
CDC924DLR
Texas Instruments
IC 133-MHZ CLOCK SYNTH 56-SSOP
CDC924DLRG4
CDC924DLRG4
Texas Instruments
IC 133-MHZ CLOCK SYNTH 56-SSOP
CDC925DL
CDC925DL
Texas Instruments
IC 133-MHZ CLOCK SYNTH 56-SSOP
CDC925DLG4
CDC925DLG4
Texas Instruments
IC 133-MHZ CLOCK SYNTH 56-SSOP
CDC925DLR
CDC925DLR
Texas Instruments
IC 133-MHZ CLOCK SYNTH 56-SSOP
CDC925DLRG4
CDC925DLRG4
Texas Instruments
IC 133-MHZ CLOCK SYNTH 56-SSOP
CDC960DL
CDC960DL
Texas Instruments
IC CLOCK DRVR 200 MHZ 48-SSOP
CDC960DLG4
CDC960DLG4
Texas Instruments
IC CLOCK DRVR 200 MHZ 48-SSOP
CDC960DLR
CDC960DLR
Texas Instruments
IC CLOCK DRVR 200 MHZ 48-SSOP
CDC960DLRG4
CDC960DLRG4
Texas Instruments
IC CLOCK DRVR 200 MHZ 48-SSOP
CDCD5704PWR Description
The Texas Instruments CDCD5704PWR is a versatile and high-performance clock generator IC designed for a variety of digital communication applications. This device is known for its precise clock management capabilities, making it suitable for applications requiring multiple clock outputs and low jitter performance.

## Overview

The CDCD5704PWR is a member of the Clock Distribution and Generation family from Texas Instruments. It offers flexible clock distribution and generation functionalities with excellent phase noise performance and jitter attenuation. This device is particularly useful in applications such as telecommunications, data communications, and high-speed digital systems where clock signal integrity is critical.

## Key Specifications and Features

1. Clock Outputs:
- Number of Outputs: 4 differential pairs (8 single-ended outputs)
- Output Types: LVPECL, LVCMOS, and LVDS
- Output Frequency Range: Up to 1.5 GHz

2. Input Clocks:
- Input Clock Types: Differential (LVDS, LVPECL, or CML) and Single-ended (LVCMOS)
- Input Frequency Range: Up to 1.5 GHz

3. Jitter Performance:
- Phase Noise: -126 dBc/Hz at 1 MHz offset
- RMS Jitter: 100 fs (femto-seconds) typical

4. Frequency Synthesis:
- Frequency Synthesizer: Integrated PLL (Phase-Locked Loop) for precise frequency generation
- Output Clock Frequency Control: Programmable via I2C interface

5. Power Supply:
- Operating Voltage: 3.3V (nominal)
- Power Consumption: Approximately 500 mW (typical)
- Power Management: Low power standby mode available

6. Package and Temperature Range:
- Package Type: TQFP-48 (48-pin Thin Quad Flat Package)
- Operating Temperature Range: -40°C to +85°C
- Package Size: 7 mm x 7 mm

7. Control and Configuration:
- Configuration Interface: I2C-compatible serial interface for configuration and control
- Programming: Programmable settings for output frequency, phase, and other parameters

8. Additional Features:
- Spread Spectrum Support: Optional spread spectrum modulation for reduced EMI (Electromagnetic Interference)
- Holdover and Lock Detection: Detects loss of input signal and maintains output frequency within specified limits
- Clock Distribution: Integrated clock buffer for improved signal integrity and distribution

## Applications

The CDCD5704PWR is ideal for a variety of high-speed digital applications, including:

- Telecommunications Equipment: Used in base stations and network equipment for precise clock generation and distribution.
- Data Communication Systems: Enhances data integrity in high-speed interfaces and networking systems.
- High-Speed Digital Systems: Provides reliable clock signals for processors, FPGAs, and ASICs.
- Broadcast and Video Processing: Ensures stable and accurate timing in video and audio processing systems.

## Summary

The Texas Instruments CDCD5704PWR is a high-performance clock generator and distributor, designed to provide accurate and stable clock signals for demanding applications. With its wide frequency range, low jitter, and flexible output options, it is well-suited for modern digital systems requiring precise clock management. Its integration of a PLL and programmability through an I2C interface further enhances its versatility and ease of use in complex designs.
CDCD5704PWR Compare Parts
  • CDCD5704PWR vs CDCUA877ZQLR
  • CDCD5704PWR vs CDCUA877NMKT
  • CDCD5704PWR vs CDCUA877NMKR
  • CDCD5704PWR vs CDCU877ZQLT
  • CDCD5704PWR vs CDCU877ZQLR
  • CDCD5704PWR vs CDCU877RTBT
  • CDCD5704PWR vs CDCU877RTBR
  • CDCD5704PWR vs CDCU877RHATG4
  • CDCD5704PWR vs CDCU877RHAT
  • CDCD5704PWR vs CDCU877RHARG4
  • CDCD5704PWR vs CDCU877RHAR
  • CDCD5704PWR vs CDCU877GQLT
  • CDCD5704PWR vs CDCU877GQLR
  • CDCD5704PWR vs CDCU877BZQLT
  • CDCD5704PWR vs CDCU877BZQLR
  • CDCD5704PWR vs CDCU877AZQLR
  • CDCD5704PWR vs CDCU877ARTBT
  • CDCD5704PWR vs CDCU877ARTBR
  • CDCD5704PWR vs CDCU877ARHAT
  • CDCD5704PWR vs CDCU877ARHARG4
  • CDCD5704PWR vs CDCU877ARHAR
  • CDCD5704PWR vs CDCU877ANMKT
  • CDCD5704PWR vs CDCU877ANMKR
  • CDCD5704PWR vs CDCU877AGQLT
  • CDCD5704PWR vs CDCU877AGQLR
  • CDCD5704PWR vs CDCU2A877ZQLT
  • CDCD5704PWR vs CDCU2A877ZQLR
  • CDCD5704PWR vs CDCU2A877NMKT
  • CDCD5704PWR vs CDCU2A877NMKR
  • CDCD5704PWR vs CDCR83DBQRG4
  • CDCD5704PWR vs CDCR83DBQR
  • CDCD5704PWR vs CDCR83DBQG4
  • CDCD5704PWR vs CDCR83DBQ
  • CDCD5704PWR vs CDCR83ADBQRG4
  • CDCD5704PWR vs CDCR83ADBQR
  • CDCD5704PWR vs CDCR83ADBQG4
  • CDCD5704PWR vs CDCR83ADBQ
  • CDCD5704PWR vs CDCR81DBQRG4
  • CDCD5704PWR vs CDCR81DBQR
  • CDCD5704PWR vs CDCR61APWRG4
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller