☰
DAC1220E
DAC1220E
Active
Description:  IC DAC 20BIT V-OUT 16SSOP
Manufacturer:  Texas Instruments
Datasheet:   DAC1220E Datasheet
History Price: $23.06000
In Stock: 41920
DAC1220E Specification
Specification
Part No
DAC1220E
Category
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of Bits
20
Number of D/A Converters
1
Settling Time
2ms
Output Type
Voltage - Unbuffered
Differential Output
No
Data Interface
SPI
Reference Type
External
Voltage - Supply, Analog
5V
Voltage - Supply, Digital
5V
INL/DNL (LSB)
-
Architecture
Sigma-Delta
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-SSOP
Mounting Type
Surface Mount
DAC1220E Related Parts
DAC-08CN
DAC-08CN
onsemi
1-CH 8-BIT CURRENT STEERING DAC
DAC-08ED
DAC-08ED
onsemi
1-CH 8-BIT CURRENT STEERING DAC
DAC-08EDR2
DAC-08EDR2
onsemi
DAC, PARALLEL, 8 BITS
DAC-08EN
DAC-08EN
onsemi
DAC, PARALLEL, 8 BITS
DAC-08EP
DAC-08EP
Texas Instruments
IC DAC 8BIT A-OUT 16DIP
DAC01FY
DAC01FY
Analog Devices
IC DAC 6BIT V-OUT 14CERDIP
DAC01HY
DAC01HY
Analog Devices
IC DAC 6BIT V-OUT 14CERDIP
DAC0800LCM
DAC0800LCM
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCM/NOPB
DAC0800LCM/NOPB
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCMX
DAC0800LCMX
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCMX/NOPB
DAC0800LCMX/NOPB
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCN
DAC0800LCN
Texas Instruments
IC DAC 8BIT A-OUT 16DIP
DAC1220E Description
The Texas Instruments DAC1220E is a high-performance digital-to-analog converter (DAC) designed for a variety of applications, including industrial automation, instrumentation, and control systems. This device is known for its precision, low power consumption, and versatility, making it suitable for both consumer and industrial applications.

## Key Features

1. Resolution: The DAC1220E offers a 12-bit resolution, which allows for 4096 discrete output levels. This high resolution is essential for applications requiring fine control over analog signals.

2. Output Voltage Range: The device provides a flexible output voltage range, typically from 0V to Vref, where Vref can be set according to the application requirements. This feature allows for compatibility with various systems and signal levels.

3. Power Supply: The DAC operates on a single supply voltage, typically ranging from 2.7V to 5.5V. This low voltage operation contributes to its low power consumption, making it ideal for battery-powered applications.

4. Interface: The DAC1220E supports a serial interface, specifically the SPI (Serial Peripheral Interface) protocol. This allows for easy integration with microcontrollers and digital signal processors, facilitating straightforward communication and control.

5. Output Current: The device can source or sink output currents, typically up to 10 mA, which is suitable for driving various loads directly.

6. Settling Time: The DAC features a fast settling time, typically around 10 µs, which is crucial for applications requiring rapid response times and high-speed data conversion.

7. Linearity and Accuracy: The DAC1220E boasts excellent linearity and accuracy specifications, including low integral non-linearity (INL) and differential non-linearity (DNL), ensuring precise output signals.

8. Temperature Range: The device is designed to operate over an extended temperature range, typically from -40°C to +85°C, making it suitable for harsh environments and industrial applications.

9. Package Options: The DAC1220E is available in various package options, including TSSOP and QFN, allowing for flexibility in PCB design and space constraints.

## Applications

The DAC1220E is suitable for a wide range of applications, including:

- Industrial automation and control systems
- Process control and monitoring
- Signal generation for test and measurement equipment
- Audio applications
- Robotics and motor control
- Medical instrumentation

## Conclusion

In summary, the Texas Instruments DAC1220E is a versatile and high-performance 12-bit DAC that offers a combination of precision, low power consumption, and ease of integration. Its wide range of features and specifications make it an excellent choice for various applications in both consumer and industrial markets. For detailed specifications and application notes, it is recommended to refer to the official Texas Instruments datasheet for the DAC1220E.
DAC1220E Compare Parts
  • DAC1220E vs DAC9881SRGET
  • DAC1220E vs DAC9881SRGER
  • DAC1220E vs DAC9881SBRGET
  • DAC1220E vs DAC9881SBRGER
  • DAC1220E vs DAC91001PFBT
  • DAC1220E vs DAC91001PFBR
  • DAC1220E vs DAC908U/1K
  • DAC1220E vs DAC908U
  • DAC1220E vs DAC908E/2K5
  • DAC1220E vs DAC908E
  • DAC1220E vs DAC904UG4
  • DAC1220E vs DAC904U/1K
  • DAC1220E vs DAC904U
  • DAC1220E vs DAC904E/2K5G4
  • DAC1220E vs DAC904E/2K5
  • DAC1220E vs DAC904E
  • DAC1220E vs DAC902UG4
  • DAC1220E vs DAC902U/1K
  • DAC1220E vs DAC902U
  • DAC1220E vs DAC902EG4
  • DAC1220E vs DAC902E/2K5G4
  • DAC1220E vs DAC902E/2K5
  • DAC1220E vs DAC902E
  • DAC1220E vs DAC900U/1K
  • DAC1220E vs DAC900U
  • DAC1220E vs DAC900TPWRQ1
  • DAC1220E vs DAC900E/2K5G4
  • DAC1220E vs DAC900E/2K5
  • DAC1220E vs DAC900E
  • DAC1220E vs DAC8881SRGETG4
  • DAC1220E vs DAC8881SRGET
  • DAC1220E vs DAC8881SRGER
  • DAC1220E vs DAC8871SPWR
  • DAC1220E vs DAC8871SPWG4
  • DAC1220E vs DAC8871SPW
  • DAC1220E vs DAC8871SBPWR
  • DAC1220E vs DAC8871SBPWG4
  • DAC1220E vs DAC8871SBPW
  • DAC1220E vs DAC8841FW
  • DAC1220E vs DAC8841FSZ-REEL
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend