☰
DAC53701DSGR
DAC53701DSGR
Active
Description:  IC DAC 10BIT V-OUT 8WSON
Manufacturer:  Texas Instruments
History Price: $0.86700
In Stock: 32000
DAC53701DSGR Specification
Specification
Part No
DAC53701DSGR
Category
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of Bits
10
Number of D/A Converters
1
Settling Time
12μs
Output Type
Voltage - Buffered
Differential Output
No
Data Interface
I2C
Reference Type
Internal, Supply
Voltage - Supply, Analog
1.71V ~ 5.5V
Voltage - Supply, Digital
1.71V ~ 5.5V
INL/DNL (LSB)
?, ?
Architecture
String DAC
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
8-WFDFN Exposed Pad
Supplier Device Package
8-WSON (2x2)
Mounting Type
Surface Mount
DAC53701DSGR PDF Datasheet
DAC53701DSGR Related Parts
DAC-08CN
DAC-08CN
onsemi
1-CH 8-BIT CURRENT STEERING DAC
DAC-08ED
DAC-08ED
onsemi
1-CH 8-BIT CURRENT STEERING DAC
DAC-08EDR2
DAC-08EDR2
onsemi
DAC, PARALLEL, 8 BITS
DAC-08EN
DAC-08EN
onsemi
DAC, PARALLEL, 8 BITS
DAC-08EP
DAC-08EP
Texas Instruments
IC DAC 8BIT A-OUT 16DIP
DAC01FY
DAC01FY
Analog Devices
IC DAC 6BIT V-OUT 14CERDIP
DAC01HY
DAC01HY
Analog Devices
IC DAC 6BIT V-OUT 14CERDIP
DAC0800LCM
DAC0800LCM
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCM/NOPB
DAC0800LCM/NOPB
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCMX
DAC0800LCMX
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCMX/NOPB
DAC0800LCMX/NOPB
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCN
DAC0800LCN
Texas Instruments
IC DAC 8BIT A-OUT 16DIP
DAC53701DSGR Description
Overview of Texas Instruments DAC53701DSGR

The Texas Instruments DAC53701DSGR is a high-performance, 16-bit digital-to-analog converter (DAC) designed for applications requiring precise analog signal generation. This device is particularly well-suited for industrial automation, instrumentation, and communication systems, where high accuracy and low noise are critical. The DAC53701DSGR features a flexible architecture that allows for easy integration into various systems.

Key Specifications

- Resolution: 16 bits
- Output Voltage Range: 0V to VREF (typically 0V to 2.5V)
- Maximum Output Current: 20 mA
- Reference Voltage (VREF): 2.5V (external reference can be used)
- Power Supply Voltage: 3.3V to 5V
- Interface: Serial Peripheral Interface (SPI)
- Data Rate: Up to 1 MSPS (Mega Samples Per Second)
- Package Type: TQFP (Thin Quad Flat Package) with 48 pins
- Temperature Range: -40°C to +125°C

Performance Features

The DAC53701DSGR is designed to deliver high precision and low distortion in analog signal generation. With a 16-bit resolution, it can produce 65,536 discrete output levels, allowing for fine control over the output signal. The device supports a maximum output current of 20 mA, making it suitable for driving various loads directly.

Low Noise and High Linearity

One of the standout features of the DAC53701DSGR is its low noise performance, which is essential for applications requiring high fidelity in signal reproduction. The device exhibits excellent linearity, ensuring that the output signal closely follows the input digital code. This characteristic is crucial in applications such as audio processing and precision instrumentation.

Flexible Reference Voltage Options

The DAC53701DSGR allows for the use of an external reference voltage, providing flexibility in applications where different output ranges are required. The internal reference voltage is typically set at 2.5V, but designers can choose to use an external reference to achieve specific output characteristics tailored to their application needs.

Integrated Features

The DAC53701DSGR includes several integrated features that enhance its usability:

- Power-Down Mode: The device can be put into a low-power mode to conserve energy when not in use, making it suitable for battery-operated applications.
- Programmable Gain: The output can be scaled using programmable gain settings, allowing for adaptability in various signal conditioning scenarios.
- Fast Settling Time: The DAC features a fast settling time, ensuring that the output quickly stabilizes after a change in input, which is critical for high-speed applications.

Applications

The versatility of the DAC53701DSGR makes it suitable for a wide range of applications, including:

- Industrial Automation: Used in control systems for precise analog signal generation to control actuators and sensors.
- Instrumentation: Ideal for test and measurement equipment requiring accurate signal generation and conditioning.
- Communication Systems: Employed in RF and baseband applications where high-quality signal conversion is essential.

Development and Support

Texas Instruments provides extensive support for the DAC53701DSGR, including detailed datasheets, application notes, and design resources. These materials assist engineers in understanding the device's capabilities and integrating it into their designs effectively. Evaluation modules are also available, allowing for rapid prototyping and testing of the DAC's performance in real-world scenarios.

Conclusion

The Texas Instruments DAC53701DSGR is a high-performance 16-bit digital-to-analog converter that excels in precision and versatility. With its low noise, high linearity, and flexible reference voltage options, it is an excellent choice for a variety of demanding applications in industrial, instrumentation, and communication fields. The comprehensive support from Texas Instruments further enhances its appeal, making it a reliable component for engineers looking to implement high-quality analog signal generation in their designs.
DAC53701DSGR Compare Parts
  • DAC53701DSGR vs DAC9881SRGET
  • DAC53701DSGR vs DAC9881SRGER
  • DAC53701DSGR vs DAC9881SBRGET
  • DAC53701DSGR vs DAC9881SBRGER
  • DAC53701DSGR vs DAC91001PFBT
  • DAC53701DSGR vs DAC91001PFBR
  • DAC53701DSGR vs DAC908U/1K
  • DAC53701DSGR vs DAC908U
  • DAC53701DSGR vs DAC908E/2K5
  • DAC53701DSGR vs DAC908E
  • DAC53701DSGR vs DAC904UG4
  • DAC53701DSGR vs DAC904U/1K
  • DAC53701DSGR vs DAC904U
  • DAC53701DSGR vs DAC904E/2K5G4
  • DAC53701DSGR vs DAC904E/2K5
  • DAC53701DSGR vs DAC904E
  • DAC53701DSGR vs DAC902UG4
  • DAC53701DSGR vs DAC902U/1K
  • DAC53701DSGR vs DAC902U
  • DAC53701DSGR vs DAC902EG4
  • DAC53701DSGR vs DAC902E/2K5G4
  • DAC53701DSGR vs DAC902E/2K5
  • DAC53701DSGR vs DAC902E
  • DAC53701DSGR vs DAC900U/1K
  • DAC53701DSGR vs DAC900U
  • DAC53701DSGR vs DAC900TPWRQ1
  • DAC53701DSGR vs DAC900E/2K5G4
  • DAC53701DSGR vs DAC900E/2K5
  • DAC53701DSGR vs DAC900E
  • DAC53701DSGR vs DAC8881SRGETG4
  • DAC53701DSGR vs DAC8881SRGET
  • DAC53701DSGR vs DAC8881SRGER
  • DAC53701DSGR vs DAC8871SPWR
  • DAC53701DSGR vs DAC8871SPWG4
  • DAC53701DSGR vs DAC8871SPW
  • DAC53701DSGR vs DAC8871SBPWR
  • DAC53701DSGR vs DAC8871SBPWG4
  • DAC53701DSGR vs DAC8871SBPW
  • DAC53701DSGR vs DAC8841FW
  • DAC53701DSGR vs DAC8841FSZ-REEL
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend