☰
DAC714P
DAC714P
Not For New Designs
Description:  IC DAC 16BIT V-OUT 16DIP
Manufacturer:  Texas Instruments
Datasheet:   DAC714P Datasheet
History Price: $52.65000
In Stock: 35360
DAC714P Specification
Specification
Part No
DAC714P
Category
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of Bits
16
Number of D/A Converters
1
Settling Time
10μs
Output Type
Voltage - Buffered
Differential Output
No
Data Interface
SPI
Reference Type
Internal
Voltage - Supply, Analog
?1.4V ~ 16.5V
Voltage - Supply, Digital
-
INL/DNL (LSB)
? (Max), ? (Max)
Architecture
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
Mounting Type
Through Hole
DAC714P PDF Datasheet
DAC714P Related Parts
DAC-08CN
DAC-08CN
onsemi
1-CH 8-BIT CURRENT STEERING DAC
DAC-08ED
DAC-08ED
onsemi
1-CH 8-BIT CURRENT STEERING DAC
DAC-08EDR2
DAC-08EDR2
onsemi
DAC, PARALLEL, 8 BITS
DAC-08EN
DAC-08EN
onsemi
DAC, PARALLEL, 8 BITS
DAC-08EP
DAC-08EP
Texas Instruments
IC DAC 8BIT A-OUT 16DIP
DAC01FY
DAC01FY
Analog Devices
IC DAC 6BIT V-OUT 14CERDIP
DAC01HY
DAC01HY
Analog Devices
IC DAC 6BIT V-OUT 14CERDIP
DAC0800LCM
DAC0800LCM
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCM/NOPB
DAC0800LCM/NOPB
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCMX
DAC0800LCMX
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCMX/NOPB
DAC0800LCMX/NOPB
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCN
DAC0800LCN
Texas Instruments
IC DAC 8BIT A-OUT 16DIP
DAC714P Description
The Texas Instruments DAC714P is a high-performance, 14-bit digital-to-analog converter (DAC) designed for precision applications in various fields, including industrial automation, instrumentation, and telecommunications. This device is known for its excellent linearity, low noise, and high-speed performance, making it suitable for applications that require accurate analog signal generation. Below is a detailed overview of the DAC714P, including its specifications, features, and typical applications.

## Overview

The DAC714P is a 14-bit DAC that converts digital input signals into corresponding analog output voltages. It operates with a single supply voltage and features a parallel interface for easy integration into digital systems. The device is designed to provide high accuracy and stability, making it ideal for applications where precision is critical.

## Key Specifications

1. Resolution:
- The DAC714P offers a resolution of 14 bits, allowing for 16,384 discrete output levels, which provides fine control over the output voltage.

2. Output Voltage Range:
- The output voltage range is typically from 0V to Vref, where Vref can be set according to the application requirements. This flexibility allows the DAC to be used in various voltage range applications.

3. Reference Voltage (Vref):
- The DAC714P can operate with an external reference voltage, which can be selected based on the desired output range. The reference voltage can typically be in the range of 2.5V to 10V.

4. Linearity:
- The device features excellent linearity with a typical integral non-linearity (INL) of ±1 LSB and differential non-linearity (DNL) of ±0.5 LSB, ensuring accurate signal reproduction.

5. Settling Time:
- The settling time for the DAC is typically around 10 µs, which allows for fast response in applications requiring quick updates to the output signal.

6. Power Supply Voltage:
- The DAC714P operates with a single supply voltage ranging from +4.5V to +15V, providing flexibility in power supply design.

7. Power Consumption:
- The typical power consumption is around 1.5 mA, making it suitable for low-power applications.

8. Temperature Range:
- The device operates effectively over a temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications.

9. Package Type:
- The DAC714P is available in a 14-pin DIP (Dual In-line Package) and a surface-mount package, facilitating easy integration into various circuit designs.

10. Interface:
- The DAC features a parallel interface, allowing for straightforward communication with microcontrollers and digital signal processors (DSPs).

## Features

- High Accuracy: The DAC714P is designed for high precision, with low noise and excellent linearity, making it suitable for demanding applications.
- Fast Settling Time: With a settling time of approximately 10 µs, the DAC can quickly respond to changes in the digital input signal.
- Flexible Output Range: The ability to configure the output voltage range based on the reference voltage allows for versatility in different applications.
- Low Power Operation: The low power consumption makes the DAC714P ideal for battery-powered and energy-efficient designs.
- Robust Design: The wide operating temperature range and reliable performance ensure that the device can operate effectively in various environments.

## Typical Applications

- Industrial Automation: Used in control systems and process automation where precise analog control signals are required.
- Instrumentation: Employed in measurement and testing equipment, providing accurate analog outputs for data acquisition systems.
- Telecommunications: Suitable for signal generation in communication systems, including modems and RF transmitters.
- Medical Devices: Utilized in medical instrumentation for generating precise control signals in diagnostic and therapeutic equipment.
- Consumer Electronics: Found in audio equipment and other consumer devices where high-quality analog output is essential.

## Conclusion

The Texas Instruments DAC714P is a versatile and high-performance 14-bit digital-to-analog converter that provides accurate and stable analog signal generation for a wide range of applications. With its excellent linearity, fast settling time, and low power consumption, the DAC714P is well-suited for industrial, telecommunications, and instrumentation applications. Its flexible output voltage range and robust design make it an ideal choice for engineers and designers looking to implement high-precision analog solutions in their electronic systems.
DAC714P Compare Parts
  • DAC714P vs DAC9881SRGET
  • DAC714P vs DAC9881SRGER
  • DAC714P vs DAC9881SBRGET
  • DAC714P vs DAC9881SBRGER
  • DAC714P vs DAC91001PFBT
  • DAC714P vs DAC91001PFBR
  • DAC714P vs DAC908U/1K
  • DAC714P vs DAC908U
  • DAC714P vs DAC908E/2K5
  • DAC714P vs DAC908E
  • DAC714P vs DAC904UG4
  • DAC714P vs DAC904U/1K
  • DAC714P vs DAC904U
  • DAC714P vs DAC904E/2K5G4
  • DAC714P vs DAC904E/2K5
  • DAC714P vs DAC904E
  • DAC714P vs DAC902UG4
  • DAC714P vs DAC902U/1K
  • DAC714P vs DAC902U
  • DAC714P vs DAC902EG4
  • DAC714P vs DAC902E/2K5G4
  • DAC714P vs DAC902E/2K5
  • DAC714P vs DAC902E
  • DAC714P vs DAC900U/1K
  • DAC714P vs DAC900U
  • DAC714P vs DAC900TPWRQ1
  • DAC714P vs DAC900E/2K5G4
  • DAC714P vs DAC900E/2K5
  • DAC714P vs DAC900E
  • DAC714P vs DAC8881SRGETG4
  • DAC714P vs DAC8881SRGET
  • DAC714P vs DAC8881SRGER
  • DAC714P vs DAC8871SPWR
  • DAC714P vs DAC8871SPWG4
  • DAC714P vs DAC8871SPW
  • DAC714P vs DAC8871SBPWR
  • DAC714P vs DAC8871SBPWG4
  • DAC714P vs DAC8871SBPW
  • DAC714P vs DAC8841FW
  • DAC714P vs DAC8841FSZ-REEL
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend