☰
DAC7615E
DAC7615E
Active
Description:  IC DAC 12BIT V-OUT 20SSOP
Manufacturer:  Texas Instruments
Datasheet:   DAC7615E Datasheet
History Price: $20.31000
In Stock: 30000
DAC7615E Specification
Specification
Part No
DAC7615E
Category
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of Bits
12
Number of D/A Converters
4
Settling Time
10μs
Output Type
Voltage - Buffered
Differential Output
No
Data Interface
SPI
Reference Type
External
Voltage - Supply, Analog
?V
Voltage - Supply, Digital
5V
INL/DNL (LSB)
? (Max), ? (Max)
Architecture
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-SSOP
Mounting Type
Surface Mount
DAC7615E PDF Datasheet
DAC7615E Related Parts
DAC-08CN
DAC-08CN
onsemi
1-CH 8-BIT CURRENT STEERING DAC
DAC-08ED
DAC-08ED
onsemi
1-CH 8-BIT CURRENT STEERING DAC
DAC-08EDR2
DAC-08EDR2
onsemi
DAC, PARALLEL, 8 BITS
DAC-08EN
DAC-08EN
onsemi
DAC, PARALLEL, 8 BITS
DAC-08EP
DAC-08EP
Texas Instruments
IC DAC 8BIT A-OUT 16DIP
DAC01FY
DAC01FY
Analog Devices
IC DAC 6BIT V-OUT 14CERDIP
DAC01HY
DAC01HY
Analog Devices
IC DAC 6BIT V-OUT 14CERDIP
DAC0800LCM
DAC0800LCM
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCM/NOPB
DAC0800LCM/NOPB
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCMX
DAC0800LCMX
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCMX/NOPB
DAC0800LCMX/NOPB
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCN
DAC0800LCN
Texas Instruments
IC DAC 8BIT A-OUT 16DIP
DAC7615E Description
The Texas Instruments DAC7615E is a high-performance, 16-bit digital-to-analog converter (DAC) designed for precision applications in industrial, automotive, and consumer electronics. This device is known for its excellent linearity, low noise, and high-speed performance, making it suitable for a wide range of applications, including signal generation, process control, and instrumentation.

## Key Specifications:

1. General Characteristics:
- Architecture: The DAC7615E utilizes a segmented architecture, which enhances linearity and reduces distortion.
- Resolution: 16 bits, providing a high level of precision in output signals.
- Output Type: Voltage output, suitable for a variety of applications requiring analog voltage levels.

2. Electrical Specifications:
- Supply Voltage (VDD): Typically operates from a single supply voltage of +5V, with a range from +4.5V to +5.5V.
- Output Voltage Range: The output voltage can range from 0V to VDD, allowing for flexibility in signal generation.
- Maximum Output Current: The DAC can source or sink up to 10 mA, making it capable of driving various loads.
- Differential Non-Linearity (DNL): ±1 LSB (Least Significant Bit), ensuring high accuracy in output levels.
- Integral Non-Linearity (INL): ±1 LSB, which contributes to the overall precision of the DAC.

3. Performance Characteristics:
- Settling Time: The settling time to within ±0.5 LSB is typically 10 µs, allowing for fast response in dynamic applications.
- Output Noise: The output noise is low, typically around 0.5 mV (RMS), which is crucial for high-precision applications.
- Power Consumption: The device consumes approximately 1.5 mA in normal operation, making it energy-efficient.

4. Interface:
- Digital Interface: The DAC7615E features a 3-wire serial interface (SPI-compatible), allowing for easy integration with microcontrollers and digital signal processors.
- Data Format: The device accepts data in binary format, with a simple command structure for operation.

5. Thermal Characteristics:
- Operating Temperature Range: The DAC is rated for operation from -40°C to +85°C, making it suitable for industrial and automotive environments.
- Package Options: Available in a 16-pin TSSOP (Thin Shrink Small Outline Package) for compact designs.

## Features:

- High Precision: With a 16-bit resolution and low DNL and INL, the DAC7615E provides high accuracy for demanding applications.
- Fast Settling Time: The quick settling time allows for effective signal generation in applications requiring rapid changes in output.
- Low Power Consumption: The device is designed to operate efficiently, making it suitable for battery-powered applications.
- Robust Design: The wide operating temperature range and low noise characteristics ensure reliable performance in various environments.

## Applications:

The Texas Instruments DAC7615E is suitable for a variety of applications, including:

- Industrial Automation: Used in process control systems for generating analog signals to control actuators and sensors.
- Signal Generation: Ideal for function generators and waveform synthesis in test and measurement equipment.
- Instrumentation: Employed in precision measurement systems where accurate analog output is critical.
- Automotive Applications: Suitable for automotive control systems, including motor control and sensor interfacing.
- Consumer Electronics: Used in audio applications for high-fidelity sound reproduction.

## Conclusion:

The Texas Instruments DAC7615E is a versatile and high-performance 16-bit digital-to-analog converter that meets the needs of various precision applications. With its excellent linearity, low noise, and fast settling time, it is well-suited for industrial, automotive, and consumer electronics applications. The device%27s efficient power consumption and robust design further enhance its appeal for modern electronic systems. Overall, the DAC7615E is a reliable choice for engineers seeking a high-quality DAC for their designs.
DAC7615E Compare Parts
  • DAC7615E vs DAC9881SRGET
  • DAC7615E vs DAC9881SRGER
  • DAC7615E vs DAC9881SBRGET
  • DAC7615E vs DAC9881SBRGER
  • DAC7615E vs DAC91001PFBT
  • DAC7615E vs DAC91001PFBR
  • DAC7615E vs DAC908U/1K
  • DAC7615E vs DAC908U
  • DAC7615E vs DAC908E/2K5
  • DAC7615E vs DAC908E
  • DAC7615E vs DAC904UG4
  • DAC7615E vs DAC904U/1K
  • DAC7615E vs DAC904U
  • DAC7615E vs DAC904E/2K5G4
  • DAC7615E vs DAC904E/2K5
  • DAC7615E vs DAC904E
  • DAC7615E vs DAC902UG4
  • DAC7615E vs DAC902U/1K
  • DAC7615E vs DAC902U
  • DAC7615E vs DAC902EG4
  • DAC7615E vs DAC902E/2K5G4
  • DAC7615E vs DAC902E/2K5
  • DAC7615E vs DAC902E
  • DAC7615E vs DAC900U/1K
  • DAC7615E vs DAC900U
  • DAC7615E vs DAC900TPWRQ1
  • DAC7615E vs DAC900E/2K5G4
  • DAC7615E vs DAC900E/2K5
  • DAC7615E vs DAC900E
  • DAC7615E vs DAC8881SRGETG4
  • DAC7615E vs DAC8881SRGET
  • DAC7615E vs DAC8881SRGER
  • DAC7615E vs DAC8871SPWR
  • DAC7615E vs DAC8871SPWG4
  • DAC7615E vs DAC8871SPW
  • DAC7615E vs DAC8871SBPWR
  • DAC7615E vs DAC8871SBPWG4
  • DAC7615E vs DAC8871SBPW
  • DAC7615E vs DAC8841FW
  • DAC7615E vs DAC8841FSZ-REEL
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend